-
Supplier: IDENTCO International
Description: The REEL-e was developed specifically for the SMT environment. Constructed of rigid, static-dissipative, RoHS-compliant plastic, the REEL-e simplifies media handling and ensures precise delivery of labels and solder masks to the label feeder. All PPL labels are supplied on
- Closing Method: Tape
- Features: Feeder Included
- Industry: Industrial / General Use
- Machine Type: Labeling Machines, Tape Dispensers
-
Supplier: DEPRAG, Inc.
Description: reel tapes. Electric components can be removed from a reel by the peel-off carriage and positioned accurately. This easy to access system can be integrated directly into your assembly machine. Adhesive components that are supplied on a reel - can be
- Feeder Type: Other
-
Supplier: Components Corporation
Description: which conforms to most radial leaded, component insertion machines and complies with the taping specifications of Universal Instruments Corporation. Within the ATP-402 series there are two choices of test point. The ATP -402-1O provides an oval configured loop and has mounting
- Features: Plated Holes
- Mounting Holes diameter: 0.0350 to 0.0400 inch
- Packing Method: Tape Reel
- Standards / Compliances: REACH, RoHS Compliant
-
-
Description: Lays down the dimensions of take-up (or storage) reels with separable flanges, and of cores, so that rolls of perforated tape may be interchanged among machines of various manufacturers. It is also intended to serve as a guide in the coordination of equipment design. A
-
Description: Lays down the dimensions of take-up (or storage) reels with separable flanges, and of cores, so that rolls of perforated tape may be interchanged among machines of various manufacturers. It is also intended to serve as a guide in the coordination of equipment design. A
-
Supplier: Bartell Machinery Systems, LLC
Description: As part of the equipment that Bartell Machinery offers to support the Flexible Pipe Industry, Bobbin Style Taping Machines are available. These can be part of a main machine line (Carcass, Flexlock, Tensile Armouring) or installed separately as their own production line.
-
Supplier: CSA Group
Description: Lays down the dimensions of take-up (or storage) reels with separable flanges, and of cores, so that rolls of perforated tape may be interchanged among machines of various manufacturers. It is also intended to serve as a guide in the coordination of equipment design. A
-
Supplier: HARWIN
Description: connector reliability. Available in dual row format and featuring gold plated phosphor bronze contacts, products have surface mount solder tails and location pegs. Contact counts range from 2×3 up to a maximum of 2×25 positions. All components come packaged in tape and reel
- Gender: Male / Plug, Female / Jack
- Number of Contacts: 6 to 50 #
-
Supplier: Advanced Interconnections Corp.
Description: Advanced's Test Point Pins are precision machined from Brass Copper Alloy can be individually packaged in tape and reel pockets to facilitate automated insertion. To further reduce processing costs when used on surface mount PC boards, Test Pins with unique solder
- Contact Plating: Gold Plating, Other
- Features: Machined Pins
- Mounting: SMT
- Product Type: PCB Pins, Pin Receptacles
-
Supplier: Richardson RFPD
Description: temperature operating range of -40 C to +100 C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic
- Input Voltage (VIN): 10.8 to 13.2 volts
- Output Power: 1 watts
- Output Voltage (Volt): 9 volts
-
Supplier: Richardson RFPD
Description: temperature operating rante of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion
- Input Voltage (VIN): 10.8 to 13.2 volts
- Output Power: 1 watts
-
Supplier: Richardson RFPD
Description: ambient temperature operating range of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic
- Input Voltage (VIN): 4.5 to 5.5 volts
- Output Power: 2 watts
-
Supplier: Richardson RFPD
Description: ambient temperature operating range of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic
- Input Voltage (VIN): 21.6 to 26.4 volts
- Output Power: 2 watts
-
Supplier: Trigon Components, Inc.
Description: PACKAGE SMD 0603 to 2512 FEATURE •Small and light weight •Small size with high power rating •Taping and bulk cassette are available for automotive pick-and place machines •Excellent heat resistance and moisture resistance •Lead free products meet RoHS requirement
- Category / Application: Power Resistor
- Configuration: Single Resistor
- Operating Temperature: -55 to 155 C
- Packing Method: Tape Reel
-
Supplier: Advanced Interconnections Corp.
Description: Advanced's Test Point Pins are precision machined from Brass Copper Alloy can be individually packaged in tape and reel pockets to facilitate automated insertion. To further reduce processing costs when used on surface mount PC boards, Test Pins with unique solder
- Contact / Pin Type: Solder Tail Pins
- Contact Plating: Gold Plating, Other
- Mounting: SMT
- Product Type: IC Headers
-
Supplier: Central Components Mfg.
Description: Features Conforms to EIA and JEDEC specifications Lowest profile available Windows allow for inspection and/or repair of solder joints Integral polarization/alignme nt pegs available Can be reflow soldered by all conventional processes Automatic insertion machine compatible Tape
- Contact Plating: Copper Plating, Other
- Contact Resistance: 10 milliohms
- Current Rating: 1 amps
- Dielectric Withstanding Voltage: 0.6000 kilovolts
-
Supplier: Interplex Etch Logic, LLC
Description: machines Tape and reel or tray packaging Lead-times and delivery are all part specific. However, the company's processes allows for standard lead-times for samples to be 1-2 weeks after receipt of final part data. In many cases, Interplex Proto-Stamp can provide samples
- Capabilities: Chemical Milling, Die Cutting, Electronic Manufacturing, Electrical and Electromechanical Assembly, Laser Processing, Machining, Molding, Mold Making, Sheet Metal Fabrication, Stamping, Tool and Die Manufacturing, Welding and Fabrication
- Industry Served: Aerospace / Avionics, Automotive, Electronics / Semiconductors, Industrial / Commercial, Material Handling, Medical / Health Care, Military / Defense, Pharmaceutical / Biotech, Telecommunications
- Location: North America, United States Only, South / Central America Only, Europe Only, South Asia Only, Near East Only, East Asia / Pacific Only
- Services: Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Certification, Design / Development, Reverse Engineering
-
Supplier: Infineon Technologies AG
Description: Higher reliability due to monolithically integrated IGBT & diode due to less thermal cycling during switching Potential Applications Washing machines Aircon compressors
- Package Type: TO-251 / TO-252, Other
- Packing Method: Tape Reel, Other
- Switching Speed: 4 to 30 kHz
- VCE(on): 600 volts
-
Supplier: Infineon Technologies AG
Description: EMI behavior Up to 60% space saving on the PCB Higher reliability due to monolithically integrated IGBT & diode due to less thermal cycling during switching Potential Applications Washing machines General purpose inverters Aircon compressors Hard switching topologies up
- Package Type: TO-251 / TO-252, Other
- Packing Method: Tape Reel, Other
- Switching Speed: 4 to 30 kHz
- VCE(on): 600 volts
-
Supplier: Infineon Technologies AG
Description: EMI behavior Up to 60% space saving on the PCB Higher reliability due to monolithically integrated IGBT & diode due to less thermal cycling during switching Potential Applications Washing machines General purpose inverters Aircon compressors Hard switching topologies up
- Package Type: TO-251 / TO-252, Other
- Packing Method: Tape Reel, Other
- Switching Speed: 4 to 30 kHz
- VCE(on): 600 volts
-
Supplier: Infineon Technologies AG
Description: EMI behavior Up to 60% space saving on the PCB Higher reliability due to monolithically integrated IGBT & diode due to less thermal cycling during switching Potential Applications Washing machines General purpose inverters Aircon compressors Hard switching topologies up
- Package Type: TO-251 / TO-252, Other
- Packing Method: Tape Reel, Other
- Switching Speed: 4 to 30 kHz
- VCE(on): 600 volts
-
Supplier: Merit Sensor Systems
Description: you want a partner with a proven product and relevant experience, contact us today! Features Pressure -30 to 300 mmHg Temperature 15 to 40 °C Configuration Gage Media Air, gas, and liquid Shipping 120-unit ceramic substrates/snapstrat es or tape and reel Flexibility
- Impedance: 1.2 to 3 kohms
- Operating Temperature: 15 to 40 C
- Package Type / Mounting: Surface Mount (SMD)
- RoHS Compliant: Yes
-
Supplier: Merit Sensor Systems
Description: you want a partner with a proven product and relevant experience, contact us today! Features Pressure -30 to 300 mmHg Temperature 15 to 40 °C Configuration Gage Media Air, gas, and liquid Shipping 120-unit ceramic substrates/snapstrat es or tape and reel Flexibility
- Device Category: Sensor
- Media: Liquid, Gas
- Operating Temperature: 59 to 104 F
- Pressure Reading: Absolute, Gauge
-
Supplier: E+E Elektronik
Description: is appropriate for SMD assembling. The design and the choice of materials leads to excellent linearity, high sensitivity and reproducible temperature dependence, which facilitate considerably the design in. HC103M2 is supplied on tape and reel appropriate for standard SMD
- Form Factor: Sensor / Probe
- Operating Temperature: -112 to 140 F
- Relative Humidity Accuracy: 2 %
- Relative Humidity Range: 0.0 to 100 %
-
Supplier: Malish Plastics
Description: Capabilities and Expertise Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise Heavy wall rigid pipe in diameters to 12”—when roundness, concentricity, straightness, or I.D. are critical. Simple
- Location: North America, United States Only, Northeast US Only, Midwest US Only
- Materials: Plastics / Polymers
- Processes: Co-Extrusion, Dual / Multi-durometer Extrusion, Hot Extrusion
- Secondary Operations: Cutting, Drilling/Punching, Machining, Printing / Labeling, Tape/Adhesive Application, Welding
-
Supplier: ROHM Semiconductor GmbH
Description: further low and Receiver of 4 bits operate to 250MHz. It can be used for a variety of purposes, home appliances such as LCD-TV, business machines such as decoders, instruments, and medical equipment.
- IC Package Type: SSOP, Other
- Operating Temperature: -40 to 85 C
- Packing Method: Tape Reel
- Screening Level: Commercial
-
Supplier: Interplex Etch Logic, LLC
Description: art CNC machines Tape and reel or tray packaging Lead-times and delivery are all part specific. However, the company's processes allows for standard lead-times for samples to be 1-2 weeks after receipt of final part data. In many cases, Interplex Proto-Stamp can provide
- Capabilities: Stereolithography (SLA), Rapid Injection Molding, Rapid Metal Casting
- Location: North America, United States Only, Europe Only, South Asia Only, Near East Only, East Asia / Pacific Only
- Services: Design Assistance, Solid Modeling or CAD Services, Appearance Model, Design Verification Model, Functional Prototype, Low Volume Production
-
Supplier: Palomar Technologies, Inc
Description: , tape and reel, and JEDEC tray feeders. As part of the 3880’s continuous improvement program, the integrated Z-theta bidirectional bond head is designed with voice coil technology to enable: Thin die handling and wider force ranges Improved force linearity
-
Supplier: Fuji America Corporation
Description: . Setting replenishment parts This feeder resupplies parts without performing splicing. Simply insert the tip of the carrier tape from the replenishment reel into the feeder and set the reel in the holder to complete resupplying. When parts in the carrier tape
-
Supplier: RS Components, Ltd.
Description: CW Series Aluminium Electrolytic Capacitors. Chip type with load life of 7000 hours at +105°C. Low impedance temperature range up to +105°C. Applicable to automatic mounting machine fed with carrier tape Capacitance = 22µF Technology = Electrolytic Voltage = 35V dc
- Capacitance Range: 22 microF
- Electrolytic Capacitors: Aluminum Oxide, Other
- Operating Temperature: -25 to 105 C
-
Supplier: RS Components, Ltd.
Description: CW Series Aluminium Electrolytic Capacitors. Chip type with load life of 7000 hours at +105°C. Low impedance temperature range up to +105°C. Applicable to automatic mounting machine fed with carrier tape Capacitance = 10µF Technology = Electrolytic Voltage = 35V dc
- Capacitance Range: 10 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: RS Components, Ltd.
Description: CW Series Aluminium Electrolytic Capacitors. Chip type with load life of 7000 hours at +105°C. Low impedance temperature range up to +105°C. Applicable to automatic mounting machine fed with carrier tape Capacitance = 330µF Technology = Electrolytic Voltage = 16V dc
- Capacitance Range: 330 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: RS Components, Ltd.
Description: CW Series Aluminium Electrolytic Capacitors. Chip type with load life of 7000 hours at +105°C. Low impedance temperature range up to +105°C. Applicable to automatic mounting machine fed with carrier tape Capacitance = 100µF Technology = Electrolytic Voltage = 16V dc
- Capacitance Range: 100 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: nozzles which can be obtained from most pick and place machine suppliers. In addition to standard alloys, washers are also available in low temperature alloys. Product Features Integrated flux for paste-free soldering Fit the most common connector pin sizes Packaged in tape and
-
Supplier: Littelfuse, Inc.
Description: reel Lead orientation in tape: cathode lead to sprocket holes These components are Pb-free and are RoHS compliant Applications SMF4L-T1G low leakage Series is ideal for the protection of I/O interfaces, Vcc buses and other vulnerable circuit used in cellular phones, portable
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- IR: 1.00E-4 mA
Find Suppliers by Category Top
Featured Products Top
-
ALPHA® Exactalloy® Preforms in tape and reel packaging are used with solder paste to selectively increase solder volume using standard pick and place equipment. The preform is placed directly into the solder paste prior to assembly reflow. Alpha (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
ECN-15-01R Cable reel is cable reel device , which provides power supply for large mobile equipment, to control power and signal. It is widely used in port gantry crane, container crane (read more)
Browse Cable Reels Datasheets for CENO Electronics Technology Co., Ltd. -
reflow solder process. Alleviates concerns about potential damage to P.C. Boards due to improper secondary operations. Fasteners provided on tape and reel compatible with existing SMT automated installation equipment. Benefits include reduced scrap, reduced handling and reduced risk of board damage. (read more)
Browse Rivets Datasheets for PennEngineering® -
It mounts on P.C. boards in the same manner and at the same time as other surface mount components prior to the automated reflow solder process. This alleviates concerns about potential damage to P.C. boards due to improper secondary installation operations. These fasteners are provided on tape (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
Water Jets vs. Cable Machines: What’s the difference? Question: We use cable drain cleaners at our facility, but my young guys keep telling me I should switch to high-pressure water jets to do the same job. Are they right? (read more)
Browse Drain Cleaning Machines Datasheets for General Pipe Cleaners -
JM-2900 Jet-Set® Gas Jet - Big Machine Features at a Bargain Price. General Pipe Cleaners' JM-2900 Jet-Set® Gas Powered Water Jet is an economical alternative to high pressure gas water jets. It’s lighter (read more)
Browse Hydroblasters and Water Blasters Datasheets for General Pipe Cleaners -
versions are ideal for currents up to 1.4 A and voltages up to 500 VAC. The FP 0.8 and FP 1.27 parts are packaged on tape-and-reel to ensure easy integration into automated assembly processes. The FINEPITCH product range is RoHS and RoHS II compliant and has approval in (read more)
Browse Power Connectors Datasheets for DigiKey -
Overmoldable, no masking required Available on bulk length reels, continuous lengths Wire and Cable 101 From FAQ's & specifications to relevant and timely industry specific (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
. The RTS is available with or without added shunt functionality in the same package dimensions as the version without shunt. It meets the high reliability requirements of AEC-Q200 and MIL-STD. Packaging is 100 pieces or 750 pieces in blister tape and 33 cm reel. Pricing starts at $2.33 each (read more)
Browse Fuses Datasheets for SCHURTER Inc -
-UDFN Exposed Pad Packing Method: Tape Reel: Tape & Reel (TR) Input Voltage: 1.6 to 5.5 volts Operating Temperature: -40 to 85 C (-40 to 185 F) (read more)
Browse Magnetic Sensor Chips Datasheets for Shenzhen Shengyu Electronics Technology Limited
More Information Top
-
http://prijipati.library.usyd.edu.au/bitstream/2123/9791/1/hopkins_mp_thesis.pdf
audible sounds located in the buccal space of the mouth onto reel to reel tape machine .23 These .
-
Lighting&Sound America Volume 11 Issue 10 October 2014
… from the ‘70s) and Comp 260 (compressor/limiter modeled after a popular solid-state device from the ‘70s), Open Deck, which models the circuitry, along with the characteristics of the tape, of some well-known open- reel tape machines , and EQ 601, which …
-
Productive Remembering and Social Agency
My uncle bought a reel-to- reel tape machine in the 1960s to practice reading aloud in order to leach the French accent out of his spoken English.
-
Federal Register > Tuesday, May 20, 1997 > [62 FR 27662] Public Telecommunications Facilities Program (PTFP)
Paul and KSJN-FM, operating on 99.5 MHZ in Minneapolis, by replacing one audio console, 9 Studer B67 reel-to- reel tape machines , cart machines and one transmitter for KCCM-FM in Fargo/Moorhead.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50110/463455170-MIT.pdf?sequence=2
And open reel tape machines with those great big reels going around.
-
http://prijipati.library.usyd.edu.au/bitstream/2123/5461/1/zavada-2009-thesis.pdf
The sounds were then manipulated with the following methods: use of several reel-to- reel tape machines at different recording and playback speeds (constant), gradual speeding or slowing down of the playback reels, reverse playback of the tapes.
-
Sounds of history [engineering hidden]
Reel-to- reel tape machines , first known as magnetophons, offered the first widely-available magnetic tape format in the early 1930s. the second World War pushed high-fidelity tape format to prominence, and Hitler made recordings onto steel tape to give the …
-
Computerized Techniques for Complete Television Station Automation
There is a separate fader for net- work level, the third fader is for cart and reel tape machines , and the last two faders provide for four selectable microphone inputs from the studios or an- nounce booths.
-
S15 - S15 Manufacturers, Suppliers
[ Related Keywords : rolling machine, tape reeling machine , webbing rolling machine, ribbon rolling machine ] .
-
Development of reel-to-reel microchip mounting system for fabrication of meter-long LED lighting tapes
It should be noted that these reel-to- reel tape winding machine compensation lengths depend on the accuracy of the encoder and the visible area of the camera.