Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Specifications Body material:Nickel-plat ed brass probe, Or Brass Probepolypropylene end cap and epoxy resin potting. Body sealing:To IP65Max ambient temp, probe tip:70°C158°FMax ambient temp, body:60°C140°FMin operating temp:-10°C14°F
-
Supplier: Dynisco
Description: Platinum RTD melt temperature sensor immersed in molten stream for accurate test temperature measurement Description Experience the benefits of online rheology measurement. Specifically designed for the thermoplastics resin industry, the ViscoSensor provides
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, In-Line / In-Tank (Process / Continuous), Measures Temperature
- Dynamic Viscosity Range: 10000 to 1.00E8 cps
- Industry / Application: Plastics / Polymers
- Shear Rate Range: 0.1000 to 4000 sec -1
-
Supplier: Greene, Tweed & Co.
Description: stability. PEEK plastic is tough, strong, and rigid, with superior creep resistance, and is excellent for applications where thermal, chemical, and combustion properties are critical to performance. PEEK polymer retains stiffness and strength for use in harsh high-pressure, high-temperature
- Chemical / Polymer System Type: PEEK
- Industry: Aerospace, Electric Power, Semiconductor / IC's
- Material Type / Grade: Thermoplastic
- Use Temperature: -65 to 500 F
-
-
Supplier: Aqua Solutions, Inc.
Description: " (940mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and a purity monitor light. The AQUA SOLUTIONS' Model 2635S1-1/2 is also available in a Dual module version: Model 2536S2-1/2. Ultimately, dual-module systems cost less to operate. This model is
-
Supplier: Aqua Solutions, Inc.
Description: " (940mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and a purity monitor light. The AQUA SOLUTIONS' Model 2635S2 is also available in a Single module version: Model 2635S1. Ultimately, dual-module systems cost less to operate. This model is also
-
Supplier: Aqua Solutions, Inc.
Description: " (940mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and a purity monitor light. The AQUA SOLUTIONS' Model 2635S1 is also available in a Dual module version: Model 2635S2. Ultimately, dual-module systems cost less to operate. This model is also
-
Supplier: Aqua Solutions, Inc.
Description: " (508mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and a purity monitor light. The AQUA SOLUTIONS' Model 2618S1 is also available in a Dual module version: Model 2618S2. Ultimately, dual-module systems cost less to operate. This model is also
-
Supplier: Mitsui Chemicals America, Inc.
Description: PLAPACS is a pre-molded air cavity plastic package for CCD/CMOS image sensors and for IR, pressure and fingerprint sensors. The company delivers high performance image sensors dedicated to the most demanding applications in terms of resolution, dynamic range, speed and
-
Supplier: BinMaster, Inc.
Description: cooperatives, or any business storing dry bulk solids! Use this pressure switch in many materials: Corn, soybean, wheat, barley, or milo Dry fertilizer and granular ag chemicals Plastic and rubber beads or resin pellets, regrind Wood pellets
- Device Classification: Sensor System
- Level Measurement Type: Point Level / Multi-Point Levels
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Techsil Limited
Description: system is a low-pressure molding process that uses thermoplastic molding resin to achieve high quality sealing and protection of components, faster than 2 component potting resins and far lower capital cost than injection molding. Positioned between casting and injection molding
-
Supplier: Techsil Limited
Description: system is a low-pressure molding process that uses thermoplastic molding resin to achieve high quality sealing and protection of components, faster than 2 component potting resins and far lower capital cost than injection molding. Positioned between casting and injection molding
-
Supplier: Techsil Limited
Description: system is a low-pressure molding process that uses thermoplastic molding resin to achieve high quality sealing and protection of components, faster than 2 component potting resins and far lower capital cost than injection molding. Positioned between casting and injection molding
-
Supplier: Hangzhou X-mag Inc.
Description: , consistent magnetic properties, low manufacturing costs, and excellent surface quality. Bonded magnet applications are primarily motors and sensors used in many of products such as computer and office equipment, consumer electronics (e.g., personal video recorders and mp3 music players
- Coating: Yes
- Coercive Force, Hc: 2000 to 6000 Oersted
- Geometry: Block / Bar, Rod, Round / Ring / Disc, Arc Segment, Other
- Intrinsic Coercive Force, Hci: 2600 to 16000 Oersted
-
Supplier: SWAN Analytical USA, INC.
Description: Triple channel conductivity monitor for specific (total), acid (cation) and degassed conductivity. Features Includes easy to swap cation column with rinsed nuclear grade resin. Calculation of the pH value and alkalizing reagent concentration in power plants by
- Display Type: Digital Display
- Electrical Output: Analog Current Output
- Mounting / Environment: Panel
- Operating Temperature: Up to 122 F
-
Supplier: Mettler-Toledo GmbH
Description: UniCond Sensor with ISM Transmitter Type Multi-Parameter M800 with ISM Sample flow rate 150-350 mL/min Sample temperature 20-60 °C (68-140 °F)1 Sample pressure 0.3-4 bar (5-58 psig) Cation resin 600 cm3 Ambient operating temperature 5-50 °C (41-122 °F)
- Built-in Temperature Sensor: Yes
- Conductivity Range: 0.0200 to 5000 MicroSiemens/cm
- Electrode Accuracy: 3 (+/- % FS)
- Mounting Options: In-Line (Insertion)
-
Supplier: Air Power Products Limited
Description: APPL Dew Point monitors may be used to continuously monitor the dew point in compressed air systems, or in low pressure air systems such as those used in the drying of plastic resins or other moisture sensitive products. For compressed air systems, the monitors are available in two dew
-
Supplier: Air Power Products Limited
Description: APPL Dew Point monitors may be used to continuously monitor the dew point in compressed air systems, or in low pressure air systems such as those used in the drying of plastic resins or other moisture sensitive products. For compressed air systems, the monitors are available in two dew
-
Supplier: Sierra Instruments, Inc.
Description: pressure or temperature compensation, Sierra’s highly repeatable and stable sensor technology offers an accurate solution for chlorine flow measurement at an economical price. Sierra’s Smart Interface™ software guides you through a procedure to fully validate instrument performance
- Gas Volumetric Flow Rate: 20 to 1597 SCFM
- Computer Controllable: Yes
- Display: Digital Display
- Electrical Output: Analog Current, Analog Voltage, Switch
-
Supplier: Campbell Scientific, Inc.
Description: 20-mA signal (e.g., flow meter), or initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions. PVS4150C Benefits Very easy to
- Battery Powered: Yes
- Controller Functionality: Yes
- Display Type: Digital Display
- Mounting / Environment: Portable
-
Supplier: Tripp Lite by Eaton
Description: Reliable PerformanceWith a 100-percent duty cycle, the SRCOOL12K can run continuously without costly downtime. It uses copper tubing that is stronger than the aluminum tubing used in most consumer cooling units. The copper allows higher pressures and a better weld joint to stand up to the
- Cooling Capacity: 11941 BTU/hr
- Frequency: 60 Hz
- Operating Voltage: 115 VAC
-
Supplier: RS Components, Ltd.
Description: This range of IFM electronic pressure sensors are suitable for the detection of relative pressure liquids and gases of the fluid group 2 (according to Article 9 of the Pressure Equipment Directive). The sensors are available with different pressure ratings
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Voltage, Other
- Media: Gas, Other
-
Supplier: RS Components, Ltd.
Description: Schneider Electric XMLB pressure switches for control circuits are used to control the pressure of hydraulic oils, fresh water, sea water, air, steam, corrosive fluids, or viscous products. The XMLB pressure and vacuum switches have an adjustable differential and are for
- Accuracy: 2 ±% FS
- Device Category: Sensor
- Electrical Output: Switch / Alarm, Other
- Media: Other
-
Supplier: RS Components, Ltd.
Description: ifm electronic PN 3xxx series pressure sensors offers a flexible design that allows the sensor to rotate in any direction once fitted. With a switched NC/NO output and a scalable analogue output. The PN pressure sensors continuously evaluate and show system
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Voltage, Analog Current, Switch / Alarm, Other
- Media: Other
-
Supplier: RS Components, Ltd.
Description: Designed for use with aggressive medias found in industrial applications such as Petrochemical, Sewage and Gas pipeline. Wetted 17-4 PH stainless steel. IP65. 0.25% FS accuracy. -40 to +100°C range. 100 million cycle fatigue life. 2 c FS proof pressure, 5 x burst. Mating connector supplied
- Accuracy: 0.2500 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Current, Other
- Media: Gas, Other
-
Supplier: Rotork plc
Description: ExCos analogue sensors and ExBin binary switches are designed for direct use in hazardous locations. No additional modules in the panel required. No intrinsically safe wiring required. All parameters adjustable on site without additional tools or measuring devices. Sensors and switches
- Device Category: Sensor
- Media: Gas
- Operating Temperature: -4 to 122 F
- Pressure Reading: Gauge
-
Supplier: Dytran by HBK
Description: The Dytran series 2301 is a miniature, ultra high frequency probe style IEPE pressure sensor, offered with a range from 250 to 15,000 psi. Design of the Dytran series 2301 incorporates a stable quartz sensing element operating in compression mode, packaged in a lightweight titanium
- Accuracy: 1 ±% FS
- Device Category: Sensor, Transducer
- Electrical Output: Analog Voltage
- Features: Other
-
Supplier: HydraCheck Inc.
Description: lightweight design LED indicators aid in identifying sensor status * Not continuous use Features: Available in a variety of pressure ranges from -14.5 psi to 8700 psi. User-definable measurement units (psi/bar) for convenient and familiar data
- Accuracy: 1.5 ±% FS
- Device Category: Sensor
- Operating Temperature: -4 to 158 F
- Pressure Reading: Sealed
-
Supplier: Sensata Technologies
Description: Compact Package Amplified Temperature Compensated Digital Output No Position Sensitivity above 0-2"H2O EMI/RFI and ESD Protected Superior Output Signal Stability Printed Circuit Board through Hole Mounting
- Accuracy: 0.2500 ±% FS
- Device Category: Sensor
- Electrical Output: Special Digital (TTL)
- Media: Gas
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol All Sensors Corporation Category: Sensors, Transducers Pressure Sensors, Transducers Series: DLHR Package: Bulk Product Status: Active Applications: Board Mount Pressure Type: Differential Operating
- Device Category: Sensor
- Electrical Output: Other
- Pressure Reading: Differential
- Working Pressure Range: 0.1800 psi
-
Supplier: DeZURIK, Inc.
Description: Red Valve Series 40W Pressure Sensors are the industry standards for protecting instrumentation and assuring accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: TE Connectivity
Description: : 3X Other Non-Linearity (PCT) : ± .2 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process
- Device Category: Sensor
- Operating Temperature: -40 to 257 F
- Pressure Reading: Absolute
- Working Pressure Range: 100 psi
-
Supplier: Heilind Electronics, Inc.
Description: DIFF, 2 PORTS SAME,+/- 10N PRESSURE SENSOR
- Device Category: Sensor
- Pressure Reading: Differential
-
Supplier: Servoflo Corporation
Description: AMS5915 pressure sensors are a series of high-precision OEM sensors with a digital I2C interface. They combine a micromachined, high quality piezoresistive measuring cell with modern, digital signal conditioning mixed signal CMOS-ASIC on a ceramic substrate. AMS5915 is
- Device Category: Sensor
- Features: Temperature Compensation
- Pressure Reading: Absolute, Differential, Gauge
- Sensor Technology: Semiconductor Piezoresistive
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI provides pressure switches that include a hermetically sealed sensing element and integral or remote electronics that provide indication of pressure above or below a predetermined threshold at the sensing location. The pressure element is directly installed into pipes,
- Accuracy: 1 ±% FS
- Device Category: Sensor
- Electrical Output: Switch / Alarm
- Media: Liquid, Gas
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Device Category: Sensor
- Display: Digital, Other
- Electrical Output: Analog Current, Switch / Alarm
- Media: Gas
Find Suppliers by Category Top
Featured Products Top
-
PT100 Temperature Sensor * Standard: DIN IEC 751 class B or class A * Calibration: 100 @ 0°C * Insulation material: Glass Fiber / Epoxy Resin Temperature Class F * Dimensions: According to Customer requirements * Conection: 2 / 3 or 4 Conductor per (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
Sensor Parts Automotive Precision Machining Precision machining provides parts that require close tolerances along with an excellent surface finish. We can custom manufacture parts such as: Fuel High-Pressure Connectors Fuel Injector (read more)
Browse Metal Casting Services Datasheets for Impro Industries USA, Inc. -
Casting & Potting Materials ELANTAS PDG, Inc. offers a wide range of high performance casting resins and potting resins. Our 2-component casting and potting materials (read more)
Browse Casting Resins Datasheets for ELANTAS PDG, Inc. -
, steering wheel touch buttons or sunroof control switches) Membrane switches Sensors (e.g., distance, parking, pressure or seats) Typical product characteristics of our inks: High conductive Flexible Thermoformable (read more)
Browse Industrial Inks Datasheets for ELANTAS PDG, Inc. -
received the following approvals: FM, CSA, CE, ATEX No Condensation Yields True Sample Industrial processes contain compounds that condense and contaminate a sensor. With condensation comes clogging, fouling, and poisoning, which restricts the sample flow to the (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp.
Conduct Research Top
-
Marketplace
New Rupture Disk Operates at Lower Pressures Continental Disc's SANITRX LP Rupture Disc, designed for the sanitary processing industries, offers the same features as the original SANITRX but operates at much lower pressures. Offering millisecond response time, the SANITRX LP is a scored, reverse
More Information Top
-
Plastics patents: Molding and extrusion
U.S. Patent 4,426,341; a transfer molding ma- chine has a resin pressure sensor .
-
[Presentation of a prototype dynamic palatography for measuring the downforce of the tongue on the palate in the swallowing time].
We developed a prototype made up of an artificial palate in rigid resin including of pressure sensors and we report the feasibility of a study on healthy subjects.
-
Use of a simple, inexpensive pressure sensor to measure hydrostatic resin pressure during processing of composite laminates
This cycle was used in order to facilitatecomparison of the results to that of previous resin pressure experi- ments using flat sensors (12).
-
Online monitoring and analysis of resin pressure inside composite laminate during zero‐bleeding autoclave process
Conse- quently, the influence of its volume expansion on the resin pressure obtained by the sensor should be ignored.
-
Numerical and Experimental Study of the Bleeder Flow in Autoclave Process
Lynch, K., Hubert, P., Poursartip, A.: Use of a simple, inexpensive pressure sensor to measure hydrostatic resin pressure during processing of composite laminates.
-
Resin flow monitoring in vacuum-assisted resin transfer molding using optical fiber distributed sensor
During VaRTM, the embedded FBG could measure how the preform affected the sensor with vacuum pressure and resin was flowed into the preform.
-
2009 ASAIO‐IFAO Abstracts
Fig. 1 shows a prototype apical drainage cannula tip made of acrylic resin with a micro- pressure sensor .
-
Simulation of compression resin transfer molding to manufacture thin composite shells
Additionally, the resin pressure was measured by six sensors .
-
On statistics of permeability in constant injection pressure conditions at different fibre volume fractions
In these experiments, it was considered that resin reached each sensor when the pressure is equal or higher than 500 Pa.
-
Relation between inner voids of plastic IC packages and non-Newtonian flow characteristics of resin encapsulant
A pressure sensor was installed where the resin encapsulant was transferred into the molding die for flat IC packages in order to record the transfer prossures.