-
Supplier: SAE International
Description: This SAE Standard covers the dimensioning technique, tolerances, and methods of measurement of V-ribbed belts and mating pulleys for use on automotive accessory drives.
-
Supplier: SAE International
Description: This standard covers dimensions, tolerances, and methods of measurement of V-ribbed belts and pulleys for use on automotive 2x drives.
-
Supplier: SAE International
Description: This standard covers dimensions, tolerances, and methods of measurement of V-Ribbed belts and pulleys for use on automotive 2x drives.
-
-
Description: Defines terms relating to V-belt drives, V-belts and V-grooved pulleys, V-ribbed belt drives, V-ribbed belts and V-ribbed pulleys, as well as the corresponding symbols. Replaces the first edition, which has been technically revised.
-
Supplier: SKF/North America
Description: Ribbed Belts A well designed belt drive will transmit power for many years with minimal maintenance. Although they have been around for a long time, belts are still a very efficient and cost-effective method for transmitting power from one component to another. SKF offers a
- Bands / Ribs: Multiple
- Belt Length: 21.3 to 97.6 inch
- Belt Material: Rubber
- Number of Bands / Ribs (Multiple): 4 to 20
-
Description: Belt drives -- Pulleys and V-ribbed belts for the automotive industry -- PK profile: Dimensions
-
Supplier: SKF/Global
Description: Ribbed Belts A well designed belt drive will transmit power for many years with minimal maintenance. Although they have been around for a long time, belts are still a very efficient and cost-effective method for transmitting power from one component to another. SKF offers a
- Bands / Ribs: Multiple
- Belt Length: 21.3 to 97.6 inch
- Belt Material: Rubber
- Number of Bands / Ribs (Multiple): 4 to 20
-
Supplier: ContiTech Roulunds Rubber A/S
Description: air conditioning compressor and the power steering pump. The tension of the V-ribbed belt is adjusted for the respective strains by means of a mechanical or hydraulic belt tensioning system. Idler pulleys are used to route the belt around the various accessories. Used as damper idlers,
- Bands / Ribs: Multiple
- Belt Length: 21.18 to 116 inch
- Belt Material: Rubber
- Reinforced Belt: Yes
-
Description: Belt drives -- Pulleys and V-ribbed belts for industrial applications -- PH, PJ, PK, PL and PM profiles: dimensions
-
Supplier: ContiTech AG
Description: V-ribbed belt for high gear rations, high belt speeds, small pulley diameters and back-tension rollers in accordance with DIN 7867. Properties: temperature range from –30°C to +80°C enhanced running smoothness suited for counterbending
- Bands / Ribs: Multiple
- Belt Length: 356 to 16764 inch
- Belt Material: Rubber
- Reinforced Belt: Yes
-
Supplier: CSA Group
Description: ISO 1081:2013 specifies the terms and definitions, in English and French, relating to V-belt drives, V-belts, hexagonal belts, joined V-belts and the corresponding V-grooved pulleys, V-ribbed belt drives, V-ribbed belts and V-ribbed pulleys, as well as the
-
Description: Refers to a dynamic test method for the quality control of V-ribbed belts which are used predominantly in the automotive industry. The dimensional characteristics of the belts and of corresponding pulleys are the subject of ISO 9981.
-
Supplier: Fenner Drives
Description: Insertion molded bearing.
- Belt Width: 0.1562 inch
- Bore Diameter: 0.6693 inch
- Grooves: Single
- Other: Unlisted Belt Section
-
Supplier: Fenner Drives
Description: Designed with a unique 30° "lead-in" to ensure proper cable support.
- Belt Width: 0.1875 inch
- Bore Diameter: 0.6693 inch
- Grooves: Single
- Other: Unlisted Belt Section
-
Standards and Technical Documents - Performance Testing of PK Section V-Ribbed Belts -- J2432_200001Supplier: SAE International
Description: The following information covers accessory drive belt testing methods and includes test configurations, pulley diameters, power loads, and guidance for interpreting test data. This information has been prepared from existing literature, including standards and data supplied by producers and
-
Supplier: CSA Group
Description: Cancels and replaces the first edition (1980). Specifies generally acceptable formulae for power ratings, together with appropriate correction terms and factors used in the design of industrial V-belt and V-ribbed belt drives with two pulleys.
-
Supplier: PIX Transmissions Limited
Description: C & SPC section pulleys 3V section pulleys 5V section pulleys 8V section pulleys Taper bush Metric bores, keyways and screws PIX-PowerWare® Ribbed / Poly-V Pulleys FEATURES: • Energy saving drive • Suitable for
- Bore Diameter: 1.1 to 5.91 inch
- English Section: O / 3L / Z, A / 4L, B / 5L, 3V, 5V, 8V
- Grooves: Single, Multiple
- Metric Section: SPA, SPB, SPC, SPZ
-
Supplier: CSA Group
Description: The principle of the method specified is calculation of the pitch diameter of the belt operating in the pulley on a test fixture by measuring the rotational frequency of the pulley and either the belt velocity over a straight span or the centre distance between the pulleys and
-
Supplier: Bando American, Inc.
Description: Ideally suited for short center distances and small diameter pulleys, BanFlex ® Combos' banded construction minimizes or eliminates the turnover problem normally associated with small cross section belts. The ribbed construction provides superior flexibility while maintaining lateral
- Bands / Ribs: Multiple
- Belt Length: 11.02 to 88.19 inch
- Metric Section: 5mm
-
Supplier: Accuris
Description: V-RIBBED BELTS AND PULLEYS
-
Supplier: Bando American, Inc.
Description: cords are positioned with exact spacing to insure tensile strength and dimensional stability in high speed shock load applications. Cogged design provides maximum flexibility without sacrificing either strength or performance. Double cog construction allows you to scale down pulley size
- Belt Length: 8.1 to 21.3 inch
-
Supplier: Fenner Drives
Description: Insertion molded bearing.
- Belt Width: 1.5 inch
- Bore Diameter: 0.6693 inch
- Grooves: Single
- Other: Unlisted Belt Section
-
Supplier: Fenner Drives
Description: Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings
- Belt Width: 1.25 inch
- Bore Diameter: 0.6693 inch
- Grooves: Single
- Other: Unlisted Belt Section
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
- Bore Diameter: Up to 5.5 inch
- English Section: 8V
- Grooves: Multiple
- Number of Grooves (Multiple): 10
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
- Bore Diameter: Up to 2.5 inch
- English Section: C
- Grooves: Multiple
- Number of Grooves (Multiple): 4
-
Supplier: Bando American, Inc.
Description: cut BANPRENE ® impreg- nated fabric provides lateral stability while permitting axial flexibility for operating around small pulley diameters. High density polyester tension members treated for fatigue and elon- gation resistance minimize maintenance costs. BANPRENE
- Features: Cogged
- Metric Section: SPA, SPB, SPC, SPZ
-
Supplier: SKF/North America
Description: Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications). Standards ISO 4184
- Bands / Ribs: Single
- Belt Length: 25.35 to 93.35 inch
- Belt Material: Rubber
- English Section: B / 5L
-
Supplier: SKF/North America
Description: Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).
- Belt Length: 42.01 to 418 inch
- Belt Material: Rubber
- English Section: C
- Reinforced Belt: Yes
-
Supplier: SKF/North America
Description: Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).
- Belt Length: 86 to 224 inch
- Belt Material: Rubber
- Features: Double-Sided
- Reinforced Belt: Yes
-
Supplier: W.M. Berg
Description: pulley diameters and compensates for misalignment of pulleys by permitting an angle (7° maximum misalignment). The design also allows for the belt to be spliced to any length, thus allowing belts to be replacing quickly. Series: 2V, 3V, 4V, 5V Ultimate Tensile Strength: 50 – 350 lbs
- Belt Length: 7.5 inch
- Belt Width: 0.2520 inch
- Other: Unlisted Belt Section
-
Supplier: W.M. Berg
Description: pulley diameters and compensates for misalignment of pulleys by permitting an angle (7° maximum misalignment). The design also allows for the belt to be spliced to any length, thus allowing belts to be replacing quickly. Series: 2V, 3V, 4V, 5V Ultimate Tensile Strength: 50 – 350 lbs
- Belt Length: 41.73 inch
- Belt Width: 0.1969 inch
- Other: Unlisted Belt Section
-
Supplier: Accuris
Description: German Language - V-RIBBED BELTS AND CORRESPONDING PULLEYS
-
Supplier: Accuris
Description: DIMENSION OF V-RIBBED PULLEY GROOVES FOR AUTOMOTIVE ENGINES
-
Supplier: Accuris
Description: AUTOMOTIVE PARTS - V-RIBBED PULLEY GROOVES AND BELTS - DIMENSIONS
-
Supplier: Navyug (India) Limited
Description: Trapezoid faced ribs on a fibre reinforced rubber matrix of base gives high power transmission, good wear resistance and quiet. Less vibrations, absorb shicks. Low stretch, excellent bahaviour under tension. Extremely flexible, capable to work on small pulley diameters and serpentine drives.
- Belt Length: 23.62 to 102 inch
- Belt Material: Rubber
- Belt Width: 0.1142 to 0.5236 inch
- Other: Unlisted Belt Section
-
Supplier: ContiTech AG
Description: Raw-edge banded V-belt with reinforced polyester tensile member for high power transmission. Properties: temperature range from –30°C to +90°C with teeth suitable on small pulleys too higher power transmission enhanced
- Bands / Ribs: Multiple
- Belt Material: Rubber
- Features: Cogged
- Reinforced Belt: Yes
-
Supplier: RS Components, Ltd.
Description: Pulley Diameter = 63mm Series = CONTI FO-Z Material = Rubber Minimum Operating Temperature = -30°C Maximum Operating Temperature = +90°C
- Belt Length: 36.69 inch
- Belt Material: Rubber
- Belt Width: 0.5118 inch
- Metric Section: SPA
-
Supplier: RS Components, Ltd.
Description: Pulley Diameter = 63mm Series = CONTI FO-Z Material = Rubber Minimum Operating Temperature = -30°C Maximum Operating Temperature = +90°C
- Belt Length: 35.43 inch
- Belt Material: Rubber
- Belt Width: 0.5118 inch
- Metric Section: SPA
-
Supplier: RS Components, Ltd.
Description: Pulley Diameter = 50mm Series = CONTI FO-Z Material = Rubber Minimum Operating Temperature = -30°C Maximum Operating Temperature = +90°C
- Belt Length: 26.38 inch
- Belt Material: Rubber
- Belt Width: 0.3937 inch
- Metric Section: SPZ
-
Supplier: RS Components, Ltd.
Description: Pulley Diameter = 63mm Series = CONTI FO-Z Material = Rubber Minimum Operating Temperature = -30°C Maximum Operating Temperature = +90°C
- Belt Length: 37.4 inch
- Belt Material: Rubber
- Belt Width: 0.5118 inch
- Metric Section: SPA
Find Suppliers by Category Top
More Information Top
-
Simulation of V-Ribbed Belt Tracking
The final step in this process was taking the knowledge learned and incorporating that into a geometrically accurate model of both the ribbed belt and ribbed pulleys .
-
Predictive Poly Rib Belt Tracking
A serpentine drive, as shown in Figure 1, is represented in terms of a series of three pulley subsystems consisting of an upstream ribbed pulley , a flat test pulley, and a downstream ribbed pulley.