Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: DRF Pneumatic Rotary Actuators can be utilized in many industrial, R&D, lab, production and quality inspection applications which require rotary motion. These pneumatic actuators can handle small to medium size payloads with rotation up to 180° and can be mounted and
- Actuator Style: Other
- Maximum Torque: 67.6 In-lbs
- Operating Pressure Range: 40 to 100 psi
- Operating Temperature: -30 to 180 F
-
Supplier: OMEGA Engineering, Inc.
Description: DRG Pneumatic Rotary Actuators can be utilized in many industrial, R&D, lab, and production applications where low precision end stop positioning are acceptable. Typical applications include diverter gates, escapements and ejection stations. These rotary actuators can
- Actuator Style: Other
- Maximum Torque: 33.2 In-lbs
- Operating Pressure Range: 40 to 100 psi
- Operating Temperature: -30 to 180 F
-
Supplier: Norgren LLC
Description: Norgren offers one of the industry’s most comprehensive ranges of pneumatic actuators and air cylinders. With Norgren quality at the heart customers can choose from a wide range of variants for many industrial applications.
- Actuator Style: Rack and Pinion (Single) / Helical, Rack and Pinion (Double & Four Piston) / Helical
- Operating Pressure Range: 150 psi
- Rotation Angle: 45°, 90°, 180°
- Shaft Configuration: Single Shaft, Double Shaft
-
-
Supplier: Lika Electronic
Description: All-in-one rotary actuator Integrated drive and position controller absolute multiturn Closed loop position control 150 and 250W bldc motors, size 70 Real absolute multiturn encoder (4096 x 65536)
- Maximum Torque: 21.24 In-lbs
- Operating Temperature: 32 to 140 F
- Rotation Angle: 360°
- Rotational Output: Shaft
-
Supplier: AMETEK Land
Description: The SPOT Actuator is a motorized unit which is designed for use at the billet reheat furnace exit, die entrance and exit and quench exit on aluminum extrusion presses and is capable of operating in automatic or operator-controlled modes to suit the needs of an individual aluminum plant.
- Operating Temperature: 41 to 140 F
- Rotation Angle: 90°
- Supply Voltage: 18 to 36 volts
-
Supplier: ABB Measurement & Analytics
Description: The control signals provide modulating or on/off control power to position devices through mechanical linkage or by direct coupling. Types UP1 and UP2 actuators include a double-acting rotary vane power unit. Types UP3, UP4, UP5, UP6 and UP7 actuators include a double-acting
- Actuator Style: Rotary Vane (Single)
- Maximum Torque: 5400 In-lbs
- Operating Pressure Range: 40 to 100 psi
- Operating Temperature: 185 F
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric rotary actuators to replace dated, cumbersome pneumatic and hydraulic systems. The RAX all-electric rotary actuator product line is designed for high-temperature, hazardous environments. These all-in-one, self-contained actuators
-
Description: PRO-PRN Rotary Actuators Full range of 9 sizes available Non-lube intermittent use Single or double vanes types PRN High torque versions Suitable for Process, packaging and electronics industry's applications
- Actuator Style: Rotary Vane (Single)
- Adjustable Angle Both Sides: Yes
- Adjustable Angle One Side: Yes
- Operating Pressure Range: 145 psi
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or
- Maximum Torque: 35398 In-lbs
- Operating Temperature: 185 F
- Position Feedback: Yes
- Rotation Angle: 90°, Other
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or
- Maximum Torque: 22124 In-lbs
- Operating Temperature: 185 F
- Position Feedback: Yes
- Rotation Angle: 90°, Other
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or
- Maximum Torque: 4425 In-lbs
- Operating Temperature: 185 F
- Position Feedback: Yes
- Rotation Angle: 90°, Other
-
Supplier: Sensata Technologies
Description: Rotary voice coil actuators (VCA) from BEI Kimco are ideal for high acceleration applications that require angular movement. There are two types of designs available: Cylindrical and arc-segment. Cylindrical models are typically used in long stroke applications, whereas arc-segmented
- Device Type: Rotary Actuator
-
Supplier: Belimo Americas
Description: Rotary Damper Actuator,18 in-lb,Non-Spring Return,24V,On/Off/Fl oating Point
- Maximum Torque: 18 In-lbs
- Rotation Angle: <45, 45°, 90°, 135°, 180°, 225°, 270°
- Shaft or Table Diameter: 0.5000 inch
- Supply Voltage: 24 volts
-
Supplier: Belimo Americas
Description: Rotary Damper Actuator,18 in-lb,Non-Spring Return,24V,Modulatin g
- Maximum Torque: 18 In-lbs
- Rotation Angle: <45, 45°, 90°, 135°, 180°, 225°, 270°
- Shaft or Table Diameter: 0.5000 inch
- Supply Voltage: 24 volts
-
Supplier: Belimo Americas
Description: Rotary Damper Actuator,27 in-lb,Non-Spring Return,24V,On/Off/Fl oating Point
- Maximum Torque: 27 In-lbs
- Rotation Angle: <45, 45°, 90°, 135°, 180°, 225°, 270°, 315°
- Supply Voltage: 24 volts
-
Supplier: Belimo Americas
Description: Rotary Damper Actuator,27 in-lb,Non-Spring Return,100 to 240V,Modulating
- Maximum Torque: 27 In-lbs
- Rotation Angle: <45, 45°, 90°, 135°, 180°, 225°, 270°, 315°
- Supply Voltage: 100 to 240 volts
-
Supplier: IBT Industrial Solutions
Description: for your pneumatics and fluid power needs. Contact IBT Industrial Solutions today to learn more about how our fluid power solutions can increase your company’s efficiency. ACTUATORS NFPA Cylinders ISO Cylinders Compact Actuators Rodless Cylinders Round Cylinders Thrusters Non-Rotating
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Rotary Diaphragm Actuators are designed specifically for smooth, efficient, and accurate throttling control. DeZURIK diaphragm actuators are used on quarter-turn valves including BHP High Performance Butterfly Valves, VPB V-Port Ball Valves, RCV Rotary Control
- Operation: Modulating
- Valve Motion: Rotary Motion Valve
-
Supplier: Hymark/Kentucky Gauge
Description: Integrated positioning unit High performance brushless motor RS232 service interface for easy setup Real absolute multi turn encoder Additional jog +/- buttons for easy calibration
- Maximum Torque: 44.25 In-lbs
- Operating Temperature: 32 to 140 F
- Rotation Angle: 360°
- Rotational Output: Shaft
-
Supplier: Lika Electronic
Description: Integrated positioning unit High performance brushless motor RS232 service interface for easy setup Real absolute multi turn encoder Additional jog +/- buttons for easy calibration
- Maximum Torque: 44.25 In-lbs
- Operating Temperature: 32 to 140 F
- Rotation Angle: 360°
- Rotational Output: Shaft
-
Supplier: R&I Manufacturing Co.
Description: DURA-TAC JG-1000 is an economic rotary actuator with rotary motion achieved by two pistons driving a series of hardened 1/2" diameter steel balls against a dowel pin located in the output flange. This gives a back-lash free, air spring-loaded power train. Air pressure and/or
- Actuator Style: Rack and Pinion (Double & Four Piston) / Helical
- Operating Pressure Range: 80 to 100 psi
- Operating Temperature: -30 to 300 F
- Rotation Angle: 180°
-
Supplier: Festo Corporation
Description: Rotary vane actuator With spigot shaft, hollow flanged shaft, tandem rotary vane and spigot shaft, tandem rotary vane and flanged shaft or heavy-duty bearing (HD)
- Actuator Style: Rotary Vane (Single), Multi-Motion (Linear & Rotary)
- Operating Pressure Range: 58.02 to 116 psi
- Operating Temperature: 32 to 140 F
- Rotation Angle: 180°
-
Supplier: Festo Corporation
Description: Rotary vane actuator With spigot shaft, hollow flanged shaft, tandem rotary vane and spigot shaft, tandem rotary vane and flanged shaft or heavy-duty bearing (HD)
- Actuator Style: Rotary Vane (Single), Multi-Motion (Linear & Rotary)
- Operating Pressure Range: 36.26 to 116 psi
- Operating Temperature: 32 to 140 F
- Rotation Angle: Other
-
Supplier: Festo Corporation
Description: Rotary vane actuator With spigot shaft, hollow flanged shaft, tandem rotary vane and spigot shaft, tandem rotary vane and flanged shaft or heavy-duty bearing (HD)
- Actuator Style: Rotary Vane (Single), Multi-Motion (Linear & Rotary)
- Operating Pressure Range: 21.76 to 145 psi
- Operating Temperature: 14 to 140 F
- Rotation Angle: 270°
-
Supplier: R&I Manufacturing Co.
Description: DURA-TAC SRA Series of rack driven rotary actuators provide a durable and compact approach to automatic work rotation. FEATURES DURA-TAC SRA Series have a compact, square body design to allow use in tight space applications. The output table is
- Actuator Style: Rack and Pinion (Double & Four Piston) / Helical
- Operating Pressure Range: 30 to 100 psi
- Operating Temperature: -30 to 300 F
- Rotation Angle: 180°
-
Supplier: Festo Corporation
Description: Double-acting rotary vane actuator Lighter than other quarter turn actuators Fixed swivel angle, adjustable swivel angle possible with the help of accessories Housing protected against splash water and dust
- Actuator Style: Rotary Vane (Single), Multi-Motion (Linear & Rotary)
- Operating Pressure Range: 36.26 to 116 psi
- Operating Temperature: 32 to 140 F
- Rotation Angle: 90°
-
Supplier: Hymark/Kentucky Gauge
Description: Compact rotary actuator Quick change-over & positioning on secondary axes All-in-one gearmotor-drive-posi tion controller & encoder Closed loop position control Absolute multiturn encoder RD53 with integrated halt-brake Boot loader via CANopen
- Maximum Torque: 106 In-lbs
- Operating Temperature: 32 to 140 F
- Rotational Output: Shaft
- Shaft / Table Axial Load Capacity: 11.24 lbs
-
Description: PV Vane Rotary Actuators provide the maximum amount of output torque from the minimum envelope size. They convert pneumatic pressure into rotary motion for a wide variety of industrial applications. Single vane models have a maximum rotation of 280 degrees Double vane models
- Actuator Style: Rotary Vane (Single)
- Adjustable Angle Both Sides: Yes
- Adjustable Angle One Side: Yes
- Operating Pressure Range: 29.01 to 145 psi
-
Description: The revolutionary TPM+ rotary servo actuator is the most compact, most dynamic actuator available, making installation and operation simple and reliable. The TPM+ has been developed as a product representing the highest level of integration, consisting of an AC servo motor and
- Maximum Torque: 5752 In-lbs
- Operating Temperature: 32 to 104 F
- Rotational Output: Table
- Shaft / Table Axial Load Capacity: 1378 lbs
-
Supplier: Rotomation, Inc.
Description: various alternative materials and with its ingress protection capabilities, it is ideal for washdown environments. If you need higher torque, consider our A752 rotary actuator or for larger rotation angles, consider our A01 rotary actuator. Features: Patented design
- Actuator Style: Other
- Adjustable Angle Both Sides: Yes
- Adjustable Angle One Side: Yes
- Linear Stroke: 0.5000 to 12 inch
-
Supplier: GIMATIC S.r.l.
Description: 2 position electrical rotary actuator • Suitable for 90° or 180° rotation angle mechanically set. • Plug & play user friendly gripper. • No electricity consumption when actuator is in position. • No programming required. • Guarantee of
- Operating Temperature: 41 to 140 F
- Rotation Angle: 90°, 180°
- Rotational Output: Table
- Supply Voltage: 24 volts
-
Supplier: Rotork plc
Description: Can be powered by single-phase or direct current supplies Rotary drive action Optional Local Controls with LCD Display (linear, quarter-turn, rotary) units available Permanently lubricated and maintenance free drive train Capable of being mounted in any
- Actuation Method: Electric
- Control Signal Input: Milliampere Control Signal
- Operating Temperature: -22 to 158 F
- Valve Motion: Rotary Motion Valve
-
Supplier: MFP Automation Engineering
Description: Parker offers an industry-leading range of linear and rotary actuators for pneumatic, electric and hydraulic systems. Parker actuators come in a wide range of construction types, ranging from compact light duty aluminum air actuators, motorized electric actuators,
-
Supplier: DieQua Corporation
Description: The actuators of the DriveSpin series combine optimized servomotors and TwinSpin gears resulting in a dynamic, high-performance and very compact servo actuator with high tilting torque capacity with integrated bearing. Main characteristics of DriveSpin are compact design, zero
-
Supplier: MFP Automation Engineering
Description: MFP offers an industry-leading range of Parker linear and rotary actuators for pneumatic, electric and hydraulic systems. Parker actuators come in a wide range of construction types, ranging from compact light duty aluminum air actuators, motorized electric
-
Supplier: Rotomation, Inc.
Description: With internal stops for an intermediate position, our A22 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A22 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in
- Actuator Style: Rack and Pinion (Double & Four Piston) / Helical, Rotary Vane (Double), Multi-Motion (Linear & Rotary)
- Adjustable Angle Both Sides: Yes
- Adjustable Angle One Side: Yes
- Indexing / Multi-position: Yes
-
Supplier: Rotomation, Inc.
Description: With over 30 times more torque capacity than our A032 3-position actuator and billions of standard possible configurations, our A42 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A42 rotary actuator. Output
- Actuator Style: Rack and Pinion (Double & Four Piston) / Helical, Rotary Vane (Double), Multi-Motion (Linear & Rotary)
- Adjustable Angle Both Sides: Yes
- Adjustable Angle One Side: Yes
- Indexing / Multi-position: Yes
-
Supplier: Rotomation, Inc.
Description: With internal stops for an intermediate position, our A12 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A12 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in
- Actuator Style: Rack and Pinion (Double & Four Piston) / Helical, Rotary Vane (Double), Multi-Motion (Linear & Rotary)
- Adjustable Angle Both Sides: Yes
- Adjustable Angle One Side: Yes
- Indexing / Multi-position: Yes
-
Supplier: PHD, Inc.
Description: PHD Series RL Rotary Actuators cover a wide range of sizes from miniature 12 mm bore units to 63 mm bore units. These actuators have a very high torque to envelope ratio and are capable of very high rotation velocities. Built-in optional shock absorbers provide smooth
- Operating Pressure Range: 20 to 150 psi
- Operating Temperature: -20 to 180 F
- Rotation Angle: 45°, 90°, 135°, 180°, 225°, 270°
- Shaft Configuration: Double Shaft
Find Suppliers by Category Top
Featured Products Top
-
Compact Automation manufactures custom hydraulic rotary actuators to match your specifications.
(read more)
Browse Linear Actuators Datasheets for Compact Automation -
DieQua’s High Precision DriveSpin Series DS Cycloidal Rotary Actuators The high speed rotary actuators of the DriveSpin series combine optimized servomotors and TwinSpin gears resulting in a dynamic, high-performance and very compact (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Compact Automation manufactures custom pneumatic rotary actuators to match your specifications. Features: 16 base models with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving (read more)
Browse Pneumatic Rotary Actuators Datasheets for Compact Automation -
Product Manual 2 SD & SDX The SD series compact rotary electric actuator was specifically designed for valve sizes from (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Custom Rotary Actuator for Carwash (read more)
Browse Hydraulic Rotary Actuators Datasheets for Compact Automation -
Controls, Inc. Company Overview Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
M Series Nema 4 ICI’s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Product Data Sheet L Series ICI‘s L series rotary electric actuator (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
25 base models with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees.
One moving part providing:
- Zero Backlash.
- No loss of motion.
- Smooth Rotation
- Precise Repeatability.
- Continuous full torque throughout the rotation.
Browse Hydraulic Rotary Actuators Datasheets for Compact Automation
Conduct Research Top
-
When to Select an Electric or Pneumatic Rotary Actuator with Quarter Turn Valves
Pneumatic and Electric Actuators each have advantages and disadvantages. The criteria in determining which is the best actuator includes the power source, on/off or modulating control valve function, media, hazard considerations, ambient temperature, environmental conditions, failure positon upon
-
What is the Difference between a Rotary and a Linear Actuator?
Actuators can be classified into two types based on their motion. Two primary actuator types are rotary and linear. Rotary actuators will turn something a number of degrees in a circle â€" it might be a limited number or an infinite number. Linear actuators, in essence, move something along
-
What is a Rotary Electric Actuator and How Does it Operate on MultiTurn Valves
The newest addition to Asahi/America 's Series 19 actuation product line is the MultiPack (R) rotary electric actuator. The Series 19 MultiPack (R) is specifically designed for multiturn and non-rising stem valves such as Asahi 's type-14 diaphragm and gate valves.
-
The History of the Rotary Solenoid
solenoid switching proved to be reliable and long lasting, with an operating life of up to fifty million cycles. It also proved to be very fast, which led to another application: Camera shutters. The controlled high-speed actuators remain useful in imaging applications. Rotary solenoids became a standard
-
Actuator Tips
Stepper motors are commonly used to translate motion from rotary to linear. Selecting the right combination of electrical and mechanical components is complicated by the various options for precision positioning systems. This brief will review key criteria for successful stepper linear actuator
-
Bistable Rotary Solenoids in Shutter Applications
Geeplus offers small bistable rotary solenoids and actuators in several types, suited to actuation of small shutter mechanisms. These typically require rotation of a small 'flag ' to block or pass a light beam, or of a small mirror to deflect a light beam down another path. These miniature rotary
-
Stepper Linear Actuators Simplified
What is a "linear actuator"? It is actually a simple stepper motor with a built-in leadscrew to directly convert rotary motion in form of discrete steps, into linear motion. Achieving linear motion internal to the motor eliminates the cost of designing a separate transmission mechanism
-
Smart Actuators - The Intelligent Choice
Modern cars contain more than 130 motors to control everything from HVAC systems, coolant and refrigerant valves, headlights and seat adjustments to grille shutters, vehicle security and trunks. Most automotive actuators are comprised of an electric motor and gearbox assembly packaged in a housing
More Information Top
-
Hydraulic Control Systems
6.2.2 Rotary Actuators I 307 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/34987/76063975-MIT.pdf?sequence=2
The actuator is similar to the rotary actuators used to drive and sustain a resonance in a mechanical oscillator in certain electric engraving heads.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6994/3/Lucifora_Daniel_J_201201_MASC.pdf
both the feed and rotary actuators .
-
Continuous Rotary Motor Actuated by Multiple Segments of Shape Memory Alloy Wires
In order to meet the requirements of continuous rotation, large output torque, and stall torque, a unidirectional rotary actuator was designed, and five rotary actuators were fixed on one shaft in series.
-
ZCP2011SMST2643
In order to meet the requirements of continuous rotation, large output torque, and stall torque, a unidirectional rotary actuator was designed, and five rotary actuators were fixed on one shaft in series.
-
CR4 - Thread: Linear or Rotary Actuator
Linear or Rotary Actuator .
-
Conceptual Design and Simulation of a Compact Shape Memory Actuator for Rotary Motion
Keywords conceptual design, modeling, rotary actuator , shape memory alloys, simulation .
-
Pneumatic System Components - Pneumatics - Grainger Industrial Supply
• Rotary Actuators (16) .