-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers ROTARY ENCODER DESIGN KIT
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series RT10E High Capacity Rotary Transformer Torque Transducer is the best in class: 4X overload rating Infinite fatigue life Hardened to EMI from adjustable speed drives Performance to 0.07% Bidirectional operation
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Torque: 25 to 2.00E6 In-lbs
- Operating Temperature: -25 to 185 F
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series RT12E High Capacity Rotary Transformer Torque Transducer is the best in class: 2X overload rating Performance to 0.1% Hardened to EMI from adjustable speed drives Bidirectional operation including
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Torque: 25 to 4.00E6 In-lbs
- Operating Temperature: -65 to 225 F
-
-
Supplier: Visual Sound, Inc.
Description: input cup with a hinged door to conceal the controls and input connections. Input and output nickel plated screw terminals accept wiring from 18 AWG (1.02 mm) to 12 AWG (2.053 mm). Two rotary switches can be found in the input cup. One switch selects between the 70V / 100V transformer
-
Supplier: TMP Pro Distribution
Description: 12 AWG (2.053 mm). Two rotary switches can be found in the input cup. One switch selects between the 70V / 100V transformer taps, while the other switch enables or disables the internal passive low-pass filter. The AD-S28Tw can be deployed in a number of ways. With the included rubber
- Application: Music / Audio Systems
-
Supplier: Dynapar Corp.
Description: Harowe housed resolvers are available in a wide variety of electrical and mechanical configurations. Our brushless construction uses a rotary transformer to pass the reference signal to the rotor. This design eliminates the normal brush and slip ring sliding contact used in
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Operating Temperature: Up to 311 F
- Sensor Technology: Resolver
-
Supplier: Carlen Controls, Inc.
Description: GENERAL The CC450-AE Absolute Encoder is used as a position feedback device where absolute measurement is required. It is a rugged electrical device and should be transformer coupled to the control system to avoid any induced noise via control common. APPLICATION
- Encoder Output: Analog Voltage
- Encoder Type: Absolute
- Maximum Mechanical Shaft Speed: 700 rpm
- Operating Temperature: 32 to 158 F
-
Supplier: Schneider Electric, Automation & Control
Description: PowerLogic CMA and CMV panel mounted (48x48) selector switches Acti 9 iCMA and iCMV DIN-rail mounted selector switches The 48 x 48 selector switches are designed for flush-mounted installation on doors, wicket doors and front plates of enclosures and cubicles: CMA - The
- Actuator Material: Plastic
- Actuator Specifications: Knob Shaft
- Base Material: Plastic
- Maximum AC Voltage Rating: 500 volts
-
Supplier: RS Components, Ltd.
Description: A rotary action two-position voltage selector switch designed to select between series (240V) and parallel (120V) operation of twin primary transformers. The switch is supplied with a square bezel to provide full compatibility with the 13mm fuseholders (see Fuses section)
- Maximum Current Rating: 6.3 amps
- Number of Poles: 2 poles
- Terminal Type: Solder Terminals, Other
-
Supplier: Kavlico
Description: Kavlico RVDTs are the industry standard for angular and rotary measurements in aviation applications. The lightweight, robust sensors are capable of ±80° angular range in single and multiple channel designs. RVDTs with integral gear heads are available for applications with
- Accuracy: 0.2500 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Angular Measurement: -80 to 80 degrees
-
Supplier: Carlen Controls, Inc.
Description: should be transformer coupled to the control system to avoid any induced noise via control common. The resolver-to-digital electronics are mounted within the control system enclosure. APPLICATIONS The CC770R Resolver Transducer is designed for use as a positioning feedback device
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Operating Temperature: -67 to 257 F
- Sensor Technology: Resolver
-
Supplier: Carlen Controls, Inc.
Description: increased accuracy and resolution. The 3820R contains no electronics! It is a rugged electrical device and should be transformer coupled to the control system to avoid any induced noise via control common. The resolver-to-digital electronics are mounted within the control system enclosure
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Operating Temperature: -67 to 257 F
- Sensor Technology: Resolver
-
Supplier: Clark Solutions
Description: transformer. All actuators have field adjustable speed control as a standard feature. Actuators are designed for temperatures ranging from -40 °F to 150 °F (-40 °C to 65 °C). For temperatures below 32°F (0°C), outdoor applications, high humidity or wet locations the actuators can be
- AC Phase: Single Phase
- AC Voltage: 24 volts
- Actuation Method: Electric
- Actuator Torque: 150 In-lbs
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T Carrier frequency strain gage signal conditioner with a 41/2-digit LED digital display and 0 to 5 VDC analog output The Series 8120 signal conditioners are designed for use with either strain gage rotary transformers torque sensors, reaction torque sensors or load cells.
-
Supplier: Visual Sound, Inc.
Description: allows the speaker to be installed anywhere, and it can be painted to coordinate with its location. Four-watt multi-tap Speaker: Durable plastic shell; less than two pounds in weight; Easy Install model volume control Rotary switch, eliminating transformer tap wires
-
Supplier: TelephoneStuff.com
Description: Surface Mount 4-Watt Ceiling Speaker is a 4-watt, multi-tap surface-mount speaker with a rotary switch, designed to typically install in less than a minute. It can be installed in any drop ceiling with ceiling tiles. Features: - Installs in less than a minute using a simple, three
- Application: Security / Paging
-
Supplier: Visual Sound, Inc.
Description: enamel. It has a 9" diameter and is 9-1/4" deep. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base for easy aiming. *All metal construction with enamel
-
Supplier: Visual Sound, Inc.
Description: enamel. It has a 9" diameter and is 9-1/4" deep. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base for easy aiming. *All metal construction with enamel
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model 800A3B is a self-contained, air-cooled, broadband, solid-state amplifier designed for applications where instantaneous bandwidth and high gain are required. The Model 800A3B, when used with an RF sweep generator, will provide a minimum of 800 W of swept power. The Model 800A3B
- Frequency Range: 0.0100 to 3 MHz
- Output Power( P1dB): 59.03 dBm
-
Supplier: Interface, Inc. - AZ
Description: use of 7 different types of channel cards in 2 available channels. Available channels include AC mV/V for use with Rotary Transformer type torque sensors, DC mV/V, +/-5V or +/-10V, 4-20mA, Frequency (speed), Encoder and LVDT position sensors. A 3rd math channel allows display of
- Analog Input Type: Single Phase AC Power, DC Power
- Display Technology: LCD
- Display Type: Alphanumeric Display
- Operating Temperature: 41 to 122 F
-
Supplier: Richardson RFPD
Description: an AC operated Linear or Rotary Variable Differential Transformer to your industrial position control system. The LDM-1000 was designed with maximum sensor/system compatibility in mind. A wide range of gains, excitation voltages and frequencies ensure compatibility with
-
Supplier: TMP Pro Distribution
Description: relief is provided by a clamping mechanism for use with plenum rated cable or conduit. An integral low insertion loss 30W line transformer uses an easily accessible front baffle mounted rotary tapping switch to select between low impedance and 70V or 100V operation: 70V: 30W / 15W /
- Application: Music / Audio Systems
- Speaker Size: 4 inch
-
Supplier: TMP Pro Distribution
Description: provided by a clamping mechanism for use with plenum rated cable or conduit. An integral low insertion loss 60W line transformer uses an easily accessible front baffle mounted rotary tapping switch to select between low impedance and 70V or 100V operation: 70V: 60W / 30W / 15W / 7.5W
- Application: Music / Audio Systems
- Speaker Size: 6 inch
-
Supplier: TMP Pro Distribution
Description: material. The CVS4 Micro is designed to suit those demanding situations where ceiling space is limited but there's still a requirement for high quality, natural sound - thanks to its shallow back-can. The CVS4 Micro is equipped with a low insertion loss 15W line transformer easily
- Application: Music / Audio Systems
- Speaker Size: 4 inch
-
Supplier: ValueTronics International, Inc.
Description: USB port Measuring function: Interference voltage and frequency, earthing resistance 3- and 4-pole with/without clip-on current transformer, resistance 2-pole with ac, 2- and 4-pole with dc Display: 4 digit (2999 Digit) - 7 segment liquid crystal display, with improved visibility
Find Suppliers by Category Top
Featured Products Top
-
mobility, urban air mobility, trainers and other electric aircraft applications. Sensata’s passive inceptor is available in 1, 2 or 3 axis movement designs, with each axis utilizing at least three rotary variable differential transformers (RVDTs) for precise position output. (read more)
Browse Control Grips Datasheets for Sensata Technologies -
five sizes, CCM4/5/6 and CCM20/25, allowing optimized component design in a pick-and-place surface mount (SMD) package. Through-hole (TH) packages are also available upon request. The maximum transferable power in the CCM25 is about 200W, depending on the operating conditions of the transformer. The (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
five sizes, CCM4/5/6 and CCM20/25, allowing optimized component design in a pick-and-place surface mount (SMD) package. Through-hole (TH) packages are also available upon request. The maximum transferable power in the CCM25 is about 200W, depending on the operating conditions of the transformer. The (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Wire Enamels Electrical motors, generators and transformers function on the basis of electromagnetic induction. The rotational or linear movement of such electrical rotary equipment is caused by electromagnetic fields induced by current flow through copper/aluminum wires and (read more)
Browse Industrial Coatings Datasheets for ELANTAS PDG, Inc. -
closing the dampers protects against dangerous drop or spike in temperature. Automated dampers can also be used to adjust ventilation in other required area of the installation like in the transformer unit. Actuators for the emergency lubricating system In case of failure of (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
of TransducersSensing Element The sensing element, often referred to as the primary sensor, is the core component of the transducer responsible for detecting and responding to the physical quantity or stimulus it is designed to measure. The nature of the sensing element varies (read more)
Browse Batteries Datasheets for Quarktwin Technology Ltd.
More Information Top
-
Design and Test of DC Voltage Link Conversion System and Brushless Doubly-Fed Induction Generator for Variable-Speed Wind Energy Applications: August 1999--May...
The amount of available space was one of the constraints for the rotary transformer design .
-
Design and analysis of a brushless doubly fed induction machine with rotary transformer
The rotary transformer design [7], [8], [9], different from conventional transformers, has the particularity of an air-gap to permit movement between primary (stator) and secondary (rotor) as can be observed in Fig. 5.
-
Analysis and Test Results of a Brushless Doubly Fed Induction Machine With Rotary Transformer
In addition, it shows the rotary transformer design and presents the doubly fed induction machine operation.
-
http://dspace.mit.edu/bitstream/handle/1721.1/87952/880418413-MIT.pdf?sequence=2
3 Inductive Coupling for Rotary Transformer Design .
-
Advances in Reconfigurable Mechanisms and Robots II
Landsman, E.: Rotary transformer design .
-
Contactless power transfer to a rotating disk
[2] E. Landsman, “ Rotary transformer design ,” Power conditioning special- ists conference record, pp. 139–152, 1970.
-
Universal Magnetic Circuit for Resolvers with Different Speed Ratios [Instrumentation Notes]
Operating on the principle of electromag- netic induction, a resolver is basically a rotary transformer designed in such a way that the coefficient of magnetic coupling between the rotor and the stator (and consequently the density distribution of the magnetic flux in …
-
Contact-less Transfer of Energy by means of a Rotating Transformer
Rotary transformer design .
-
Twenty Year Cumulative Index 1951-1971
Abstr., AES-6 70 Sep 728 Landsman, Emanuel E.; Rotary transformer design ; PCSC Record 69 139-152.
-
Introduction to Biomechatronics
Resolvers resemble small motors and are essentially rotary transformers designed so that the coefficient of coupling between rotor and stator varies with the shaft angle.