-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent MS-631 is a high capacity, single stage, oil-sealed rotary vane pump. The MS-631 features an oil recirculation system, an antibackstream valve which prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low
- Applications: General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary
- Configuration: Individual Vacuum Pump
- Lubrication: Oil-flooded
- Motor Power: 24.79 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent MS-101 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-101 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low
- Applications: General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary
- Configuration: Individual Vacuum Pump
- Lubrication: Oil-flooded
- Motor Power: 4.02 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent MS-301 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-301 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low
- Applications: General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary
- Configuration: Individual Vacuum Pump
- Lubrication: Oil-flooded
- Motor Power: 10.05 HP
-
-
Supplier: Agilent Technologies - Vacuum Products
Description: The MS40+ is the roughing (foreline) pump of choice for LC/MS and ICP-MS instruments. The MS40+ single-stage, oil-sealed rotary vane pump that provides a high pumping speed in a pump with reduced dimensions is equipped with an integral exhaust /oil
- Applications: General Purpose / Industrial, Analytical / Scientific, Chemical / Corrosive Gas, Medical / Laboratory, Pharmaceutical / Sanitary
- Configuration: Individual Vacuum Pump
- Lubrication: Oil-flooded
- Motor Power: 1.01 HP
-
Supplier: Air Power Products Limited
Description: The UVL rotary vane vacuum pumps represent the simplest and most convenient system whenever a punctual source of vacuum is needed. Thanks to the high quality of materials and components and to the technology of construction, the single stage UVL vacuum pumps achieve one
- Pump Type / Technology: Rotary Vane
-
Supplier: Air Power Products Limited
Description: The Pneumofore UVD rotary vane oil free vacuum pumps represent the simplest and most convenient system whenever a punctual source of vacuum without contaminants is needed. Their special design with limited weight and dimensions, the rotor directly assembled on the motor shaft
- Pump Type / Technology: Rotary Vane
-
Supplier: Air Power Products Limited
Description: The Pneumofore UVD rotary vane oil free vacuum pumps represent the simplest and most convenient system whenever a punctual source of vacuum without contaminants is needed. Their special design with limited weight and dimensions, the rotor directly assembled on the motor shaft
- Pump Type / Technology: Rotary Vane
-
Supplier: Air Power Products Limited
Description: The Pneumofore UVD rotary vane oil free vacuum pumps represent the simplest and most convenient system whenever a punctual source of vacuum without contaminants is needed. Their special design with limited weight and dimensions, the rotor directly assembled on the motor shaft
- Pump Type / Technology: Rotary Vane
-
Supplier: ANVER Corporation
Description: Dry Rotary Vane Vacuum Pump -- PMP-75
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Lubrication: Dry / Oil-less
- Motor Power: 5 HP
-
Supplier: ANVER Corporation
Description: Dry Rotary Vane Vacuum Pump -- PMP-48
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Lubrication: Dry / Oil-less
- Motor Power: 3 HP
-
Supplier: ANVER Corporation
Description: Dry Rotary Vane Vacuum Pump -- PMP-24
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Lubrication: Dry / Oil-less
- Motor Power: 2 HP
-
Supplier: ANVER Corporation
Description: Dry Rotary Vane Vacuum Pump -- PMP-150
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Lubrication: Dry / Oil-less
- Motor Power: 10 HP
-
Supplier: Terra Universal, Inc.
Description: Two stage rotary vane pump High water vapor tolerance (60 mbar for P6Z and 35 mbar for P12Z) Max. leak rate of inlet valve 7x10-5 mbar l/sec Integrated oil control glass High temperature heat dissipation Easy to service and clean
- Applications: General Purpose / Industrial, Analytical / Scientific
- Configuration: Individual Vacuum Pump
- Lubrication: Oil-flooded
- Motor Power: 0.7371 HP
-
Supplier: Travaini Pumps USA
Description: recirculation system, rotary vane vacuum pumps. They are suitable to evacuate closed systems or to operate at a constant vacuum within the following vacuum range: -PVL10 - PVL15 from 0.5 to 300 Torr (absolute) -PVL10/B - PVL15/B from 15 to 650 torr (absolute) They are complete
- Applications: General Purpose / Industrial, Food Processing, Medical / Laboratory, Packaging, Other
- Configuration: Individual Vacuum Pump, Vacuum Pump System / Station
- Motor Power: 1 HP
- Mounting & Features: Gas Ballast, Permanent Installation, Vacuum Gauge, Other
-
Supplier: Terra Universal, Inc.
Description: Universal single-phase motor allows pump configuration for low or high voltage, without the need for hard wiring Natural lubrication design offers the lowest oil mist level, even with high throughputs Compact design makes these pumps ideal for use in cramped locations
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Lubrication: Oil-flooded
- Motor Power: 1.74 HP
-
Supplier: Gast Group
Description: Rotary Vane air compressors and vacuum pumps are used in thousands of applications worldwide. Available in oilless, lubricated, motor-mounted, and separate drive styles, they offer a wide choice of capabilities.
- Applications: General Purpose / Industrial
- Compression / Pressure Service: Yes
- Configuration: Individual Vacuum Pump
- Pump Type / Technology: Rotary Vane
-
Mechanical Vacuum Pumps and Systems - Rotary Vane Air Compressors and Vacuum Pumps -- Separate DriveSupplier: Gast Group
Description: Rotary Vane air compressors and vacuum pumps are used in thousands of applications worldwide. Available in oilless, lubricated, motor-mounted, and separate drive styles, they offer a wide choice of capabilities.
- Applications: General Purpose / Industrial
- Compression / Pressure Service: Yes
- Configuration: Individual Vacuum Pump
- Pump Type / Technology: Rotary Vane
-
Supplier: Clark Solutions
Description: Series PA Stainless Steel Rotary Vane Pumps Flow to 545 LPH (144 GPH) Description: The PA Stainless series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The
- Discharge Size: 0.3750 inch
- Housing Material: Stainless Steel
- Maximum Discharge Flow: 1.13 to 1.3 GPM
- Type Of Pump: Rotary Vane Pumps
-
Supplier: Edwards Vacuum
Description: Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a wide range of
- Applications: Analytical / Scientific, Manufacturing Processing, Medical / Laboratory
- Configuration: Individual Vacuum Pump
- Lubrication: Positive Pressure
- Motor Power: 0.7371 HP
-
Supplier: Edwards Vacuum
Description: Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a wide range of
- Applications: Analytical / Scientific, Manufacturing Processing, Medical / Laboratory
- Configuration: Individual Vacuum Pump
- Lubrication: Positive Pressure
- Motor Power: 0.4021 HP
-
Supplier: Edwards Vacuum
Description: Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a wide range of
- Applications: Analytical / Scientific, Manufacturing Processing, Medical / Laboratory
- Configuration: Individual Vacuum Pump
- Lubrication: Positive Pressure
- Motor Power: 0.4021 HP
-
Supplier: Edwards Vacuum
Description: Edwards RV pumps have become the industry standard for scientific primary pumping applications. RV pumps are uniquely capable of delivering high or low throughputs with high ultimate vacuum. This, combined with ultra-low noise levels, makes them ideal for a wide range of
- Applications: Analytical / Scientific, Manufacturing Processing, Medical / Laboratory
- Configuration: Individual Vacuum Pump
- Lubrication: Positive Pressure
- Motor Power: 0.7371 HP
-
Supplier: FIPA, Inc.
Description: achieve high vacuum levels of up to 88 % with large intake flows of up to 150 m3/h. FIPA offers oil-free rotary vane vacuum pumps with single-phase and three-phase (three-phase AC) connection. Compact vacuum pumps can be mounted anywhere.
- Configuration: Individual Vacuum Pump
- Lubrication: Dry / Oil-less
- Operating Temperature: 149 to 185 F
- Pump Type / Technology: Rotary Vane
-
Supplier: FIPA, Inc.
Description: class 2 with wide voltage spectrum for worldwide use Oil-free vacuum pumps are available from FIPA as oil-free and operating fluid-free rotary vane vacuum pumps which use the displacer principle for vacuum generation. This process involves a cylindrical rotor that rotates
- Configuration: Individual Vacuum Pump
- Lubrication: Dry / Oil-less
- Operating Temperature: 158 to 176 F
- Pump Type / Technology: Rotary Vane
-
Supplier: FIPA, Inc.
Description: wide voltage spectrum for worldwide use Oil-free vacuum pumps are available from FIPA as oil-free and operating fluid-free rotary vane vacuum pumps which use the displacer principle for vacuum generation. This process involves a cylindrical rotor that rotates
- Configuration: Individual Vacuum Pump
- Lubrication: Dry / Oil-less
- Operating Temperature: 172 to 194 F
- Pump Type / Technology: Rotary Vane
-
Supplier: FIPA, Inc.
Description: available from FIPA as oil-free and operating fluid-free rotary vane vacuum pumps which use the displacer principle for vacuum generation. This process involves a cylindrical rotor that rotates eccentrically in the circular pump cavity. The periodically enlarging and
- Configuration: Individual Vacuum Pump
- Lubrication: Dry / Oil-less
- Operating Temperature: 131 to 185 F
- Pump Type / Technology: Rotary Vane
-
Description: Vacuum pumps V-VC Oil lubricated Volume flow 50 to 1,535 m³/hr 29.4 to 902.9 cfm Oil flooded rotary vane vacuum pump with capacities ranging from 50 to 1,535 m³/hr (29.4 to 902.9 cfm) and an ultimate vacuum of 0.1 mbar abs. Flange motor
- Configuration: Individual Vacuum Pump
- Lubrication: Dry / Oil-less, Oil-flooded
- Pump Type / Technology: Rotary Vane
- Pumping Speed: 2.1 to 903 CFM
-
Supplier: Clark Solutions
Description: The PA series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing is brass. The rotor is AISI 303 stainless steel, and the pump chamber and vanes
- Discharge Size: 0.3750 inch
- Maximum Discharge Pressure: 200 psi
- Maximum Discharge Flow: 2.4 GPM
- Type of Pump: Circulation Pumps, Dewatering Pumps, Propeller Pumps
-
Description: Pressure-vacuum pumps V-KTA Dry running Volume flow 55 to 90 m³/hr 32.3 to 52.9 cfm Dry running rotary vane pressure vacuum pumps with bearings on both sides of the rotor. Capacities from 55 to 90 m³/hr (32.3 to 52.9 cfm). Vacuum up to
- Compression / Pressure Service: Yes
- Configuration: Individual Vacuum Pump
- Lubrication: Dry / Oil-less
- Pump Type / Technology: Rotary Vane
-
Supplier: Clark Solutions
Description: These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet,
- Applications: General Purpose / Industrial, Analytical / Scientific, Medical / Laboratory
- Compression / Pressure Service: Yes
- Configuration: Individual Vacuum Pump
- Lubrication: Dry / Oil-less
-
Supplier: Clark Solutions
Description: These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet,
- Applications: General Purpose / Industrial, Analytical / Scientific, Medical / Laboratory
- Compression / Pressure Service: Yes
- Configuration: Individual Vacuum Pump
- Lubrication: Dry / Oil-less
-
Supplier: DEKKER Vacuum Technologies
Description: RVL010H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
- Motor Power: 0.7500 HP
- Power Source: AC Single Phase
- Pump Type / Technology: Rotary Vane
- Pumping Speed: 8.5 CFM
-
Supplier: DEKKER Vacuum Technologies
Description: RVL110H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
- Motor Power: 5 HP
- Power Source: AC Three Phase
- Pump Type / Technology: Rotary Vane
- Pumping Speed: 106 CFM
-
Supplier: DEKKER Vacuum Technologies
Description: RVL550H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
- Motor Power: 30 HP
- Power Source: AC Three Phase
- Pump Type / Technology: Rotary Vane
- Pumping Speed: 540 CFM
-
Supplier: DEKKER Vacuum Technologies
Description: RVL700H DuraVane lubricated rotary vane vacuum pumps are well-designed, reliable and economically priced.
- Motor Power: 40 HP
- Power Source: AC Three Phase
- Pump Type / Technology: Rotary Vane
- Pumping Speed: 710 CFM
-
Supplier: Pump Solutions Group
Description: The 1st SEAL LESS rotary positive displacement pump NOT BASED ON MAGNETIC DRIVE Setting a new standard in seal free / Green Benefits ( Up to 25 m3/h – 110 GPM) 12 bars (174 psi) Max viscosity: 60,000cps Features • Seal less ( No magnet, No mechanical seal
Find Suppliers by Category Top
Featured Products Top
-
Agilent IDP dry scroll pumps generate vacuum using a simple dual-scroll mechanism in which one nested scroll orbits within the other, creating moving zones of captured gas. After the gas enters the scroll set at the perimeter, it is displaced and compressed toward the center hub, where it is (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
VOONER CONICAL PORT LIQUID RING VACUUM PUMPS Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
include hydraulic pump mechanical seals, centrifugal pump mechanical seals, water seal mechanical pump seals and chemical pump mechanical seals. You’ll find them reliably performing in jet engines 30,000 feet in the sky, speeding along tracks in racecars and deep in the ocean or buried (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
When it is time to fix or replace your older scroll pump, consider upgrading to Agilent's IDP pumps. Gain double the tip seal life, improved pumping speeds with easy self service when upgrading from SH series or TriScroll pumps to the latest generation of Agilent IDP dry scroll pumps. (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
Instant Vacuum System. With our PLUS Master Control. Connect up to six vacuum pumps to one system. In seconds. Plug & Pump. Promised by many, delivered by few. Our PLUS pumps are ready for it. With our PLUS Master Control. Simply activate the functionality, connect up to six (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Sometimes you just need a little more power. Our vacuum pumps can easily handle it. With a variable speed drive (VSD) from Busch, you are optimally (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
ENERGY SAVINGS WITH HIGH-EFFICIENCY VACUUM PUMPS Climate change is one of the biggest concerns of our time. Energy production and consumption are two of the largest polluters, responsible for over half of all harmful greenhouse gas emissions (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Applications: Boasts a broad range of use including press ink rolls, coal feeders, honing machines, speed reducers, pumps, fans, blowers, as well as paper processing and drycleaning equipment. (read more)
Browse Mechanical Clutches Datasheets for Hilliard Corporation (The) -
Mechanical Seals Pipe Expansion Joints Reservoir & Accumulators Vacuum Feedthroughs Pump/Compressor Components (read more)
Browse Datasheets for MS Bellows -
There are often misconceptions surrounding the availability of contacting, polymeric rotary shaft seals. Much of this misunderstanding comes from assumptions made by comparing contacting, polymeric rotary shaft seals to hard-faced mechanical pump seals. Pump seals are readily available as (read more)
Browse Mechanical Seals Datasheets for MECO Shaft Seals
More Information Top
-
A Novel Compact Pyroelectric X-Ray and Neutron Source
was a Welch Duo-Seal rotary vane mechanical pump .
-
Magnetic Fusion Technology
Fig. 9.8 A rotary vane mechanical Pump .
-
Spatial And Size Distributions Of Submicron Particles In rf Plasmas
The vacuum chamber was pumped through a hole in the upper part of the vacuum chamber by a rotary vane mechanical pump ; the base pressure in these experiments was as low as 30 mT.
-
Processing and evaluation of bioactive coatings on polymeric implants
A base pres- sure of $50 millitorr was achieved using a rotary vane mechanical pump .
-
Superlubricity behaviors of Si 3 N 4 /DLC Films under PAO oil with nano boron nitride additive lubrication
The depositions were performed in this system, which uses a turbo pump and rotary vane mechanical pump .
-
Benchtop Energetics: Hyperthermal Species Detection
is evacuated by two 500 LsÀ1 turbopumps, backed by oil- sealed rotary vane mechanical pumps , resulting in a base pressure of ca.
-
A Self‐Doping , O 2 ‐Stable , n‐Type Interfacial Layer for Organic Electronics
Vacuum conductivity measurements were performed in a modified vacuum oven using a rotary vane mechanical pump (base pressure ∼25 mTorr).
-
Chemical Vapor Deposition of Conformal, Functional, and Responsive Polymer Films
Mechanical rotary vane pumps in series with a roots blower can reliably achieve pressures between 10À5 –10À3 Torr.
-
Ion trap mass analysis at high pressure: an experimental characterization
The first chamber was pumped to ∼1 torr by two Edwards E2M30 rotary vane mechanical pumps (30 m3/ h, BOC Edwards, Wilmington, MA).
-
Study on the Relation Between Discharge Voltage and Magnetic Field Topography in a Hall Thruster Discharge Channel
To reach high vacuum, the chamber is equipped with three 2X-30/70 rotary vane mechanical pump , two K-600T oil diffusion pump and one ZJP-600 lobe pump.