-
Supplier: Burkert Fluid Control Systems
Description: -pressure. The process valve switching positions are detected by an inductive, analogue position sensor and reported to the PLC system. Up to 3 switching points can be adjusted automatically by a Teach-In function. Additionally a fourth switching position can be read in
- Position Indication Options: ON-OFF (Two-way)
- Switching Options: Non-Contact Switch or Proximity Sensor
- Type of Position Indicator: LED Indicator
-
Supplier: Assured Automation
Description: Description • Solid state proximity switch • Target puck with position Indicator & two red LED's • Two solid state switches (N/O), (1-open, 1-closed) Enclosures & Connections • NEMA 3,4,6,12,13, IP67 • 6' Cable Switch Ratings Max Load Current: 200mA Min Load Current: 5mA
- Position Indication Options: ON-OFF (Two-way)
- Switching Options: Mechanical Switch
- Type of Position Indicator: A Position Transmitter
- Valve Actuation: For Rotary Actuated Valves
-
Supplier: Hansen Technologies Corporation
Description: The Valve Position Indicator, model VPIF, is a digital monitoring module for use with Sealed Motor Valves (SMV). The VPIF displays the valve position during normal (automatic) operation. It can also be used to locally open or close the valve. This is particularly helpful when
- Valve Type: Shut Off Valves, Other
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Panel Mount Indicators / Switch Indicators 3 POSITION KEYLOCK
- Lamp Type: LED Lamps
-
Supplier: Status Instruments, Inc.
Description: The DM700 I Cap is a two wire current loop indicator that is powered by the 4 to 20 mA DC process signal it is displaying. The face of the Cap houses a 4 digit red LED display. The back contains the screw terminal connections and three push buttons used to program and calibrate the
- Analog Input Type: DC Current, Temperature
- Display Technology: LED
- Display Type: Numeric Display
- Features: Intrinsically Safe
-
Supplier: Dover Flexo Electronics, Inc.
Description: . Enables the machine operator to determine proper tension for any web and consistently reproduce that tension any time that job is run. Reduces web breaks and web waste Tension Indicator Features 115 Vac 60 Hz power input. Power LED 3
- Control Signal Output: Analog Voltage, Current Loop
- Controller Inputs: DC Voltage Input
- Form Factor: Other
- Special Capabilities (if required): Tension Indication / Control
-
Supplier: Gemu Valves
Description: The GEMU 4221 combi switchbox with integrated 3/2 way pilot valve for pneumatically operated quarter turn actuators has a micro-processor controlled intelligent position sensor as well as an analogue integrated travel sensor system. The optical position feedback is via
- Operating Temperature: 32 to 122 F
- Position Indication Options: ON-OFF (Two-way)
- Shaft/Mounting Options: Standard Shaft
- Type of Position Indicator: LED Indicator
-
Supplier: Gemu Valves
Description: The GEMU 4222 combi switchbox with integrated 3/2 way pilot valve for pneumatically operated linear actuators has a microprocessor controlled intelligent position sensor as well as an analogue integrated travel sensor system. The optical position feedback is via LEDs.
- Operating Temperature: 32 to 122 F
- Position Indication Options: ON-OFF (Two-way)
- Shaft/Mounting Options: Standard Shaft
- Type of Position Indicator: LED Indicator
-
Supplier: Assured Automation
Description: ,2 • (No seal offs required) Switch Ratings • 0.3 amp @ 125V AC/DC Part Numbers YH = (2) LED Proximity Switches YE = (2) Mechanical Switches YI = with 3 way solenoid YJ = with 4 way solenoid YK = DIN conn wired to terminal
- Features: Explosion Proof
- Max AC Current Rating: 0.3000 amps
- Max AC Voltage Rating: 125 volts
- Position Indication Options: ON-OFF (Two-way)
-
Supplier: Kingbright Corporation
Description: Features and Applications Pre-trimmed leads for pc mounting Pillars are designed for positioning the house on PCB Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
- Color: Yellow
- Luminous Intensity: 15 milliCandela
- Peak Wavelength: 588 nm
- Viewing Angle: 40 degrees
-
Supplier: Kingbright Corporation
Description: Features and Applications Pre-trimmed leads for pc mounting Pillars are designed for positioning the house on PCB Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
- Color: Red
- Luminous Intensity: 20 milliCandela
- Peak Wavelength: 625 nm
- Viewing Angle: 40 degrees
-
Supplier: Kingbright Corporation
Description: Features and Applications Pre-trimmed leads for pc mounting Pillars are designed for positioning the house on PCB Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
- Color: Green
- Luminous Intensity: 25 milliCandela
- Peak Wavelength: 568 nm
- Viewing Angle: 40 degrees
-
Supplier: Infineon Technologies AG
Description: Position, fog, rear lights and side markers Animated light functions like wiping indicators and “welcome/goodbye” functions Day Running Light Interior lighting functions like ambient lighting (including RGB color control), illumination and dash board lighting LED
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Number of Channels: 3 #
- Output Current: 5 to 80 milliamps
-
Supplier: Infineon Technologies AG
Description: Green product (RoHS compliant) Potential Applications Cost effective “stop”/ “tail” function implementation with shared and separated LEDs per function Turn indicators Position, fog, rear lights and side markers
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Number of Channels: 3 #
- Output Current: 5 to 80 milliamps
-
Supplier: Infineon Technologies AG
Description: external low power resistor Green product (RoHS compliant) Potential Applications Cost effective “stop”/ “tail” function implementation with shared and separated LEDs per function Turn indicators Position, fog, rear
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Number of Channels: 3 #
- Output Current: 5 to 80 milliamps
-
Supplier: Kingbright Corporation
Description: Features and Applications Pre-trimmed leads for pc mounting Pillars are designed for positioning the house on PCB Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
- Color: Red
- Luminous Intensity: 100 milliCandela
- Peak Wavelength: 640 nm
- Viewing Angle: 40 degrees
-
Supplier: Infineon Technologies AG
Description: implementation with shared and separated LEDs per function Turn indicators Position, fog, rear lights and side markers Animated light functions like wiping indicators and “welcome/goodbye” functions Day Running Light Interior lighting functions
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Number of Channels: 1 #
- Output Current: 15 to 360 milliamps
-
Description: Available in 24VAC/DC or 120VAC Factory assembled Small footprint – only 2.2" diameter (55.9 mm) Surface mount and integrated 3/4-inch NPT pipe mount Five lens colors: Amber, Blue, Clear, Green and Red Optional 50,000-hour LED lamp
- AC Voltage Rating: 120 volts
- Approvals: UL Listing Mark, UL Recognized Component Mark (US and Canadian), Other Approvals
- Available Colors: Amber (Orange), Blue, Clear, Green, Red
- Lighting Option: Continuous, Flashing
-
Supplier: Electro Standards Laboratories
Description: Conference Rooms! The Model 5543 CDIC/ISDN/OFFLINE display indicator is designed to display the isolation/connection status of communication equipment. This equipment comprises a switching system that includes the Model 5542 7-Channel 3-State CAT5e/ISDN Switch. Users can link
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Number of Ports: 1 #
-
Supplier: Streamlight, Inc.
Description: intensity providing optimum illumination when using night vision equipmentInfrared illumination source: 850 nm LED. Shock-proof with a 20,000 hour lifetimeHigh impact, chemically resistant engineering polymer IR LED housing Tactile indicator on IR LED housing identifies
- # of Batteries: 2
- Battery Size: Other
- Flashlight Type: LED Flashlight
- Lamp Type: LED
-
Supplier: RS Components, Ltd.
Description: The 4060 family, from Kingbright, are PCB LED indicators. They consist of subminiature LEDs within a black plastic housing. The housing positions the LEDs at a right angle to the board whilst providing a high contrast with the LED. . Features of the 4060
- Color: Green
- Lamp Type: LED Lamps
- Terminal Type: Other
- Voltage Rating: 2.5 volts
-
Supplier: RS Components, Ltd.
Description: The 555-2xxx series, from Dialight, are PCB LED indicators from their CBI® circuit board indicator family. They contain one 2mm (T-3/4) LED in a black plastic housing. The housing positions the LED at a right angle to the PCB. The 555-2xxx is
- Color: Yellow
- Lamp Type: LED Lamps
- Terminal Type: Other
- Voltage Rating: 3 volts
-
Supplier: RS Components, Ltd.
Description: The 555-2xxx series, from Dialight, are PCB LED indicators from their CBI® circuit board indicator family. They contain one 2mm (T-3/4) LED in a black plastic housing. The housing positions the LED at a right angle to the PCB. The 555-2xxx is
- Color: Yellow
- Lamp Type: LED Lamps
- Terminal Type: Other
- Voltage Rating: 3 volts
-
Supplier: RS Components, Ltd.
Description: The 555-2xxx series, from Dialight, are PCB LED indicators from their CBI® circuit board indicator family. They contain one 2mm (T-3/4) LED in a black plastic housing. The housing positions the LED at a right angle to the PCB. The 555-2xxx is
- Color: Yellow
- Lamp Type: LED Lamps
- Terminal Type: Other
- Voltage Rating: 3 volts
-
Supplier: RAFI GmbH & Co. KG
Description: switching DESIGN Mounting hole diameter 16.2 mm 3 collar shapes – also rectangular 20 different actuating and indicator elements Keylock switch with 2 switching positions in compatible design – round and rectangular Full
- Applications: Other
- Color: Red, Yellow, Green, Other
- Current Rating: 0.0040 amps
- Depth: 24 mm
-
Supplier: Streamlight, Inc.
Description: allow extended operation in extreme temperature environments (-40F to 150F). Tactile battery polarity indication on body facilitates battery replacement in the dark. Battery compartment cap tethered to prevent loss of cap.Tactile indicator on rotary knob for IR LED position.
- # of Batteries: 2
- Battery Size: AA
- Flashlight Type: LED Flashlight
- Lamp Type: LED
-
Supplier: TelephoneStuff.com
Description: : - Complete with the unique Response Point blue button and equipped with a larger 3 line backlit LCD display (Screen Size 3 x 16 characters) - 2 Line/Call Appearance Buttons with LEDs, programmable up to 6 lines/users phone - Part of the 675xi RP series of telephones,
-
Supplier: Larson Electronics LLC
Description: includes four 3 watt infrared LEDs mounted to a telescoping aluminum mast that can be adjusted from 3 to 8 feet in total height. The entire package weighs 48 pounds and measures 22 inches tall by 9 inches in length by 14 inches wide, making it very easy to stow and deploy. This
-
Supplier: Larson Electronics LLC
Description: from vehicles and other battery packs to power the light or charge the battery. A DC port (cigarette plug socket) allows users to power other DC devices, in effect allowing this unit to double as a portable 12VDC power supply. Included LED indicators provide operators with the current
-
Supplier: Tri-Tronics Company, Inc.
Description: Ambient Temperature: -40°C to 70°C (-40°F to158°F) Indicators: OUTPUT INDICATOR – RED LED illuminates when the output transistors are in the “ON” state as determined by the position of the Light
- Operating Temperature: -40 to 158 F
- Output: Current
-
Supplier: Tri-Tronics Company, Inc.
Description: OUTPUT INDICATOR – RED LED illuminates when the output transistors are in the “ON” state as determined by the position of the Light/Dark switch BEAM STATUS INDICATOR – RED LED illuminates when returned light level exceeds “5” on the CONTRAST INDICATOR
- Beam: Infrared
- Operating Temperature: -40 to 158 F
- Output: Current
-
Supplier: Tri-Tronics Company, Inc.
Description: INDICATOR – RED LED illuminates when the output transistors are in the “ON” state as determined by the position of the Light/Dark switch BEAM STATUS INDICATOR – RED LED illuminates when returned light level exceeds “5” on the CONTRAST INDICATOR
- Beam: Infrared
- Operating Temperature: -40 to 158 F
- Output: Current
-
Supplier: Tri-Tronics Company, Inc.
Description: the “ON” state as determined by the position of the Light/Dark switch BEAM STATUS INDICATOR – RED LED illuminates when returned light level exceeds “5” on the CONTRAST INDICATOR EDR® INDICATOR – Intensity of GREEN LED provides
- Operating Temperature: -40 to 158 F
- Output: Current
-
Supplier: Larson Electronics LLC
Description: can be desk or wall mounted and vehicle mounted with DC connection provided. Fast charge rate - full charge in 3 hours from fully depleted state - overcharge protection and LED indicators to show battery status. Energy and function management system assures maximum energy
-
Supplier: TiMOTION Technology
Description: General Features Connected actuators: 1~3 Maximum available buttons: 6 Color: black or grey Maximum remote control distance: 5m RF wireless control available LED indicator
- Configuration: OEM Module
- Mode of Operation: Digital Position Feedback
- Motor(s) / System(s) Controlled: Linear Motor
- Setup & Control: Control Panel
-
Supplier: Larson Electronics LLC
Description: proof led light is approximately 8 hours using a 4.8 Volt NiMH battery pack and features 3 high powered LEDs, adjustable beam focus, articulating head and “easy to change” battery packs. The beam configuration on this explosion proof LED light can be changed from spot to
Find Suppliers by Category Top
Featured Products Top
-
The Osborne Power Function Indicator Light provides visual confirmation that an electrical circuit is functioning and connected electronic devices are drawing power and operating properly. The patented (read more)
Browse Datasheets for Osborne Industries, Inc. -
the operation essentials. Widely used in electronic products as wires, PCBA, Led light, circuit boards, home appliances,etc. Advantage: 1.Spot soldering,drag soldering,automatic cleaning and multi-angle soldering are available. 2.Position calibration,soldering dot (read more)
Browse Robots Datasheets for Foshan RTSTEC Automation Co., Ltd -
brushless DC servo motor can be positioned with a typical accuracy of 0.1° to 0.3° with the IER3 and IERS3, making the encoders an ideal solution for high precision positioning applications across markets. The encoders can be combined with series CXR and CR (read more)
Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO -
available Sensitivity adjustment High response time: 1ms Visible red LED light for easy alignment Indicator lights: operation and stability indicator Reversed voltage protection, output short-circuit protection (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
/10 duty cycle, 20us pulse modulated light source and CDS signal process technology Highly chemical resistance material: Polysulfone or Trogamid Water Proof IP67 Light on or dark on switchable Bright LED state indicator (read more)
Browse Liquid Level Sensors Datasheets for Intellisense Microelectronics Ltd. -
systems without PCI/PCIe slots. Featuring SuperSpeed USB 3.0 capabilities, USB-5800 series I/O modules provide high data transfer speeds (up to 5 Gbps), extend the system I/O functions, and support daisy chaining for easy I/O expansion. The front-facing LED indicators, ID switch, and terminal blocks (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
. Quality is at the heart of everything we do and customer satisfaction is our key performance indicator. A Leader Raise3D is a leading manufacturer of industrial grade 3D printers with an emphasis on helping end users achieve print reliability, large build volumes and (read more)
Browse Rapid Prototyping Equipment Datasheets for Raise3D Technologies, Inc. -
Before using 3D printing, DRAKES would create parts using the traditional method which relies on heavy labor and materials like resin and fiberglass. This method led to many inaccuracies. After DRAKES replaced the traditional manufacturing method with 3D printing, the cost of labor reduced and many (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for Raise3D Technologies, Inc. -
method led to many inaccuracies. After DRAKES replaced the traditional manufacturing method with 3D printing, the cost of labor reduced and many parts were produced a day. To learn more about DRAKES success with 3D printing in the automobile industry (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for Raise3D Technologies, Inc. -
operation – and maintain A2 conditions – with the viewscreen in the close position. The SterilGARD® e3 is the only cabinet in the industry that offers an idle mode that is instantly safe upon resuming standard operation. The versatile ReadySAFE™ mode can be used during (read more)
Browse Biological Safety Cabinets Datasheets for Baker
More Information Top
-
Operational-objective modeling of dynamics of organizational systems development via Petri nets
The input positions of the transition πi are marked by plump dots and the end of the arrow leads to the output position of this transition. .... Indicator logical function f(ti). .... f(t3) = (v1 > a1) ∧ ( rp3 1 < a8) ∧ (rp3 2 < a9) ∧ (rp3 3 = a10) t4 .
-
Ruddlesden-Popper type phases in the Ln-Sr-Fe-O
(Ln = La, Nd; n = 3) system
Synthesis & Characterization
Some technical applications of RP3 (Ln-Sr-M-O) phase oxide, a short literature review and the … the green one), while the X cation is situated on the face- centered position (the red one … colleagues pointed out that ion size difference between A and B atoms may lead to distorted structures … at the University of Oslo, introduced the tolerance factor “t”, which is an indicator for the stability…
-
Replication dynamics at common fragile site FRA6E
In particular, only complete bidirectional forks, observed either isolated or positioned on the same single molecule, were … signals and the number of informative molecules observed was used as a general indicator of the replication .... Two probes were considered at FRA6E: RP3 -473J16 at the centromeric region of PARK2 gene (Online Resource … light of the combined effects of APH exposure on the asynchronous cell population, leading to a higher…
-
Error Corrected Rectangulation Method for Location Determination of Mobile in GSM Network
…a wireless database and map and determine their location based on received signal strength indicator (RSSI) information. .... ubiquitous computing (ubicomp) device positioning : using radio beacons “in the wild” (PlaceLab, [22]). .... in order to arrive at a very precise timestamp recovery that in turn leads to a precise .... Points RP3 and RP4 are used to find the lost MS in S2 of C1.
-
Structural and electronic requirements for binding at the Mu–opioid receptor
…relationship among moieties exhibiting some of these properties, the same series of structural indicators shown in Figure .... The second and third ones, RP2and RP3 (onlyone shown),are located 3 %, from the proton-accepting .... Torsion 7 2 defines the position of the hydrogen on the C3-OH function. .... defined by the two dihedral angles 75 and 7 6 , is very high, leading to many conformers…
-
ISSE/SECURE 2007 Securing Electronic Business Processes
DNV is also among the world’s leading certification bodies for. .... DNV seeks to extend its existing position as a supplier of trusted third party services to digital .... The Challenges to the RP3 . .... Approval status and membership in trust structures may be indicators of the eID quality.
-
Persistent impairments in hippocampal function following a brief series of photoperiod shifts in rats
Four release positions (RP) were repeated twice each session in a quasi-random order (e.g. RP1, RP3 , RP2, RP4, RP3, RP2, RP1, RP4) further reducing the likelihood that subjects were able to follow odour trails left by the previous subject. .... quadrants (n = 3), initial heading angle and pathlength were calculated and used as indicators of place memory … food cup was located at the end of each arm along with an LED light bar that…
-
Prognostic relevance of DNA copy number changes in colorectal cancer
…in frequency between the two sets of comparison for each clone (by chromosome position on the x … OR2B6, ZNF165, ZNF435, ZNF192, ZNF193, ZKSCAN4, NKAPC, PGBG1, ZNF323, ZKSCAN3, ZSCAN12, ZSCAN23, GPX6, GPX5, ZNF452 RP3 -449M8. .... identified the copy number loss of RP11-19F9 as the only independent prognostic indicator in 18q represented … presented here provide proof of principle that fine-resolution study of DCNAs can lead to the identification…
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1680/SuzanneLeson2009.pdf?sequence=1
The weight loss quality indicator reports the percentage of residents, in individual facilities, that have experienced clinically … accrued to it, in terms of staff retention, higher occupancy rates, better competitive position , improved operational costs … nursing facility: RP1. opportunities for residents to make menu selections at meal times leads to a decrease .... RP3 . there will be differences in raw food costs, commercially prepared oral supplements, enteral feedings, and foodservice…
-
Product-specific adaption of conformity assessment criteria and their financial consequences
Finally RP3 is the producer’s risk for the weft direction. .... The product-inherent dispersion of the aperture is caused both by the positioning of the wires rP … the production site because the rate of con- forming products is an important economic indicator for production. .... The reduction of a producer’s risk from 3.7 to 0.9% would lead to a virtual…