-
Supplier: APITech
Description: The API Technologies Dual S-Band 100W T/R Module is designed to operate in active Phased Array Radar systems. It utilises a 40V supply to drive the 100W LDMOS amplifier, which operates in class AB, with local storage capacitance to supply the peak currents for 100us pulse lengths at duty
- Form Factor / Package: Stand Alone
-
Supplier: Maxim Integrated
Description: The MAX2553 is a complete single-chip RF-to-bits and bits-to-RF radio transceiver. The device is compliant with the 3GPP2 C.S0010-D femtocell standard for Band Class 0, 1, and 10. It is equipped with multiple receive inputs and transmit outputs for low band, high
- Form Factor / Package: Surface Mount Technology (SMT)
- Operating Frequency: 815 to 1995 MHz
-
Supplier: Richardson RFPD
Description: 3200 MHz Ceramic Filter Applications S-band applications Earth exploration Radiolocation Portable transceivers for both military and homeland security radio communications Features Surface mount design 10 MHz
- Bandwidth: 10000 kHz
- Frequency (Fc): 3200 MHz
- Insertion Loss: 3.1 dB
- Package Type: Surface Mount Technology (SMT), Other
-
-
Supplier: Microchip Technology, Inc.
Description: B. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the AT86RF233 2.4 GHz ISM band transceiver with the FEM on a very compact module design that provides user the ability to integrate the module into a design using any of the recommended Microchip
- Form Factor / Package: Surface Mount Technology (SMT), Other
- Operating Frequency: 2400 MHz
- Supply Voltage: 1.8 to 3.6 volts
-
Supplier: RS Components, Ltd.
Description: Things (IoT) Module Type = Transceiver Supported Frequency Bands = 868 MHz, 915 MHz Maximum RF Data Rate = 115.2kbit/s Maximum Output Power = +7dBm Receiver Sensitivity = -117dBm Supply Voltage = 5V Dimensions = 68 x 52 x 10mm Height = 10mm Length = 68mm Maximum Operating
- Data Rate: 115 kbps
- Function: Transceiver
- Operating Frequency: 868 to 915 MHz
- Operating Temperature: 85 C
-
Supplier: RS Components, Ltd.
Description: 8-DMUSB002 Programmable PCB antenna. 906-2732 XB8-DMRS-002 RF pad antenna Module Type = Transceiver Supported Frequency Bands = 863 - 870 MHz Maximum RF Data Rate = 80kbit/s Maximum Output Power = 25mW Receiver Sensitivity = -101dBm Supply Voltage = 2.7 - 3.6V dc Dimensions =
- Data Rate: 80 kbps
- Function: Transceiver
- Operating Frequency: 863 to 870 MHz
- Operating Temperature: 85 C
-
Supplier: RS Components, Ltd.
Description: Carrier Frequency Range: 863 to 870MHz ISM Band with 30 channels. RF Power Output: up to +12dBm. Receiver Sensitivity: -106dBm @ 10kbps. Range: up to 4km with 2.5dBi dipole antenna (Line of Sight). 32MHz Cortex-M3 EFM32G230 microcontroller with an ADF7023 transceiver. Programmable
- Function: Transceiver
- Operating Frequency: 868 MHz
- Operating Temperature: -40 to 85 C
- Output Power: 12 dBm
-
Supplier: Qorvo
Description: The QPM2100 is a GaAs multi chip module (MCM) designed for S-Band radar applications within the 2.5-4.0 GHz range. The device consists of a T/R switch, a transmit path which is a low loss pass through, and a receive path consists of a low-noise amplifier, a digital attenuator and a driver
- Applications: Military / Defense, Radar Systems
- Features: RoHS
- Operating Frequency: 2500 to 4000 MHz
-
Supplier: NuWaves Ltd.
Description: . The NuPower 12A03A Micro PA extends the communication range of a wide variety of L-band and S-band transmitters and transceivers. In fact, the NuPower 12A03A Micro PA has been tested and approved by L-3 Communications for use with its Bandit digital data link
- Amplifier Type: Power Amplifier
- Applications: Military / Defense, Mobile / Wireless Systems
- Frequency Range: 1000 to 2500 MHz
- Maximum Gain: 37 dB
-
Supplier: RS Components, Ltd.
Description: The ZETA modules are cost-effective high-performance sub-1GHz ISM band radio modules based on EZRadio® technology and the Si4455 RF transceiver chip. RF Operating Frequency: 433/868MHz ISM band. RF Output Power: up to +13dBm. Receiver Sensitivity: -116dBm @ 2.4kbps, GFSK, 0.1%
- Communication Interface: Serial Interface
- Data Rate: 500 kbps
- Modulation: Frequency Modulation (FM), Other
- Operating Frequency: 868 MHz
-
Supplier: NuWaves Ltd.
Description: communication range of a wide variety of L-band and S-band transmitters and transceivers. In fact, the NuPower 12A03A-D30 Micro PA has been tested and approved by L-3 Communications for use with its Bandit digital data link transceiver, of which the NuPower 12A03A-D30
- Amplifier Type: Power Amplifier
- Applications: Military / Defense, Mobile / Wireless Systems
- Frequency Range: 1000 to 2500 MHz
- Maximum Gain: 7 dB
-
Supplier: Infineon Technologies AG
Description: The BGA P2S30A is a 3.3 to 4.2 GHz mid-band driver amplifier that can be used as pre-driver or driver in RF applications from massive MIMO 5G base stations to small cells and access points. The SiGe based amplifier offers best RF performance and a high OP1dB: 28.5 dBm. The driver
- Actuator Voltage: 5 volts
-
Supplier: PHOENIX CONTACT USA
Description: Wireless transceiver (transmitter and receiver) with Ethernet for 900 MHz ISM band (America). This is a slave-only device that communicates with either the RAD-ISM-900-EN-BD or RAD-ISM-900-EN-BD-BU S configured as the master. This product is exclusively for export outside of the
-
Supplier: Omnitron Systems Technology, Inc.
Description: and supports frame sizes up to 10,240 bytes. The OmniConverter FPoE+/S provides up to 34.20W PoE+ (IEEE 802.3at) per RJ-45 port and supports frame sizes up to 10,240 bytes. The FPoE+/S powers the more demanding PDs such as outdoor PTZ (pan-tilt-zoom) cameras and multi-band,
- Form Factor: Module
- Primary Network: 10Base-T, 100Base-T
- Primary Port Connectors: RJ-45
- Secondary Port Connectors: SC Single Mode, SC Multimode
-
Supplier: Huawei Technologies Co., Ltd.
Description: RTN 300 series are compact full-outdoor microwave transceivers which provide Gbit/s-level backhaul throughput for packet services. The zero-footprint deployment brings easy installation and efficient management. The RTN 300 series are used to provide transmission solutions with low
- Area Network Type: Wide Area Network (WAN)
- Data Rate: 16 to 80 Gbps
- Equipment Type: Switch
- Network Media: Wireless
-
Supplier: Richardson RFPD
Description: The TRB02801 support the full frequency range from 24.25 to 29.5 GHz with speeds up to 5 Gbit/s. The unique level of integration enables support for different markets and frequency bands using the same hardware. Explore how this groundbreaking RFIC will improve and speed-up your
-
Supplier: Infineon Technologies AG
Description: contact-based vital sign monitoring and also can be used in industrial robotics for collision warning. Designers who used this product also designed with TLE9252VLC | Automotive CAN Transceivers BCR 402U E6433 | Linear LED Driver IC S25FL
- Clock Speed: 300 MHz
- DMA Channels: Yes
- Data Bus: 32 Bit
- Internal RAM Size: 3664 KB
-
Supplier: Microchip Technology, Inc.
Description: ATZB-RF-212B-0-CN ZigBit® is an ultra-compact and low-power Sub-Ghz IEEE 802.15.4/ZigBee® OEM module. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the AT86RF212B 700/800/900 MHz ISM band Transceiver alone on a very
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
-
Supplier: Richardson RFPD
Description: The BytePipe_x9002 SOM is a Software Defined Radio (SDR) System on Module (SOM) based on Analog Devices Inc.’s ADRV9002 Agile Transceiver with the Xilinx ZYNC- UltraScale+ SoC. The SOM can be used as an evaluation tool, prototyping platform, or integrated into a full-scale product
-
Supplier: Richardson RFPD
Description: Bluetooth Low Energy Compliant and 2.4-GHz Proprietary System-on-Chip The HS6621 is a power-optimized true system-on-chip (SoC) solution for both Bluetooth low energy and proprietary 2.4-GHz applications. It integrates a high performance and low power RF transceiver with Bluetooth base
-
Supplier: Rohde & Schwarz USA, Inc.
Description: channels. Equipment for the VHF and UHF frequency ranges The R&S®Series4200 is available in six versions: transceiver, transmitter and compact receiver. The R&S®Series4200 radios for the VHF frequency range (112 MHz to 156 MHz) are suitable for civil applications
-
Supplier: Infineon Technologies AG
Description: 24GHz to 24.25GHz radar MMIC packed in a 16-pin leadless RoHS compliant TSNP package BGT24LTR11 is a silicon germanium radar MMIC for signal generation and reception, operating in the 24GHz to 24.25GHz ISM band. It is based on a 24GHz fundamental voltage controlled oscillator (VCO). The
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
- RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: /MII/RMII interface for direct connection to a host processor/ controller, another Ethernet switch, or an Ethernet PHY transceiver. KSZ9563 also implements IEEE 1588v2 Precision Timing Protocol. Full register access is available by SPI or I2C interfaces, and by optional in-band
-
Supplier: Infineon Technologies AG
Description: BGT24A RF transceiver IC Infineon’s BGT24ATR12 is a Silicon Germanium (SiGe) MMIC for signal generation and reception, operating in the 24 GHz ISM band from 24.00 to 24.25 GHz. It is based on a 24 GHz fundamental voltage-controlled oscillator. A switchable frequency
- Bus Width: 16-Bit, 32-Bit
- Category: Development Board
- Supported System: Other
-
Supplier: ValueTronics International, Inc.
Description: monitoring of equipment. Additional Features: Comprehensive testing facilities for AM/FM/FM transceivers to 1000 MHz Sensitive receiver for off-air transmitter monitoring with 2955R Full duplex facility tests radio telephones and cross-band repeaters
-
Supplier: RIGOL Technologies, Inc.
Description: analysis, and AMK for Advanced Measurements including channel parameters. The RSA5000N models come standard with Vector Network Analysis. VNA Mode includes S11, S21, and Distance To Fault measurements. The RSA5000 provides complete characterization of RF components, modules, and
- Analyzer Type: Instrument
- Frequency Range: 6.50E6 kHz
-
Supplier: ValueTronics International, Inc.
Description: Profile, and Many Others Automated ITU/ANSI/IEEE Mask Testing Masks and Measurements for SONET/SDH, FC, Ethernet, and Other Standards Built-in Mask Updates can be Loaded from Factory-supplied File Mask Margin Testing for Guard Banding Production Testing
- Bandwidth: 70000 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
QPF5010 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10W saturated, receiver noise figure is 2.2dB. Lead free and RoHS compliant. (read more)
Browse RF Transceivers Datasheets for Qorvo -
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
transceiver RFIC. The module utilizes a USB 3.0 interface for data and control. The PRM2144X incorporates a 128-element phased array antenna. This antenna is integrated into the PCB and provides uniform performance over the entire IEEE 802.11ad band from 57 to 71 GHz. The Baseband (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
The 32G FC transceivers are designed to be used in Fibre Channel links up to 28.05 Gb/s data rate over multimode fiber. They are compliant with FC-PI-6a, SFF-8472 Rev 12.2c, and compatible with SFF-8432b and applicable portions of SFF-8431 Rev. 4.1d. These (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
Power dissipation of <1W Up to 14.025Gb/s data rates Maximum link length of 35m on 50/125µm MMF and 100m on M5E MMF (50/125µm OM3) FC-PI-6 compliant Electrically hot-pluggable 2- wire interface (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
15 sensors. Only one BinCloud® gateway is needed to support multiple HCM-100s, minimizing the cost of the system. Data can be accessed from either BinView® or Binventory® software for real-time inventory monitoring. Request a Quote (read more)
Browse Network Transceivers Datasheets for BinMaster, Inc. -
Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
the junction during automated or manual handling. The flip chip configuration is suitable for pick-and-place insertion. The high cutoff frequencies of these diodes allow use through W-band frequencies. Typical applications include single and double balanced mixers in radio (read more)
Browse Schottky Diodes Datasheets for Richardson RFPD -
semiconductors. The handset is powered by the Qualcomm Snapdragon 5G chipset with other Qualcomm components for the 5G transceivers. The following is a partial deep dive into the S23 Ultra conducted by TechInsights. Summary 6.8 inch AMOLED 8 GB mobile (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
, repeater, and wireless backhaul OEMs, it can also be used in broad market wireless systems including VSAT, S-band radar, military communications transceivers, jammers, GPS, test instruments, automotive and Wi-Fi applications. (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc.
More Information Top
-
Spectroscopic Investigation of Quantum Confinement Effects in Ion Implanted Silicon-on-Sapphire Films
1997) Silicon-on-sapphire MOSFET transmit/receive switch for L and S band transceiver application.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8165/1/Tsitas%26Kingston%206U%20Cubesat%20for%20Earth%20Observation%20Nov%202010.pdf
A CubeSat S Band transceiver card is specified similar in trans- mitter functionality to the Isis 38,400bps S Band Transmitter (2W .
-
Brazilian radar contract for Thales | News | The Engineer
Under the terms of the deal, Thales will provide the Brazilian Air Force with 17 solid-state S Band transceivers and nine solid-state L Band transceivers.
-
Thick-Gate-Oxide MOS Structures with Sub-Design-Rule (SDR) Polysilicon Lengths for RF Circuit Applications
[15] R. A. Johnson et al., “Silicon-on-sapphire MOSFET trans- mit/receive switch for L and S band transceiver applica- tions,” Electron. Lett., pp. 1324–1326, July 17, 1997.
-
A 31.3-dBm Bulk CMOS T/R Switch Using Stacked Transistors With Sub-Design-Rule Channel Length in Floated p-Wells
[13] R. A. Johnson, P. R. de la Houssaye, M. E. Wood, G. A. Garcia, C. E. Chang, P. M. Asbeck, and I. Lagnado, “Silicon-on-sapphire MOSFET transmit/receive switch for L and S band transceiver applications,” Electron. Lett., vol.
-
A 0.7dB insertion loss CMOS–SOI antenna switch with more than 50dB isolation over the 2.5 to 5GHz band
[18] www.ssec.honeywell.com/microwave/products [19] www.peregrine-semi.com/ [20] R.A. Johnson et al. "Silicon on Sapphire MOSFET Transmit receive switch for L and S band transceiver applications," Electron.
-
UTSi(R) CMOS technology for system-on-chip solution
transmitheceive switch for L and S band transceiver applications”, Electronics Letters, Vol. 33, no. 7, pp. 173-178, .
-
http://dspace.mit.edu/bitstream/handle/1721.1/76087/820172887-MIT.pdf?sequence=2
The S - Band transceiver is the most significant contributor to mass fluctuations according to the three statistics. . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
System design of an S-band network of distributed nanosatellites
Each nanosatellite will be equipped with the above-mentioned S - band transceiver .
-
Development of an Off-the-Shelf Bus for Small Satellites
Future versions may incorporate a feedback loop based on the amplitude of the RF signal received by the S - band transceiver .