-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special
- Category: Flange, Reducer
- Connection: Threaded, Flange
- English Size: 0.5000 to 2 inch
- Material: Carbon & Alloy Steel, Stainless Steel
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special
- Category: Elbow, Flange, Reducer
- Connection: Threaded, Flange
- English Size: 0.5000 to 2 inch
- Material: Carbon & Alloy Steel, Stainless Steel
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special
- Category: Flange, Reducer
- Connection: Threaded, Flange
- English Size: 0.5000 to 2 inch
- Material: Carbon & Alloy Steel, Stainless Steel
-
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special
- Category: Flange, Reducer, Tee
- Connection: Threaded, Flange
- English Size: 0.5000 to 2 inch
- Material: Carbon & Alloy Steel, Stainless Steel
-
Supplier: Accuris
Description: PRIMARY AND AUXILIARY SEVEN CONDUCTOR ELECTRICAL CONNECTOR FOR TRUCK-TRAILER JUMPER CABLE
-
Supplier: Accuris
Description: DIAGNOSTIC CONNECTOR
-
Supplier: SAE International
Description: This SAE Recommended Practice covers the general physical, electrical, and performance requirements for the electric vehicle conductive charge system and coupler for use in North America. The intent of this document is to define a common electric vehicle conductive charging system
-
Supplier: SAE International
Description: This SAE Recommended Practice covers the general physical, electrical, and performance requirements for the electric vehicle conductive charging system and coupler for use in North America. The intent of the document is to define a common electric vehicle conductive charging system
-
Supplier: SAE International
Description: This SAE Recommended Practice defines minimum functional requirements for quick connectors used in supply and return, liquid lines, for flexible tubing fuel systems. The document applies to automotive and light truck gasoline and diesel fuel systems, with operating pressures up to 500
-
Supplier: Accuris
Description: SEALED TRAILER TOW CONNECTOR
-
Supplier: Accuris
Description: CONNECTORS AND PLUGS, STANDAR
-
Supplier: SAE International
Description: This SAE Standard is intended to establish uniform performance criteria and methods of testing push-to-connect tube fittings, with SAE J844 air brake tubing as used in vehicular air brake systems. The specific tests and performance criteria applicable to the tubing are
-
Supplier: Advantech
Description: The BB-LD3-1939P1D connects J1939 ELD, ELR, PC, driver terminal or other on-board computing devices to the OBD diagnostic bus of 2008 and newer light and medium duty vehicles. It enables parameter retrieval required for the FMCSA ELD mandate, plus popular telematics and fleet
-
Supplier: SSP Fittings Corp.
Description: Connects flared fractional tubes to female SAE straight thread
- Connection: Flare
- English Size: 0.3750 inch
- Material: Brass/Bronze, Stainless Steel
- Size: English
-
Supplier: SSP Fittings Corp.
Description: Connects fractional flared tube to male NPT pipe
- Connection: Flare
- English Size: 0.3120 inch
- Material: Brass/Bronze, Stainless Steel
- Size: English
-
Supplier: SSP Fittings Corp.
Description: Connects fractional flared tube to female NPT pipe
- Connection: Flare
- English Size: 0.8750 inch
- Material: Brass/Bronze, Stainless Steel
- Size: English
-
Supplier: TE Connectivity
Description: Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : 17.4 MM
-
Supplier: SSP Fittings Corp.
Description: Connects pipe to flared tube or female AN/SAE 37° flared
- Category: Adapter
- English Size: 0.1250 inch
- Material: Stainless Steel
- Size: English
-
Supplier: Waytek, Inc.
Description: runs to each device. Trombetta 99-0810 J1939 4-Place J1939 CAN Bus Right Angle Splitter Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements for CAN
- Features: RoHS
-
Supplier: Waytek, Inc.
Description: connector line Y receptacle is designed to be completely compatible with existing industry standard J1939 connectors AT Series J1939/11, 3-Pin connectors offer a high performance, reliable and cost effective solution for the SAE 3 position CAN Network
-
Supplier: Waytek, Inc.
Description: runs to each device. Trombetta 99-0270, 4 Device J1939 Can Bus Power Ground Module Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements can CAN
- Current Rating: 16 amps
-
Supplier: Waytek, Inc.
Description: Dust and water resistant SAE J560 Connect with Pollak 11-700 7-Way Trailer Connector Plug Interchangeable with all ATA types
- Category: Other
- Gender: Male / Plug
-
Supplier: Win Source Electronics
Description: - Insert: 25, J Material: Aluminum Alloy Plating: Electroless Nickel Family Name: M85049 Cable Opening: 0.418" ~ 0.853" (10.62mm ~ 21.67mm) Diameter - Outside: 1.750" (44.45mm) Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: October 15, 2006 ECCN: EAR99
- Connector Type: Circular / Cylindrical Connector
-
Supplier: RS Components, Ltd.
Description: Metri-Pack 150 OBD II On-Board diagnostic automotive connectors designed for under dash applications. These Metri-Pack 150 OBD II On-Board diagnostic automotive connectors are designed to meet SAE J1962 specifications using ISO standard male terminals. The Male test
-
Supplier: Staubli Electrical Connectors
Description: Built to meet the guidelines of SAE International J639, the RPE quick connectors feature an interlock design that prevents the circuit from opening unless connected, and ensures the coupling will not disconnect during filling. Its ergonomic construction features a raised
- Connector Type: Circular / Cylindrical Connector
- Coupling / Adapter: Yes
-
Supplier: RS Components, Ltd.
Description: The Delphi HES range of automotive connectors has been manufactured with harsh environment applications in mind.These automotive connectors can withstand high levels of vibration, meeting the SAE J-2030 standard, making them ideal. connectors for the marine,
- Connector Type: Automotive Connector
- Gender: Male / Plug
-
Supplier: WEH Technologies Inc.
Description: ). Features: Pressure-tight connection in seconds No hand tightening For connection to ‚Schrader valves‘ acc. to SAE J513 WEH® Jaw locking mechanism Reduces down timeand loss of refrigerant No frostbitten hands High-grade materials
- English Size: 0.5000 inch
- Material: Aluminum, Brass/Bronze
- Size: English
-
Supplier: PHOENIX CONTACT USA
Description: AC charging cable with Vehicle Connector, open cable end, with protective cap, Type 1, IEC 62196-2, SAE J1772, 20 A / 250 V (AC), design line C-Line, cable: 5 m, black, straight, mating face: black, handle area: gray
- Cable Length: 16.4 ft
- Standards: RoHS
-
Supplier: Littelfuse, Inc.
Description: or rust. This switch has an integrated Deutsch-type socket to make electrical connection quick and easy, and to exclude moisture and dust. UL-tested and recognized to SAE J259 for ignition switches. Contacts are sealed front and back to IP67 (with connector installed). Many
- Base Material: Plastic
- Construction: Single Deck
- Maximum Current Rating: 10 amps
-
Supplier: Littelfuse, Inc.
Description: or rust. This switch has an integrated Deutsch-type socket to make electrical connection quick and easy, and to exclude moisture and dust. UL-tested and recognized to SAE J259 for ignition switches. Contacts are sealed front and back to IP67 (with connector installed). Many
- Actuator Specifications: Keylock
- Base Material: Plastic
- Construction: Single Deck
- Maximum Current Rating: 10 amps
-
Supplier: Staubli Corporation
Description: Built to meet the guidelines of SAE International J639, the RPE quick connectors feature an interlock design that prevents the circuit from opening unless connected, and ensures the coupling will not disconnect during filling. Its ergonomic construction features a raised-button
- Material: Aluminum, Stainless Steel
- Metric Size: 12 to 13 mm
- Size: Metric
- Type: Quick Coupler
-
Supplier: Advantech
Description: Compatible with 9 ~ 32 VDC in-vehicle power supply Easy and instant single-handed docking and undocking Anti-theft locking mechanism External GPS antenna Programmable function keys High-density connectors Compliant with SAE J1455 for vibration and shock tolerance Safe and
-
Supplier: CSA Group
Description: ISO 15031-3:2016 references the latest publication of SAE J1962. On-board diagnostic (OBD) regulations require road vehicles to be equipped with a standardized connector for purposes of access to OBD information by ISO 15031-4 compliant external test equipment. This part of ISO
-
Supplier: National Bronze & Metals Inc.
Description: C14500 Tellurium Copper (Deoxidized Grades) SAE J461, J463 / ASTM B-301, B-124 Tellurium Copper or Tellurium-Bearing has applications in screw machine products and parts requiring high conductivity, extensive machining, corrosion resistance, copper color, or a combination of
- Form / Shape: Application Specific / Custom, Rod Stock
- Material: Copper (Cu)
- Type: EDM Electrode, Electrical Contact
-
Supplier: General Pump
Description: 63 SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long
- Discharge Size: 0.3750 inch
- Housing Material: Brass / Bronze
- Maximum Discharge Pressure: 3000 psi
- Maximum Discharge Flow: 4 GPM
Find Suppliers by Category Top
Featured Products Top
-
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for more than 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special (read more)
Browse Pipe Fittings Datasheets for MAIN Manufacturing Products, Inc. -
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. Main also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and (read more)
Browse Datasheets for MAIN Manufacturing Products, Inc. -
MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS and other flange standards for over 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
Our J1772 EV charging cables are made from durable and high-quality materials, ensuring that they can withstand daily use and harsh weather conditions. With a standardized plug on one end that connects to (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
multiple NMEA 2000 networks, NMEA 0183 support, and SAE J1939/J1708/J1587 engine interfaces. And digital senders such as diesel flow meters, battery monitors, and engine data are also easily connected. Browser-based interface, SmartFlex View, is wirelessly (read more)
Browse Serial Communications Products Datasheets for Airmar Technology Corporation -
(Ready), Cyan (EV Connected), Green/Blue Flashing (Charging), Red Flashing (Fault) 25ft long cord connection (maximum allowed safe distance by UL) NEMA 6-50 plug for easy installation (to a NEMA 6-50 receptacle) SAE J1772 (read more)
Browse Datasheets for Tecmark Corporation -
NMEA 2000 support. They can also be configured as wireless-access points, clients, or both, allowing full flexibility with other external networks on the boat. Advanced SmartBoat models support multi-network bridging and management such as multiple NMEA 2000® networks, NMEA 0183, SAE J1939 engine (read more)
Browse Navigational Instruments Datasheets for Airmar Technology Corporation -
corporations are focused on reducing their environmental impact. National Bolt & Nut is able to adapt to this evolving market and respond to its needs for high strength and custom large diameter fasteners. We provide custom fasteners that conform to ASTM, ASME, and SAE (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Federal Register > Thursday, February 15, 1996 > [61 FR 5949] Federal Motor Vehicle Safety Standards; Stability and Control of Medium and Heavy Vehicles During...
ATA stated a strong preference for a requirement that would allow the continued use of the SAE J560 connector .