-
Supplier: METZ CONNECT USA Inc.
Description: Features: Assembly with 12 x LC-D sm at the front and 2 x mpo at the rear Equipped with sm (os2) fanout, 1:1 assignment Solid and refined assembly housing Delivery with serial number and measurement reports Installation shape: double dccs Variants: sm (os2), mm (om3)
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Assembly with 12 x LC-D sm at the front and 2 x mpo at the rear Equipped with sm (os2) fanout, 1:1 assignment Solid and refined assembly housing Delivery with serial number and measurement reports Installation shape: double dccs Variants: sm (os2), mm (om3)
-
Supplier: HAVE, Inc.
Description: output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface),
-
-
Supplier: HAVE, Inc.
Description: output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface),
-
Supplier: HAVE, Inc.
Description: output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface),
-
Supplier: HAVE, Inc.
Description: output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface),
-
Supplier: Tripp Lite by Eaton
Description: LC patch cables protected Provides wire mapping by matching each cassette’s labeled MTP cables to LC clusters Writing space on inside panel for custom-labeling of ports Insertion loss data available via unit’s serial number Mounts in 2U of EIA-Standard 19 in. Rack Maximizes rack
- Height: 2
- Port Type: Other
-
Supplier: Tripp Lite by Eaton
Description: LC patch cables protected Provides wire mapping by matching each cassette’s labeled MTP cables to LC clusters Writing space on inside panel for custom-labeling of ports Insertion loss data available via unit’s serial number Mounts in 1U of EIA-Standard 19 in. Rack Maximizes rack
- Height: 1
- Port Type: Other
-
Supplier: Tripp Lite by Eaton
Description: The N48K-42M8L168-B 50/125 Breakout Fiber Patch Panel not only integrates equipment with 10G and 40G speeds, but also provides a simple, flexible path from 25Gb to 100Gb, as well as upcoming 50Gb to 200Gb speeds and beyond. The 2U chassis features 14 breakout cassettes. Each cassette
- Height: 2
- Port Type: Other
-
Supplier: Tripp Lite by Eaton
Description: The N48K-15M8L60-B 50/125 Breakout Fiber Patch Panel not only integrates equipment with 10G and 40G speeds, but also provides a simple, flexible path from 25Gb to 100Gb, as well as upcoming 50Gb to 200Gb speeds and beyond. The 1U chassis features five breakout cassettes. Each cassette
- Height: 1
- Port Type: Other
-
Supplier: MilesTek Corporation
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. MilesTek's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This steel sub-panel features pre-punched D-Sub holes.
-
Supplier: MilesTek Corporation
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. MilesTek's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This steel sub-panel features pre-punched D-Sub holes.
-
Supplier: MilesTek Corporation
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. MilesTek's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This steel sub-panel features pre-punched D-Sub holes.
-
Supplier: MilesTek Corporation
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. MilesTek's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This steel sub-panel features pre-punched D-Sub holes.
-
Supplier: Electro Standards Laboratories
Description: /DTE interface. Continuous positive and negative voltages are conveniently available on the test points and can simulate handshaking or data signals. An ample supply of mini-patchcords provide for cross-patching or loopback patching of signals at the front panel test point
- Operating Humidity: 10 to 90 %
- Operating Temperature: 0.0 to 50 C
- Serial Protocol: RS232
-
Supplier: Data Connect Enterprise, Inc.
Description: without hindering critical network performance. The Model 570 is designed for use at the sensitive equipment port, while the Model 580 protects barriers (wiring closets, patch panels, etc.).
- Applications: Other
- Compliance / Approvals: Other
- Features: Serial Interface Support
- Form Factor: Module / Standalone
-
Supplier: Patton Electronics Co.
Description: without hindering critical network performance. The Model 570 is designed for use at the sensitive equipment port, while the Model 580 protects barriers (wiring closets, patch panels, etc.).
- Applications: Other
- Compliance / Approvals: Other
- Features: Serial Interface Support
- Form Factor: Module / Standalone
-
Supplier: TelephoneStuff.com
Description: USB Type A-to-B Female to Female Module. ICC new modular snap-in USB A-to-B modules offer a full range of solutions from commercial to small office home office audio/video applications. This snap-in module allows configuring with any of ICC faceplates, blank patch panels and surface
-
Supplier: RS Components, Ltd.
Description: diameter with precision 75Ω performance. Dimensionally equivalent to RG179. Ideal for internal rack wiring, patch panels and multi-pin connectors where a reduced O/D is essential. Suitable for the transmission of serial digital video. Uses RG179 BNC connectors. Connector /
- Cable Conductor: Copper and Copper Alloys, Other
- Cable Jacket: Other
- Impedance: 75 ohms
-
Supplier: RS Components, Ltd.
Description: diameter with precision 75Ω performance. Dimensionally equivalent to RG179. Ideal for internal rack wiring, patch panels and multi-pin connectors where a reduced O/D is essential. Suitable for the transmission of serial digital video. Uses RG179 BNC connectors. Connector /
- Cable Conductor: Copper and Copper Alloys, Other
- Cable Jacket: Other
- Impedance: 75 ohms
-
Supplier: RS Components, Ltd.
Description: diameter with precision 75Ω performance. Dimensionally equivalent to RG179. Ideal for internal rack wiring, patch panels and multi-pin connectors where a reduced O/D is essential. Suitable for the transmission of serial digital video. Uses RG179 BNC connectors. Connector /
- Cable Conductor: Copper and Copper Alloys, Other
- Cable Jacket: Other
- Impedance: 75 ohms
-
Supplier: RS Components, Ltd.
Description: diameter with precision 75Ω performance. Dimensionally equivalent to RG179. Ideal for internal rack wiring, patch panels and multi-pin connectors where a reduced O/D is essential. Suitable for the transmission of serial digital video. Uses RG179 BNC connectors. Connector /
- Cable Conductor: Copper and Copper Alloys, Other
- Cable Jacket: Other
- Impedance: 75 ohms
-
Supplier: Electro Standards Laboratories
Description: application and question, and you will receive a helpful answer. 4) Front panel mini-switches, signal access posts, and mini-patchcords supplied with the unit allow you to gyrate/manipulate the serial connections and signal placement as required to get your two pieces of equipment
- Equipment Type: Breakout Boxes
- Form Factor: Notebook
- Indicators: Yes
- Interface Port: RS232, V.24, Other
Find Suppliers by Category Top
Featured Products Top
-
The CAT 6A Patch Panel is a fully loaded patch panel designed to be used within the Belden 10GX System. It features our high-performing CAT 6A connectors specifically designed to meet the difficult challenges of 10 Gb/s transmission. Available in a variety of styles including Belden's AngleFlex design. Pre-loaded panels are available with RJ45 jacks or couplers. (read more)
Browse Patch Panels Datasheets for Belden Inc. -
(core-to-core connector) is surrounded by cable dressing and patch cable management accessories. The REVConnect 10GX Coupler is a keystone-style component and can be used in any patch panel in Consolidation Point applications resulting in very cost-effective solutions. (read more)
Browse Patch Panels Datasheets for Belden Inc. -
Website. Target Markets and Applications Communications Switches Routers Patch panels Storage rack RAID Workstations Blade (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions
More Information Top
-
US-CERT Control System Center Input/Output (I/O) Conceputal Design
Design, procure, build, and install a new panel with patch panel interface units to test cubicle and computer system communication cabling, patch panels to connect to the communications patch panel serial interface PP assembly, and a patch panel for network connectivity.
-
http://dspace.mit.edu/bitstream/handle/1721.1/56389/RLE_QPR_109_IX.pdf?sequence=1
A serial interface patch panel .
-
Laser program annual report, 1979
A serial link patch panel was installed which, together with the common memory that the PDP 11/70 shares with the power conditioning subsystem, allows the 11 /70 to duplicate most of the functions of each subsystem controller.
-
The AN/GSC-10 (KATHRYN) Variable Rate Data Modem for HF Radio
The patch panel and serial data rate controlsprogram the combiners which provide co- herent combining of signalelementscarrying redundant data.
-
Parallel Processing
IOS is connected to the PRAM of the CU through a parallel bus and can communicate with other CUs through the serial data links and the patch panel .
-
CPU replacement on legacy test systems [for complex avionics]
The original HPIOOO provided two RS232 serial ports at the station patch panel interface.
-
An FPGA-based readout module for the DAQ subsystem of the DSSC detector at the European XFEL
… task of the I/O Board is the mechanism for capturing the incoming data of the sensor readout ASICs over 16 parallel LVDS channels (one per ASIC), and to concentrate them into a high-speed serial data stream towards the Patch Panel Transceiver.
-
Optical fibers identification device for communication lines
These instruments enable measurements using a headset that is included in the package (requires two people) or a serial forwarding patch cord to a different port patch panel (main module) and for different place-socket (remote unit).
-
http://eprints.hud.ac.uk/4417/1/P_D_Denton_PhD.pdf
comprised the installation of additional computer nodes (computer switches and patch panels ), network access points, network cabling and serial RS232 lead provision between the PCs and RF read/write heads used within the CF batch plant.
-
A New Generation Multiplexed BOP Control System
… this permits some unique backup and test configurations, For example, if one of the data communi- cation pairs leaks or fails, or if one of the serial 1/0 ports on a pod fails, both panels may be patched into the remaining .,, 483 .