-
Supplier: Cosen Saws, USA
Description: • 7.5 degree blade cant designed specifically for cutting structural material Blade Drive • Specially designed gearbox for high lateral pressure • Heavy duty inverter blade drive system Blade
- Cutting Capacity: 20.5 to 30 inch
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
- Operation: Automatic
-
Supplier: Inductotherm Group
Description: The Plate Bridge and Plate Gantry Saws, which is part of the Savage Saw product line, is Thermatool’s solution for companies looking to cut stainless steel or other specialty alloys in a high production environment using both dry and wet abrasive cutting techniques. The plate
- Cutting Capacity: 3 to 12 inch
- Machine Type: Circular Saw
- Material Cut: Metal
- Operation: Semi-Automatic
-
Supplier: Inductotherm Group
Description: The Plate Bridge and Plate Gantry Saws, which is part of the Savage Saw product line, is Thermatool’s solution for companies looking to cut stainless steel or other specialty alloys in a high production environment using both dry and wet abrasive cutting techniques. The plate
- Cutting Capacity: 3 to 12 inch
- Machine Type: Circular Saw
- Material Cut: Metal
- Operation: Semi-Automatic
-
-
Supplier: U.S. Plastic Corporation
Description: The No-Melt carbide-tipped saw blade is designed for cutting single or multiple stacked sheets of plastic where melting or chipping can be a problem. The No-Melt is suited for cutting acrylics, delrins, ABS (Cycolac), styrenes, PVC and both high and low melt nylons. Side
-
Supplier: Cosen Saws, USA
Description: SH-500M Machine Features * Swivel saw frame is an ideal design for angle cutting. Due to the design, the material remains in a safe clamped position. Angle change can be made by moving bow. It is done without tools in a matter of seconds. * Hydraulic feed flow control valve
- Cutting Capacity: 8.7 to 19.7 inch
- Features: Swivel Head, Miter Cutting
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Makita USA, Inc.
Description: ,000 RPM Easy to adjust depth gauge for precision cutting Lock-off button helps prevent accidental start-ups Flat rear side of motor housing allows for easy blade changes Powerful cutting in stone, masonry, tile and concrete Double insulated INCLUDES: Diamond Blade (A-94546)
- Blade Size: 4.38 inch
- Cutting Capacity: 1.38 inch
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
-
Supplier: Cosen Saws, USA
Description: cutting jobs with HMI touch screen • Automatic kerf loss compensation • Automatic shutoff after cutting jobs complete or when out of stock • Precision feed pressure & feed rate dual valve system • Bundle
- Cutting Capacity: 39.4 inch
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
- Operation: Automatic
-
Supplier: Cosen Saws, USA
Description: MACHINE FEATURES · The worktable is heavy duty to sustain heavy loads and handle large cutting jobs. · Saw frame travel is done by hydraulic cylinder, which provides a smooth, pulse free feed for rapid saw frame travel. · Triple
- Cutting Capacity: 23.6 to 26 inch
- Machine Type: Band Saw
- Material Cut: Metal
- Operation: Manual
-
Supplier: DEWALT Industrial Tool Co.
Description: mist Rear and side water attachments help contain water run-off and blade spray Removable cutting cart for easy cleaning of tile saw Compact tile saw frame allows for easy transport and storage in vehicle - 34" x 26" 3-1/8" depth of cut allows for
- Blade Size: 10 inch
- Weight: 69 lbs
-
Supplier: DEWALT Industrial Tool Co.
Description: Rear and side water attachments help contain water run-off and blade spray Removable cutting cart for easy cleaning of tile saw Compact saw frame allows for easy transport and storage in vehicle - 34" x 26" 3-1/8" depth of cut allows for cutting of
- Blade Size: 10 inch
- Weight: 69 lbs
-
Supplier: Bobcat Company
Description: The Bobcat® brush saw attachment is the quick, convenient way to remove unwanted brush and small trees up to 15 feet tall. It’s ideal for cutting firebreaks, clearing pastures and grasslands, and cleaning road and utility line right-of-ways. How Does it work? The counter
-
Supplier: Mile-X Equipment, Inc.
Description: contact point blade adjustable guide assemblies Combined with the side bearings are carbide pads, the back of the blade rides on two load bearings mounted on a pivot shaft so both bearings the load equally Mitering head, the work piece remains fixed while the head swivels to cut
- Cutting Capacity: 10 to 16 inch
- Features: Miter Cutting
- Machine Type: Band Saw
- Operation: Semi-Automatic
-
Supplier: Mile-X Equipment, Inc.
Description: with the side bearings are carbide pads, the back of the blade rides on two load bearings mounted on a pivot shaft so both bearings share the load equally Mitering head - the workpiece remains fixed while the head swivels to cut any angle 0° - 45° Heavy duty transmission
- Cutting Capacity: 10 to 16 inch
- Features: Miter Cutting
- Machine Type: Band Saw
- Operation: Semi-Automatic
-
Supplier: Mile-X Equipment, Inc.
Description: used on either side of the blade STANDARD EQUIPMENT Blade welder, grinder, and cutter Worklamp Chip blower 1/4" saw blade 14/18 T.P.I. Set of tools Blade and tire cleaning brush STOCK
- Cutting Capacity: 16 inch
- Machine Type: Band Saw
- Operation: Semi-Automatic
- Power Source: AC Power
-
Supplier: RS Components, Ltd.
Description: drilled for additional support plates, features a pivoting section on the left hand side which can be moved in or out of position to give the best support when cutting either steep or shallow bevels. Available as 110 V or 240 V models. Easy to transport. Double Insulation. Electric
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Miter Saw
- Weight: 24.25 lbs
-
Supplier: RS Components, Ltd.
Description: drilled for additional support plates, features a pivoting section on the left hand side which can be moved in or out of position to give the best support when cutting either steep or shallow bevels. Available as 110 V or 240 V models. Easy to transport. Double Insulation. Electric
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Miter Saw
- Weight: 24.25 lbs
-
Description: ISO 11837:2011 specifies performance requirements and a corresponding test method for saw chain shot guarding systems on the harvester heads and grip saws of forestry machines. It is applicable only to saw chain breakage on the cutting side of the guide bar.
-
Supplier: CSA Group
Description: ISO 11837:2011 specifies performance requirements and a corresponding test method for saw chain shot guarding systems on the harvester heads and grip saws of forestry machines. It is applicable only to saw chain breakage on the cutting side of the guide bar.
-
Supplier: Norton Abrasives
Description: RailCut Reinforced Cut-off Wheels are the choice for fixed rail track cutting for light-duty applications and older machines with less horsepower. RailCut Side reinforced, R Sides are the choice for light-duty applications and older machines with less horsepower Work under a
- Abrasive Grain Type: Aluminum Oxide
- Applications: Dry Cutting, Wet Cutting / Waterproof, Bench / Backstand
- Bond Type: Resin / Plastic
- Bore ID / Shank Diameter: 1 inch
-
Supplier: Norton Abrasives
Description: RailCut Reinforced Cut-off Wheels are the choice for fixed rail track cutting for light-duty applications and older machines with less horsepower. RailCut Side reinforced, R Sides are the choice for light-duty applications and older machines with less horsepower Work under a
- Abrasive Grain Type: Aluminum Oxide
- Applications: Dry Cutting, Wet Cutting / Waterproof, Bench / Backstand
- Bond Type: Resin / Plastic
- Bore ID / Shank Diameter: 1 inch
-
Supplier: RS Components, Ltd.
Description: Stanley FatMax heavy-duty hand saw. Featuring precision 3 sided set teeth to ensure clear cutting with each stroke and improve efficiency by 30%. Maximising output with its induction hardened cutting teeth, allowing you to cut clean edges and your hand saw to have
-
Supplier: Norton Abrasives
Description: Rail FastCut Reinforced Cut-off Wheels are the choice for fixed rail track cutting for light-duty applications and older machines with less horsepower. Rail FastCut, Side reinforced, R Sides are the choice for light-duty applications and older machines with less horsepower
- Abrasive Grain Type: Zirconia (e.g., Norzon®)
- Applications: Dry Cutting, Wet Cutting / Waterproof, Bench / Backstand
- Bond Type: Resin / Plastic
- Bore ID / Shank Diameter: 1 inch
-
Supplier: RS Components, Ltd.
Description: Bi-material handle screwed and ultrasonically welded for comfort and security. Teeth are precision set to generate clearance of kerf for the blade to cut on both the forward and back stroke increasing cutting efficiency by 30%. 3 sided precision ground teeth offer razor sharp
-
Supplier: CSA Group
Description: ISO 19085-2:2017 gives the safety requirements and measures for horizontal beam panel circular sawing machines with the saw carriage of the front cutting line mounted below the work-piece support, which are manually and/or powered loaded and manually unloaded, hereinafter
-
Supplier: Norton Abrasives
Description: Ideal for use in the steel industry, Norton TOROS large diameter cut-off wheels are engineered to produce high-quality parts while reducing costs through improved productivity, cut efficiency, and wheel life, with up to 35% better G-Ratio over competitive wheels.Designed to prevent side
- Abrasive Grain Type: Aluminum Oxide, Silicon Carbide
- Applications: Dry Cutting
- Grit Size: 16 to 36 # or Microns
- Outer Diameter (OD): 63 inch
-
Supplier: ASTM International
Description: tape, fasteners, nails, screws, and staples. A fire test of assemblies shall be conducted to determine a fire resistance rating required for gypsum board assembly. Gypsum board shall be cut by scoring and breaking or by sawing, working from the face side. Masonry or concrete walls
Find Suppliers by Category Top
Featured Products Top
-
circular blade to saw through logs from 4” to 12” diameter at up to 50 cuts per minute. The sawing process creates a lot of friction and heat. Once you reach 100 degrees Fahrenheit, the blade begins to wobble and at that point it’s unsafe to continue cutting anymore. Our production was (read more)
Browse Air Blow Guns Datasheets for Vortec -
metal fabrication department contains a large variety of presses with the capability to bend, punch and shear all types of metal. Osborne Industries also has large metal saws, numerous welding stations and other metal working equipment to perform almost any required metal function. One (read more)
Browse Composite and Fiberglass Molding Services Datasheets for Osborne Industries, Inc. -
to scrape the sides of the pipe and finish the job. If you think that the obstruction may be due to a root incursion, begin with a saw blade that is considerably smaller than the diameter of the pipe. Again, after you get the water moving, then go back in with a larger sawblade to finish the job. By (read more)
Browse Drain Cleaning Machines Datasheets for General Pipe Cleaners -
.) A large selection of standardized imperial dimensions (diameters or side lengths up to 150mm) Uncoated, C-cut orientations eliminating birefringence This catalog lists the Stocked Sapphire Windows, (read more)
Browse Optical Windows Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
Follow-up: US Military F-35 Lightning II Demonstrates Cutting-Edge Tech (Fitted with Our 5.0SMLJ Series TVS Diode from MDE Semiconductor, Inc.) The wealth of information we have available at our fingertips has changed everything about the way we live. The (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc.
More Information Top
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
SIDE-NOTCH Additional side saw cuts made to pre- vent a 'barber chair' or to facilitate sawing large trees into logs.
-
Monte Carlo simulation study of LSO crystals
Two sets of experiments were performed: 1) a comparison of unwrapped crystals with the sides saw cut and with sides that have been acid etched; 2) a comparison of different reflectants using etched crystals.
-
Single side damage simulations and detection in beam-like structures
Even lots of research work have been conducted on beam-like structures, difficulty in detecting the damage still emerges, and double side saw cut in beam has been more often studied.
-
Principles and Practice of Lacrimal Surgery
Occasionally, a long right- or left- sided cutting saw tip may be used (Fig. 22.20) but care should be taken while using it since they are sharp.
-
Pathology of the cervical spine in rheumatoid arthritis: A controlled study of 44 spines
Next, from the cervical side saw cuts were made through the occipital and petrous bones just beside the most lateral parts of the atlas, in the direction of the nose (fig. 1).
-
THE INFLUENCE OF COMPRESSIVE LOADS ON FATIGUE CRACK PROPAGATION IN METALS
0 =16 mm was machined by drilling a 1.5 mm hole and making a double side saw cut .
-
Single groove double cantilever beam fracture specimens versus Dugdale specimens for estimating shear lip propagation energies: BPA polycarbonate
At first the grooves consisted of parallel sided saw cuts , the cut thickness being 0.010 and 0.025in.
-
Kilo International - JD-75-2-6 - Dials and Knobs - Knobs - Allied Electronics
Knob; Dia 0.75in; Shaft Sz 0.125in; Panel; Top & Side Saw Cut ; Black Gloss; Aluminum .
-
Kilo International - JD-50-2-6 - Dials and Knobs - Knobs - Allied Electronics
Knob; Dia 0.5in; Shaft Sz 0.125in; Panel; Top & Side Saw Cut ; Black Gloss; Aluminum .
-
Kilo International - DD-50-1-5 - Dials and Knobs - Knobs - Allied Electronics
Knob; Dia 0.5in; Shaft Sz 0.25in; Panel; Side Saw Cut ; Clear Gloss; Aluminum; 6-32 .