-
Supplier: Indocomp Systems, Inc.
Description: -board PCI IDE UDMA-33/66/100/144 Ethernet- VIA 6103, support 100Base-TX, on-board RJ-45 connector, wake-on-LAN using ATX power PC/104, PPCI Expansion bus, Compact Flash Slot Dual FDD controller supporting 2.88 MB drives Health Monitoring: Voltage, CPU temperature, cooling fan
-
Supplier: Computer Network Accessories, Inc.
Description: Slot 1 Pentium II, III, SECC 2 ball bearing CPU cooling fan with heatsink. Extend your CPU's life with this low profile and low noise cooling fan with heatsink. Fan Size: 50mm x 50mm x 15mm; Heatsink Material: Aluminum; Air Flow: 15 CFM; Cooler
-
Supplier: Xoxide
Description: Silent CPU Cooler from Tuniq is a colossal heat sink fan with substantial cooling performance properties. It features a solid copper base and heatpipes coupled to a powerful 9 fin 120mm fan that is sandwiched in-between aluminum cooling fins. An expansion slot mounted
-
-
Supplier: Xoxide
Description: -120 Ultra Silent CPU Cooler LED Edition from Tuniq is a colossal heat sink fan with substantial cooling performance properties. It features a solid copper base and heatpipes coupled to a powerful 9 fin 120mm fan that is sandwiched in-between aluminum cooling fins. An expansion
-
Supplier: Xoxide
Description: -Rise Heat Pipes V8 Structural Design Allows Ultra-Quick Heat Transfer Precision Fan Control for Unsurpassed Cooling Specifications: Model: RR-UV8-XBU1-GP CPU Socket: Intel Socket LGA1366 & LGA775, AMD Socket (Socket 940/AM2/AM2
-
Supplier: Xoxide
Description: Looking to add a bit of extra cooling to your system but don't have any open fan holes? Then look no further then the Thermaltake TMG SL1 Slot Cooler. The TMG SL1 installs in any two free consecutive expansion slots in the back of your case. Its crystal clear blue
-
Supplier: Aaeon Systems Inc.
Description: Features High Performance Full-Size CPU Cards And 6-Slot PICMG Bus Passive Backplanes Wallmount Or Desktop Applications 3.5" x 1 External Drive Bay 5.25" x 1 External Drive Bay 3.5" x 2 Internal Drive Bay Easy-To-Replace Ball Bearing Cooling Fan With Filter x
- Mounting Style: Wall / Ceiling Mounted
-
Industrial Chassis and Card Cages - 6-Slot Wallmount Chassis, Half-Size CPU Cards Support -- AEC-204Supplier: Aaeon Systems Inc.
Description: Features High Performance Half-size CPU Cards 4-slot PCISA/ ISA Bus Passive Backplanes Wallmount or Desktop Applications 3.5" x 1 External Drive Bay (Optional Slim Optical Drive) 2.5"/3.5" x 1 Internal Drive Bay Easy-to-replace Ball Bearing Cooling Fan and Filter x
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: Huntec, Inc.
Description: .5"* Chassis Fans: 2 pcs 40x40x10mm (ball bearing)* Switch On/Off: Reset & power* Power Supply: ATX 200W* 1 PCI Slot riser Card* Dimensions: 19" (w) x 8.8" (d) x 1.73" (h)
-
Supplier: ELMA Electronic Inc.
Description: A cost-efficient CompactPCI Serial System Platform for industrial applications. Article 051-747 Features 5 slots: 1 x CPCI-S.0 System Slot (CPU) and 4 x CPCI-S.0 Peripheral Slots System slot on the right side Supports 4 TE and 8 TE CPUs
- Backplane Bus / Standard: CompactPCI
- Mounting Style: Rack Mounted
-
Supplier: ELMA Electronic Inc.
Description: Features CompactPCI Serial System Platform 9 slots: 1 x CPCI-S.0 System Slot (CPU) and 8 x CPCI-S.0 Peripheral Slots High-speed connectors supporting data transfer rates of up to 12 Gbps for all slots Designed to support Rear Transition Modules
- Backplane Bus / Standard: CompactPCI
- Mounting Style: Desktop
-
Supplier: ELMA Electronic Inc.
Description: Features CompactPCI Serial System Platform 5 slots: 1 x CPCI-S.0 System Slot (CPU) and 4 x CPCI-S.0 Peripheral Slots High-speed connectors supporting data transfer rates of up to 12 Gbps for all slots Designed to support Rear Transition Modules
- Backplane Bus / Standard: CompactPCI
- Mounting Style: Desktop
-
Supplier: Acnodes Corporation
Description: monitor Option for 1000-nit high brightness display Resistive touch screen, option for PCAP touch screen 6th Generation Intel Core i3-6100TE processor 1 x PCIe x1 + 1 x PCIe x16 expansion slot 4 x USB 3.0, 2 x LAN, 3 x COM, 1 x VGA, 1 x HDMI Modular concept
- Display Size: 15 inch
- Features: Panel Mount
- Type: Other
-
Supplier: Acnodes Corporation
Description: monitor Option for 1000-nit high brightness display Resistive touch screen, option for PCAP touch screen 6th Generation Intel Core i3-6100TE processor 1 x PCIe x1 + 1 x PCIe x16 expansion slot 4 x USB 3.0, 2 x LAN, 3 x COM, 1 x VGA, 1 x HDMI Modular concept
- Display Size: 17 inch
- Features: Panel Mount
- Processor: Intel®
- Type: Other
-
Supplier: Rugged Information Technology
Description: also accommodates fixed and removable drive configuration. With its aggressive push-pull cooling system, various single and multi-core CPU types will operate without issue when exposed to an operating temperature range of -10C to +50C. Additional security can come from an optional Ethernet
- Type: Rack Mount
-
Supplier: Advantech
Description: -accessible 3.5" drives, plus one slim optical disk drive. Optionally, the two front-accessible 3.5" slots may be converted to two or even four 2.5" mobile SATA HDD trays by using optional part IDT-3120E Supports 80plus single power supply Front-accessible system fan without opening
- Backplane Form Factor: ATX, MicroATX
- Cooling Fans: 2
- Indicator Options: HDD Indicator, Temperature Alarm Indicator, CPU Fan Failure Indicator, Power On/Off Indicator
- Mounting Style: Rack Mounted
-
Supplier: Huntec, Inc.
Description: CLM-904 Wallmount IPC Chassis for 3 or 4 Slots Backplane SpecificationFor 3 or 4 Slots ISA/PCI Backplane For Half Size CPU Card Power Supply: AT 65W Universal Power Supply Chassis Fans: 1 pc 80x80mm (ball bearing) 2 x 9-pin & 1 x 25-pin Blanking Off for
-
Supplier: Acnodes Corporation
Description: monitor Option for 1000-nit high brightness display Resistive touch screen, option for PCAP touch screen 6th Generation Intel Core i3-6100TE processor 1 x PCIe x1 + 1 x PCIe x16 expansion slot 4 x USB 3.0, 2 x LAN, 3 x COM, 1 x VGA, 1 x HDMI Modular concept
- Display Size: 21.5 inch
- Features: Panel Mount
- Processor: Intel®
- Type: Other
-
Supplier: Acnodes Corporation
Description: monitor Option for 1000-nit high brightness display Resistive touch screen, option for PCAP touch screen 6th Generation Intel Core i3-6100TE processor 1 x PCIe x1 + 1 x PCIe x16 expansion slot 4 x USB 3.0, 2 x LAN, 3 x COM, 1 x VGA, 1 x HDMI Modular concept
- Display Size: 15.6 inch
- Features: Panel Mount
- Processor: Intel®
- Type: Other
-
Supplier: Advantech
Description: -2600 v4 processor(s) up to 145W TDP DDR4 2400 MHz ECC registered memory up to 512 GB (CPU SKU) 4 x GbE with LAN bypass, 2 x GbE for Mgmt (SKU dependent) 2 x 10GbE SFP+ NICs (SKU dependent) Up to 4 x NMC (Network Mezzanine Card) slots for a wide range of GbE, 10Gb
-
Supplier: D-Link Systems, Inc.
Description: Slots for 10Gigabit Uplink Modules Diagnostic LEDs Per Device: Power, Console, RPS Per Gigabit Port: Link/Activity, 10/100Mbps or 1000Mbps Speed Per Ethernet Port: Link/Activity, 10Mbps or 100Mbps Speed RS-232 Console Port 1
- Data Rate: 88 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 20 #
-
Supplier: Magma
Description: CPUs required in your system. Cost-effective Solution for Expanding I/O capacity Magma’s ExpressBox2 provides the ability to expand the I/O capabilities of workstation and servers by allowing for the addition of PCI Express slots. These much needed slots can then take full
- Bus Interface: x8, x16
- Form Factor: PCIe Standard Card
- Number of ports: 2
- Product Type: PCIe Bridge, PCIe Extender
-
Supplier: Magma
Description: limit the number of CPUs required in your system. Cost-effective Solution for Expanding I/O capacity Magma ExpressBox4 provides a cost-effective path to expand the available number of PCI Express slots while maintaining consistent server or workstation configuration.The product
- Bus Interface: x4, x16
- Form Factor: PCIe Standard Card
- Number of ports: 4
- Product Type: PCIe Bridge, PCIe Extender
-
Supplier: AAEON Electronics, Inc.
Description: 4-slot Industrial Wallmount IPC System Half-size CPU Cards Support Main Feature High Performance Half-size CPU Cards and 4-slot PISA/ISA Bus Passive Backplanes Anti-vibration 3.5" HDD Bay x 1 and Front Access 3.5" FDD x 1 (or
- Cooling Fans: 1
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: AAEON Electronics, Inc.
Description: 6-Slot Wallmount Chassis, Full-Size/ Half-Size CPU Cards Support Main Feature High Performance Full-Size CPU Cards And 6-Slot PICMG Bus Passive Backplanes Wallmount Or Desktop Applications Front Accessible 5.25" CD-ROM x 1
- Cooling Fans: 1
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: AAEON Electronics, Inc.
Description: Wallmount Chassis Half-size CPU Cards Support Main Feature High Performance Half-size CPU Cards 4-slot PCISA/ ISA Bus Passive Backplanes Wallmount Or Desktop Applications 3.5" Front Accessible Floppy Disk Drive x 1 (Or Slim CD
- Cooling Fans: 1
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: SIE Computing Solutions, Inc.
Description: Highly serviceable and maintainable, the 9U high 585 Series features a flush card cage accommodating either five or eight 6U x 160mm CompactPCI boards housed in a vertical orientation. The rightmost slot is double-wide and reserved as the system (CPU) slot. The backplanes
- 6U CompactPCI / PXI Slots: 5
- Backplane Bus / Standard: CompactPCI
- CE / FCC Certified: Yes
- Cooling Fans: 2
-
Supplier: AAEON Electronics, Inc.
Description: 3U 7-slot Rackmount Chassis Industrial Main Board Supports Main Feature 3U Height 19" Rackmount Chassis System Fan x 2 Support To Cool down CPU & Key Components Temperature Standard Motherboard ATX, Micro ATX Form
- Cooling Fans: 2
-
Supplier: Neousys Technology Inc.
Description: Nuvo-7166GC is Neousys' ruggedized AI inference platform that features two PCIe slots that supports an NVIDIA® Tesla T4 inference accelerator to provide 8.1 TFLOPS in FP32 and 130 TOPs in INT8 for real-time inference based on trained neural network model. Powered by an Intel® 9th/ 8th
- Features: RAID Controller
- Operating Temperature: -13 to 140 F
- Processor: Intel®
- RAM: 64 GB
-
Supplier: Teguar Corporation
Description: with the EMC 4.0 /and Safety 3.1 certification readiness. The highest performing CPU along with graphics capabilities, multiple USB slots, COM ports and expansion functions make this healthcare computer ideally situated for medical OEM use or in conjunction with DICOM program
-
Supplier: Synertron Technology, Inc.
Description: .5" Slim HDD or 1 x 3.5" Standard HDD Space. Twister also provides 1 x PCI Slot space (with 2.5" HDD) for any function extension requirement. Features: Intel 8th / 9th Gen Coffee Lake-S i7 / i5 / i3 / Pentium / Celeron CPU Intel Q370 Chipset
- Processor / CPU Type: Other
- RAM: 32000 MB
-
Supplier: Yang Ming International Corporation
Description: Supermicro 823MTQ-R700LPB: 2U 3.5" 3 drive bays Server 17.7" Depth intel Core i5 series CPU single socket G2 (rPGA 988B) 700W power supply 1. Redundant (1+1) 700W Power Supply 2. 3x 3.5 Rear Hot-swap SAS / SATA Drive Bays 3. 1x Slim CD-ROM Drive; Front I/O Access 4. 4x 3
- Form Factor: Rack Mounted
- Redundant Power Supplies: Yes
- Server Type: Network Server
-
Supplier: Indocomp Systems, Inc.
Description: Features Wall or backpanel mount enclosure Rugged plated steel chassis 6-slot (2xPICMG + 4xPCI) , 6-slot ISA or 5 Slot PCI only Passive Back Plane Supports 386, 486, 586,Pentium, PIII or Celeron plug-in CPU boards Field replaceable 230 watt power
-
Supplier: SIE Computing Solutions, Inc.
Description: -style 1.44MB floppy, CD-ROM, and a 2.5” horizontal internal hard drive bay behind a latchable door. The passive backplane system comes with either a 150-watt AC or 250-watt –48vDC ATX auto-select power supply. A positive pressure cooling scheme (with low profile CPU heat
- Material: Other
- Rack Component Size: Other Rack Sizes
- Rack Height: 1 U
-
Supplier: Advantech
Description: (TCO) to less than the cost of four regular 1U or 2U servers. The hot-swappable compute nodes are designed with dual Intel® Xeon® Scalable processors and the latest DDR4 memory technology. Each node supports up to two 28-core CPUs with an increased UPI bandwidth of 10.4GT/s, nearly 10
- Form Factor: Rack Mounted
- Server Type: Network Server
Find Suppliers by Category Top
Featured Products Top
-
-controlled and calibrated yearly. We can balance wheels alone or rotor assemblies (wheel and shaft) as required and can balance to ISO 21940 G1.0. Fan Housing Pressure Testing IB Intl routinely designs blowers up to 150 psi or more (system pressure) which require (read more)
Browse Fans and Blowers (industrial) Datasheets for IB International -
by natural convection through the cooling slots. No fan cooling is required. This enables operation over a -25°C to 55°C temperature range for full specification. Wider temperature ranges are also available on request. Rugged mechanical (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The IPC-631 supports features for machine automation, such as dual shock resistance, hot swappable 2.5” drive bays for RAID 0/1 and seven expansion slots on a supported ATX motherboard which allows users to install GPU, DSP, vision, or motion cards. The (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
CPU: Intel® Core™ Ultra Processors (Codename: Meteor Lake -H and -U) Graphics: Integrated Intel® Xe LPG graphic controller with up to 128 EU Memory: Two SO-DIMM slot (read more)
Browse Computer-on-Module (COM) Datasheets for SECO -
Tesla® P4 GPUs. IPMI management functions and smart fan control ensure better temperature control and thermal management environments. Every GPU pair includes one high-speed PCIe slot for highly parallel applications like artificial intelligence (AI), deep learning, self-driving cars (read more)
Browse Network Servers Datasheets for Advantech -
, Embedded Board, Gaming, Kiosk, Digital Healthcare CPU Coolers for Intel® Sockets 1155 / 1156 / 1150 CPU Part Number : RG3114-BF(Z) Solution : Rugged Computer with 1U Chassis CPU Socket : 1155 /1156 /1150 (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
benefits (longer lifetime & higher peak torque), the slotless design allows for higher speed (30,000 rpm). This makes the 40ECP55 a great alternative to brushed DC and slotted BLDC motors thanks to an innovative assembly process and cost optimized design. The integrated fan provides active cooling (read more)
Browse Brushless Motors Datasheets for Portescap -
also be custom machined to meet specific ventilation requirements, such as mountings for fans. For maximum ventilation, an open top Version T is also available (2U/3U x 14.37”). And a 1U x 10.43”/14.37” smooth-top version with no visible fixing screws can also be pre (read more)
Browse Rack Enclosures Datasheets for METCASE -
for added screen space. The high resolution 1280 x 800 LCD with wide viewing angle (WVA, 89° all-around) delivers a superior viewing experience. The quad-core CPU, 4GB Flash and 1GB RAM overcome the most demanding multi-tasking challenges. The cMT3108XH hosts a full suite of connectivity (read more)
Browse Electronic and Instrument Enclosures Datasheets for Switches Unlimited -
, two PrPMC slots, and 512 MB of NOR flash (with redundancy). It also supports up to eight Gigabit Ethernet ports, PMC I/O, and RS-232/422/485 serial ports out the P2 backplane connectors. The XCalibur1931 is a high-performance, 6U VME, multiprocessing, single board computer (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES)
More Information Top
-
Hardware & Overclocking [Archive] - Page 74 - SpeedGuide.net Broadband Community
Slot 1 CPU Fans ...
-
looking for slot1 cpu
the celeron 333 is dying on me. i think overvolting it screwed it up and the fan o nit is also making weird hummy noises. anybody got a slot 1 cpu lying around? any speed, any chip, if the hsf works .
-
looking for slot1 cpu [Archive] - SpeedGuide.net Broadband Community
the celeron 333 is dying on me. i think overvolting it screwed it up and the fan o nit is also making weird hummy noises. anybody got a slot 1 cpu lying around? any speed, any chip, if the hsf works :) .
-
Small Slot1 Coolers
Something like that I could attach to these P3 Slot 1 CPU 's would be great or just a lower profile Heatsink with or without the Fan would also work.
-
Loading video resets computer?
As for the CPU , I have the p2-mmx slot 1 , so I don't have any extra fan for it.
-
Loading video resets computer?
As for the CPU , I have the p2-mmx slot 1 , so I don't have any extra fan for it.
-
The Right One?
CUSL2 Retail, i815E chipset, UDMA/100 - AGP Pro/4X - 6 PCI - 2 CNR slots - 3 PC100/133 With CPU - Pentium® III 1 GHz FCPGA INCLUDING heavy duty heat sink and fan assy - ONE YEAR WARRANTY FOR KIT .
-
Fan question - Techist - All Things Tech
i have 4 80mm fans(3 intake 1 exhaust), 1 120mm fan(exhaust), 1 pci slot fan (exhaust), 2 powersupply fans(1into the PS, and 1 out the back), my vid card fan, and the stock 3200+ cpu fan.
-
Development of a Remotely Operated NDE System for Inspection of Hanford's Double Shell Waste Tank Knuckle Regions
… One 3.5” floppy • 19” x 21” x 3.5” high - 23 pounds empty • 2 – 42 CFM ball bearing fans • HP CD-writer … … full length empty PCI slots / 1 full length PICMG CPU slot / 2 full …
-
Computer Visual /probly simple problem - Techist - All Things Tech
… are in need of some help i simply took out 1 stick of my 512mb … … my computer on my fans all start to run … … card out of its slot but the video card … … have also had this cpu running for about 8months …