SOFTGEL ENCAPSULATION MACHINE
Products/Services for Softgel Encapsulation Machine
-
Packaging Machines
-
Packaging
machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation. Packaging
machines are used to package products or components. This product...
-
Capping Machines
-
Capping
machines are used to secure caps onto bottles and drums. There are three basic types of equipment: manual, semi-automatic, and automatic. Manual capping
machines aid in the setting or holding of products. Operators are responsible for most...
-
Machine Vision Systems
-
Machine vision systems are used for automated inspection and measurement in production environments. They are an integrated camera, image capture, processing, storage, analysis, and control system for automated inspection and measurement...
-
-
Form, Fill, and Seal Machines
-
Form, fill and seal
machines are packaging equipment that uses flexible, heat-sealable, plastic film to form packages that can be filled with a product and then sealed, and cut. Form, fill, and seal
machines are packaging equipment that use flexible...
-
Grinders and Grinding Machines
-
Grinders and grinding
machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding...
-
Machine Guards
-
Machine guards provide a physical barrier between an operator and hazardous points on a
machine to prevent accidental injury and provide protection from flying debris, contaminants and noise.
Machine guards provide a physical barrier between...
-
Molding Machines
-
Molding
machines form thermoplastic resin, thermoset polymers, or MIM compounds into finished shapes. Molding
machines form thermoplastic resin, thermoset polymers, or metal injection molding (MIM) compounds into finished shapes. Injection molding...
-
Laminators and Laminating Machines
-
...depending on the application required and the materials used. Types of Laminators and Laminating
Machines. Small desktop laminators and laminating
machines are used to
encapsulate layers of material in plastic and are frequently used for making: badges...
-
Machining Clamps
-
Machining clamps are used for
machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available...
-
Slotting Machines
-
Slotting
machines are cutting
machines designed to
machine slots into a workpiece. Slotting
machines are used for a variety of applications and industries. How to Select Slotting
Machines. Slotting
machines or slotters are cutting
machines designed...
Product News
-
ELANTAS PDG, Inc.
What's Next-Gen in Potting & Encapsulating?
Join ELANTAS PDG, Inc. for a webinar on Innovative Solutions for Next-Generation Potting & Encapsulating, where you will: Discover how to use ELANTAS' Conashield TM "flood coat" technology to bring higher reliability while minimizing weight and cost. Learn how to provide protection against vibration damage of electronic components and circuits through the application of innovative low stress, low modulus materials. Review ELANTAS' innovation capabilities and knowledge to develop custom-tailored...
(read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS PDG, Inc.
-
Acopian Power Supplies
DC-DC Converters - Mini Encapsulated
DC-DC Converters (3-Day Power Supply). Regulated Power Supplies. Mini Encapsulated - PC Board Mounting. single output & dual tracking outputs. (5Vdc in to 48Vdc in). Shipped Within 3 Days. One Year Warranty. These versatile DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental and small...
(read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies
-
-
Arnold Magnetic Technologies
Techtalk: Carbon Fiber Rotary Encapsulation
Arnold 's next free webinar will be February 16 highlighting new technologies that are emerging to meet the demands of the aerospace and other high tech industries as they evolve toward more energy efficient, power dense systems. Registration is now open. These new technologies are placing larger demands on motors in terms of operating speeds, temperatures, and efficiencies ...and in the case of the emerging electrification of aerospace particularly, weight. When choosing a surface mount...
(read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies
-
Dongguan Yili Electronics Co., Ltd.
PCB Mounted Epoxy Encapsulated Potted Transformer
Our encapsulated transformers have their windings and core covered with epoxy resin in an enclosure to reduce noise and are impervious to water, moisture, and dust. They are available in a wide variety of primary and secondary voltage combinations. Product Features: Waterproof, dustproof, low consumption. Input: 115V/230V, 50/60Hz. Output: 6V, 7.2V, 9V, 10V, 12V, 15V, 18V, 22V, 24V. Core Type: EI30, EI38, EI48, EI57, EI60, EI66. Wattage: 0.5VA-36.0VA. Types: PCB mounted and lead wire
(read more)
Browse Board Mount Transformers Datasheets for Dongguan Yili Electronics Co., Ltd.
-
-
Acopian Power Supplies
AC-DC, DC-DC Mini Encapsulated
Acopian Power Supply - AC-DC or DC-DC * Single, dual and triple output * Linear regulated and Switching regulated * With Screw Terminals or PC Board Mounting * Linear regulated models shipped within 3 Days; switching, within 6 Days * 1 Year Warranty. 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output -. Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature...
(read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies
-
ABSOPULSE Electronics Ltd.
Encapsulated convection cooled DC-DC converters
ABSOPULSE 's PDC 250-HSA-P59 series fully encapsulated, convection cooled DC-DC converters deliver up to 250W output power. The units are entirely potted with a thermally conductive MIL-grade silicon rubber compound with a UL94V-0 flammability rating for immunity to high levels of shock, vibration, humidity, dust and other contaminants. The converters are suitable for operation in extreme environments including transportation, heavy industry, oil and gas, and power generation and distribution...
(read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
-
ABSOPULSE Electronics Ltd.
Encapsulated railway DC-DC converters meet RIA12
ABSOPULSE Electronics ' RWR-212-P200L and RWR-212-P200X fully encapsulated RIA12 DC-DC converters deliver up to 200W in railway rolling stock applications. The DC-DC converters have an input voltage surge-withstand capacity 3.5 times nominal input voltage for 20 milliseconds and meet the requirements of RIA12 with wide margins. RIA12 is the general specification for protection of traction and rolling stock equipment from transients and surges in DC control systems. Key Specifications: 200W...
(read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
-
Top Seiko Co., Ltd.
Machining of Machinable Ceramics
As we specialize in precision machining of hard materials, we can machine machinable ceramics to micron accuracy. We offer custom machined parts with complicated shapes, precision holes, micro-holes, deep holes, and/or micro grooves made in these materials. Machinable ceramics are softer and easier to mill compared with other engineering ceramics, even though they also have high temperature strength and high dielectric strength. As we are based in Japan where many ceramic manufactures locate...
(read more)