Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: iron metallurgy, in the food processing industry, in sewage treatment plants and shipyards. The main features are: - Pump casing designed with open spiral ring to pump liquids containing solid particles and to avoid air bubble formation. - The casing of RCN series
- Maximum Discharge Flow: Up to 4403 GPM
- Type Of Pump: Centrifugal Pumps
-
Supplier: John Crane, Inc.
Description: The Type 2874 is an internally pressurized, gas-lubricated, non-contacting dual cartridge seal designed for use in API, ANSI and DIN large-bore seal chambers. ID to OD pumping spiral groove arrangement places process fluid at the OD of the inboard seal. Eliminates low flow
- Mechanical Seal Type: Single Mechanical Seal
- Operating Pressure: Up to 600 psi
- Operating Temperature: -20 to 500 F
- Seal Application: Pump, Gas Seal (Spiral Groove Seal)
-
Supplier: Cole-Parmer
Description: • Experience up to 70% operating efficiency in addition to greater reliability compared to sealed pumps • Powerful, rare earth magnetic coupling uses standard NEMA (60 Hz) motor • Greater efficiency translates into reduction in energy usage • High working
- Horsepower: 0.5000 HP
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 33 GPM
- Power Source: AC Powered
-
-
Supplier: Cole-Parmer
Description: • Experience up to 70% operating efficiency in addition to greater reliability compared to sealed pumps • Powerful, rare earth magnetic coupling uses standard NEMA (60 Hz) or IEC (50 Hz) motor • Greater efficiency translates into reduction in energy usage
- Horsepower: 0.5000 HP
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 33 GPM
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Experience up to 70% operating efficiency in addition to greater reliability compared to sealed pumps • Powerful, rare earth magnetic coupling uses standard NEMA (60 Hz) or IEC (50 Hz) motor • Greater efficiency translates into reduction in energy usage
- Horsepower: 1 HP
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 69 GPM
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Experience up to 70% operating efficiency in addition to greater reliability compared to sealed pumps • Powerful, rare earth magnetic coupling uses standard NEMA (60 Hz) motor • Greater efficiency translates into reduction in energy usage • High working
- Horsepower: 1 HP
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 69 GPM
- Power Source: AC Powered
-
Supplier: CoorsTek
Description: In automobile fluid controls, advanced ceramic seals provide long-life, high-reliability performance. Hard face seal components are used in critical-duty applications such as: Fuel pump seals Water pump seals Engine and drivetrain suppliers are using
- Face or Primary Ring Materials: Metal Carbide & Metal Oxide (Ceramic): Aluminum-Oxide, Metal Carbide, Other Metal Carbide / Oxide
- Seal Application: Pump, Gas Seal (Spiral Groove Seal)
-
Supplier: CoorsTek
Description: In automobile fluid controls, advanced ceramic seals provide long-life, high-reliability performance. Hard face seal components are used in critical-duty applications such as: Fuel pump seals Water pump seals Engine and drivetrain suppliers are using
- Face or Primary Ring Materials: Metal Carbide & Metal Oxide (Ceramic): Aluminum-Oxide, Metal Carbide, Other Metal Carbide / Oxide
- Seal Application: Pump, Gas Seal (Spiral Groove Seal)
-
Supplier: NewAge Industries
Description: 100% PVC construction Spiral reinforcement made from rigid PVC to resist impact, crushing, and kinking Lighter than ply-wrapped rubber and other similar hoses Available in Food and Industrial Grades Food Grade made from non
- Inside Diameter: 1 inch
- Outside Diameter: 1.25 inch
- Product Form: Hose (including Duct)
- Usage Media: Chemicals
-
Supplier: John Crane, Inc.
Description: cryogenic pumps — site-based and road tanker pumps — and meets liquid oxygen (LOX) safety standards. The John Crane spiral grooves enable the seal to operate on a gas film by gathering and compressing the vaporized liquid. As the gas is forced towards the closed groove ends, the
- Mechanical Seal Type: Single Mechanical Seal
- Operating Pressure: Up to 100 psi
- Operating Temperature: Over -320 F
- Seal Application: Pump, Cryogenic Seal
-
Supplier: John Crane, Inc.
Description: A new, highly reliable gas-lubricated API 682 (ISO 21049) qualified high-temperature, non-contacting mechanical seal that utilizes internally pressurized outward pumping spiral groove face technology with high-temperature seal features such as Inconel-welded metal bellows and non
- Mechanical Seal Type: Single Mechanical Seal
- Operating Pressure: Up to 230 psi
- Operating Temperature: -100 to 800 F
- Seal Application: Pump
-
Supplier: John Crane, Inc.
Description: Utilizing proven spiral groove technology, the Type 28VL harnesses the rotational energy of the pump shaft to vaporize the process fluid at a controlled rate, creating a stable gas film that lubricates the seal faces. Typical problems, such as dry-running wear, vapor lock in the seal
- Alternate Shaft or Rubbing Speed: 35400 ft/min
- Mechanical Seal Type: Single Mechanical Seal
- Operating Pressure: 1800 psi
- Operating Temperature: -40 to 400 F
-
Supplier: BellowsTech, an MW Industries company
Description: , oil, gas, petrochemical, pharmaceutical, water and paper industries are common markets for bellows mechanical seals, due to their reliability, tight tolerances, and compatibility with harsh media in pump systems.
- Features: Handles Slurry
- Mechanical Seal Type: Single Mechanical Seal
- Seal Application: Pump, Gas Seal (Spiral Groove Seal)
- Seal Design: Metal Bellows
-
Supplier: Leybold USA Inc.
Description: what is possible from a dry scroll pump. The pumping principle A Scroll pump consists of two engaged spiral forms. One scroll form is mounted eccentrically to the other and is made to move in an orbiting path relative to the fixed scroll. This creates crescent shaped
-
Supplier: Leybold USA Inc.
Description: what is possible from a dry scroll pump. The pumping principle A Scroll pump consists of two engaged spiral forms. One scroll form is mounted eccentrically to the other and is made to move in an orbiting path relative to the fixed scroll. This creates crescent shaped
-
Supplier: Leybold USA Inc.
Description: what is possible from a dry scroll pump. The pumping principle A Scroll pump consists of two engaged spiral forms. One scroll form is mounted eccentrically to the other and is made to move in an orbiting path relative to the fixed scroll. This creates crescent shaped
-
Supplier: Leybold USA Inc.
Description: what is possible from a dry scroll pump. The pumping principle A Scroll pump consists of two engaged spiral forms. One scroll form is mounted eccentrically to the other and is made to move in an orbiting path relative to the fixed scroll. This creates crescent shaped
-
Supplier: Watson-Marlow Fluid Technology Group
Description: GORE™ PTFE-reinforced Viton tubing is resistant to strong concentrated acids such as nitric and sulphuric as well as aromatic hydrocarbons such as toluene and xylene. Exceptional reliability with tube life 50 times that of extruded Viton or Fluorel. Pumping up to 4 bar (60 psi
- Application: Medical / Pharmaceutical
- Design Units: Metric
- Features: Coiled / Spiral
- Finish: Solid
-
Supplier: Kuriyama of America, Inc.
Description: fluids under severe conditions. Feed and return lines. Abrasive slurry transfer. Granular transfer lines. Robotics control lines. Insulating sleeves. Lubrication lines. Metering pumps.
- Application: Slurry
- Design Units: English
- Features: Coiled / Spiral
- Materials: Polyurethane (PU), Other
-
Supplier: Kuriyama of America, Inc.
Description: fluids under severe conditions. Feed and return lines. Abrasive slurry transfer. Granular transfer lines. Robotics control lines. Insulating sleeves. Lubrication lines. Metering pumps.
- Application: Slurry
- Design Units: English
- Features: Coiled / Spiral
- Materials: Polyurethane (PU), Other
-
Supplier: Kuriyama of America, Inc.
Description: . Feed and return lines. Abrasive slurry transfer. Granular transfer lines. Robotics control lines. Insulating sleeves. Lubrication lines. Metering pumps.
- Application: Slurry
- Design Units: English
- Features: Coiled / Spiral
- Materials: Polyurethane (PU), Other
-
Supplier: Kuriyama of America, Inc.
Description: under severe conditions. Feed and return lines. Abrasive slurry transfer. Granular transfer lines. Robotics control lines. Insulating sleeves. Lubrication lines. Metering pumps.
- Application: Slurry
- Design Units: English
- Features: Coiled / Spiral
- Materials: Polyurethane (PU), Other
-
Supplier: Watson-Marlow Fluid Technology Group
Description: This pure thermoplastic elastomer can be welded and heat-sealed, allowing complete fluid paths to be assembled in minutes without connectors. PureWeld XL is a high quality peristaltic pump tube which exhibits very low internal spallation and is Animal-Derived Content Free (ADCF
- Application: Medical / Pharmaceutical
- Design Units: Metric
- Features: Coiled / Spiral
- Finish: Translucent
-
Supplier: Watson-Marlow Fluid Technology Group
Description: such a wealth of experience. Applications - peristaltic pump tubing, transfer tubing, sampling tubing , disposable tubing, seals and gaskets. Tubing expertise. Our production engineers, our development and production facilities are world class. They can be placed at your disposal, to
- Application: Food Processing / Beverage, Medical / Pharmaceutical
- Features: Coiled / Spiral
- Finish: Translucent
- Shape: Round
-
Supplier: Instech Laboratories, Inc.
Description: Designed to connect microdialysis probes to swivels, pumps and fraction collectors, this custom-extruded FEP Teflon® tubing has the same ID and OD as our 22ga quartz-lined microdialysis swivels (0.006 x 0.028 in [0.15 x 0.71 mm] ± 0.001 in). Internal volume is approximately 0.18µL / cm. Use
- Application: Medical / Pharmaceutical
- Design Units: English, Metric
- Features: Coiled / Spiral, Sterilizability
- Finish: Clear
-
Supplier: Alfa Laval Inc.
Description: product volumes ranging from 20 to 1,000 litres Sanitary design with all materials in compliance with FDA regulations Rapid, easy exchange of spiral element Operation at pH 1-13, and pressures of up to 6 bar Complete unit with pump, valves
- Industry Use: Biopharmaceutical, Medical
- Maximum Pressure: 6 psi
-
Fluid Dispensing Equipment - Macnaught BOP Coolant Dispensing Gun with 10ft Hose & Nozzle -- BP-10FTSupplier: Macnaught USA, Inc.
Description: with BOP Pumps Drum size Use with 5 gallon ( BOP20 ) or 16 and 55 Gallon ( BOP60 ) Lubricant Range Coolant Delivery Rate Using BOP Pumps, up to 1.5+ GPM Hose Premium Clear PVC Spiral Wound Hose 1/2” ID x 10 ft long Warranty 2 years Macnaught BP-10FT Features and
- Application: Other
- Container Size: 18927 to 208198 cc
- Container Type: Can / Pail / Drum, Gun Handle
- Dispense Rate: 5.68 L/min
-
Fluid Dispensing Equipment - Macnaught BOPHV Oil Dispensing Gun with 10ft Hose & Nozzle -- BP-HV10FTSupplier: Macnaught USA, Inc.
Description: ( BOP20 ) or 16 and 55 Gallon ( BOP60 ) Lubricant Range Up to 140W / ISO680 Delivery Rate Using BOP Pumps, up to 1.5+ GPM Hose Premium Clear PVC Spiral Wound Hose 3/4” ID x 10 ft long Warranty 2 years Macnaught BPHV-10FT Features and Benefits Assembly
- Application: Fuel / Oil
- Container Size: 18927 to 208198 cc
- Container Type: Can / Pail / Drum, Gun Handle
- Dispense Rate: 5.68 L/min
-
Supplier: Kontek Ecology Systems Inc.
Description: Membrane Pressure (TMP) reduces energy costs No recirculation pump Separte backwash pump Lower Capital Costs &Lower O&M Costs Spiral construction e ciency reduces replacement costs, no ber breakage, no potting problems Minimum pumping costs due to low negative
-
Supplier: Kontek Ecology Systems Inc.
Description: Reduction of TSS, TOC and Color < 0.1 NTU < 3 SDI Energy Efficient Low TMP reduces energy costs No recirculation pump No backwash pump Lower Capital Costs &Lower O&M Costs Spiral
-
Supplier: Red Valve Company, Inc.
Description: Redflex ® Rubber Fittings are strong, durable, and flexible. They reduce noise and vibration from pumps, compressors, and other equipment, and allow for minor misalignment where abrasion or corrosion will damage normal piping. Standard construction is a rubber tube with cotton duck
- Maximum Pressure: 75 psi
- Maximum Temperature: 400 F
- Mounting Size: 2 to 14 inch
- Type: Rubber / Elastomer Bellows
-
Supplier: DME Company
Description: used for on-line particle monitoring or fluid sampling. • 38 l/min (10 US GPM) Gear Pump • Electric Motor single phase • On/Off button with 10’ power cord • Heavy-Duty welded frame with drip pan and tool tray • Suction Strainer -100 mesh spin on • 10’ spiral reinforced PVC hoses w/
- Application / Industry Use: Oil / Fuel, Other
- Gravity Filtration Equipment: All Gravity Filters
- Sedimentation Equipment: Gravity Sedimentation
-
Supplier: DME Company
Description: available with a variety of Spin-on elements for quick and easy element replacement as well with various pump/motor options. All components are mounted together on a sturdy frame guaranteeing a long lifetime. • 38 l/min (10 US GPM) Gear Pump • Electric Motor single phase
- Application / Industry Use: Oil / Fuel, Other
- Gravity Filtration Equipment: All Gravity Filters
- Sedimentation Equipment: Gravity Sedimentation
-
Supplier: Greene, Tweed & Co.
Description: service life Unique configuration eliminates seal roll and spiral failure Low pressure sealing The G-T Ring is a static or dynamic seal in “rod” or “piston” config-urations for demanding oilfield applications, e.g., cylinders, jacks, intensifiers, tensioners, BOPs, logging equipment, jars,
- Composite Seals: Yes
- Maximum Operating Pressure: 43500 psi
- Sealing Action: Double Acting
- Sealing Orientation and Direction: Internal / Rod Seal, External / Piston Seal
-
Supplier: IKA Works, Inc.
Description: of homogenization and particle crushing is achieved by circulation of the mixture via a DBI dispersing unit integrated into the base of the vessel. The proven technology of this patented IKA DBI homogenizer involves a two-stage operation: A specially designed pump rotor with high
- Additional Features: Cooling, Heating
- Application / Industry Use: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Display Type: Video Display
- Feed Rate: 10567 GPH
Find Suppliers by Category Top
Featured Products Top
-
With over 60 years of corrosive air movement experience, research and development we're able to design and manufacture exceptional and innovative corrosion resistant equipment ENERGY SAVINGS & HIGHLY EFFICIENT – Our newest fan and circulation pump (read more)
Browse Scrubbers Datasheets for Texel-Seikow USA, Inc. -
turbine. Thermal and Heat Transfer Performance: Thermal Conductivity Aluminum and copper tubing are useful materials in condensers, heat exchangers, radiators, heat pumps, and other heat transfer applications due to their high-thermal conductivities as compared to (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
Flow Conditioning Improves Flow Measurement Accuracy and Reduces Plant Process Costs
to problems with providing the upstream/downstream pipe straight runs required by pumps, compressors, valves, flow meters, blowers, burners and other devices that must have a stable material process flow in order to operate effectively. The necessary addition of elbows, expansions or reductions
More Information Top
-
Centrifugal pumps
How from the attempts in Abb. 4.6a, emerges, the spiral housing behaves quite similarly like guide wheel pumps so that the considerations employed on the basis of Abb. 5.18 are also to apply to spiral pumps ; in particular, becomes also …
-
Centrifugal pumps
How from the attempts in Abb. 4.6a, emerges, the spiral housing behaves quite similarly like guide wheel pumps so that the considerations employed on the basis of Abb. 5.18 are also to apply to spiral pumps ; in particular, a critical …
-
Pumps for waste water and clarifying installations
a) Sectional view and b of helical pump floatingly mounted the) outer view of an one-step with mechanical seal of the fa.
-
Flow field analysis in a spiral viscous micropump
Abstract The paper presents a stream function solu- tion and a computational analysis for the flow field of a viscous spiral pump , which employs a rotating spiral channel to achieve pumping action.
-
Tritium handling in vacuum systems
The moving- spiral pump i s discuseied .
-
Development of highly integrated magetically and electrostatically actuated micropumps : LDRD 64709 final report.
1.1 Viscous Drag Spiral Pump ..........................................................................9 1.2 Torsional Ratcheting Actuator ..................................................................10 1.3 Release/dry process.................................................................................11 1.4 Pump ‘release’..........................................................................................12 1.5 Loaded Torsional Ratcheting Actuator Tests............................................15 .
-
Simple analytical expressions for the flow performance of a spiral-channel viscous micropump
Solution results relate the flow rate, torque and power consumption of the spiral pump to the pressure difference and rotation rate.
-
Dry actuation testing of viscous drag micropumping systems for determination of optimal drive waveforms
Keywords: Micropump, Viscous Drag, Actuation Waveforms, Spiral Pump .
-
Development of an integrated aquafarming system
The project had the following objectives: (a) integration of proven methods of agriculture, aquaculture and the new spiral pump technology into the farming systems of subsistence farmers to increase food production; (b) determination of the most suitable land use and water management …
-
Conduction and induction pumps for liquid metals
However, the additional terms are usually small in those cases for which the spiral pump is normally to be preferred over the linear induction pump, i.e. when the flow is low and the pressure high and the channel long and narrow.