Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Elasto Proxy Inc.
Description: in size. Consequently, steel dies are designed for specific extruders and particular compounds. Compared to other manufacturing processes, extrusion offers several advantages. In addition to creating complex cross-sections, extrusion works with materials that are brittle.
- Location: North America, United States Only, Southern US Only, Canada Only, East Asia / Pacific Only
- Materials: Composites, Plastics / Polymers, Rubber / Silicone
- Processes: Co-Extrusion, Cold Extrusion, Cross Head Extrusion, Dual / Multi-durometer Extrusion, Hot Extrusion, Impact Extrusion, Other
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding, Other
-
Supplier: M&P Manufacturing USA, Inc.
Description: EXTRUSION: M&P USA has both domestic and offshore factoriesthat can run short, medium or large run projects. Many of our extrusions arenested, mated or sliding fit sets that require continuous attention totolerance and finish quality. Thin Wall Complex Shapes
- Location: North America, United States Only, Southern US Only
- Materials: Aluminum, Bronze / Brass, Copper, Plastics / Polymers, Rubber / Silicone, Steel / Stainless Steel
- Processes: Co-Extrusion, Cold Extrusion, Hot Extrusion
- Secondary Operations: Anodizing, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Welding
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Eagle stocks seamless steel tubing for a variety of applications requiring strength, corrosion resistance and/or heat resistance. It is ordered to specifications that make the products versatile for general use and capable of ready certification to more stringent requirements. Stand seamless
- Finish: Cold Finished / Rolled / Drawn
- Hollow Stock: Yes
- Metal / Alloy Types: Metal / Metal Alloys, All Types, Ferrous / Iron Based, Stainless Steel (UNS S)
- Overall Width / OD: 8 inch
-
-
Supplier: Accuris
Description: STEEL FOR COLD HEADING AND COLD EXTRUSION
-
Supplier: Accuris
Description: STEEL, CARBON, EXTRUSIONS, STRUCTURAL FOR SHIPS
-
Supplier: Total Plastics, Inc.
Description: TIVAR ® UHMW Extrusion Shapes are designed to cover standard steel bars and metal shapes. These profiles are widely used for reducing wear. Available Sizes TIVAR® UHMW U Channels Part No. A (Inches) B (Inches) C (Inches)
-
Supplier: SAE International
Description: This specification covers hot-rolled carbon steel bars and heat treated carbon steel bars which are to be used in cold shaping, including cold extrusion, of ammunition components.
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: Stainless steel mounting rails for calibration tooling or auxiliary tanks 3-axis table movement for precise alignment with the extrusion line Value-added options that maximize cooling efficiency Stainless steel construction prevents corrosion and water contamination
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: Stainless steel mounting rails for calibration tooling or auxiliary tanks 3-axis table movement for precise alignment with the extrusion line Value-added options that maximize cooling efficiency Stainless steel construction prevents corrosion and water contamination
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: Stainless steel mounting rails for calibration tooling or auxiliary tanks 3-axis table movement for precise alignment with the extrusion line Value-added options that maximize cooling efficiency Stainless steel construction prevents corrosion and water contamination
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: flexibility and control. Cools and sizes a variety of flexible to rigid pipes, profiles, and tubes including dodecagonal shapes Modular spray bars & nozzles that maximizes cooling intensity 3-axis table movement for precise alignment with the extrusion line Value-added options that maximize
-
Supplier: SAE International
Description: This specification covers procedures for identifying bars, wire, mechanical tubing, and extrusions of carbon and alloy steels and corrosion and heat resistant steels and alloys.
-
Supplier: SAE International
Description: This specification covers procedures for identifying bars, wire, mechanical tubing, and extrusions of carbon and alloy steels and corrosion and heat-resistant steels and alloys.
-
Supplier: SAE International
Description: This specification covers procedures for identifying bars, wire, mechanical tubing, and extrusions of carbon and alloy steels and corrosion and heat-resistant steels and alloys.
-
Supplier: Sames North American Corporation
Description: Double acting and balanced design Metal to metal check plate and seat design Heavy duty construction High temperature capability ? For configurations and part numbers, please refer to the Documents tab. Performance Simple design with minimal parts Only 4 moving parts Balanced volumes at top and
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 6193 psi
- Power Source: Air / Pneumatic
-
Supplier: Accuris
Description: STEEL BARS, CARBON, HOT ROLLED, FOR COLD SHAPING INCLUDING COLD EXTRUSION
-
Supplier: Accuris
Description: ROUND STEEL ROD FOR COLD HEADING AND COLD EXTRUSION - DIMENSIONS AND TOLERANCES
-
Supplier: National Bronze & Metals Inc.
Description: Injection Molds, Hot runner Systems for Injection Molds, Welding Dies for Wire and Flash, Blow Pins, Pinch Offs, Mold Cavities for Bold Molds, Blow Pins, Pinch Offs, Mold Cavities for Bold Molds, Cores, Core & Ejector Pins for Injection Molds, Plunger Tips for Metal Die Casting Machines, Heat Sink
- AISI / AA / CDA Grade: 180
- Applications: Wear Parts / Tooling
- Features: Heat Resistant / Hot Work, Wear Resistant / High Speed
- Finish: Cold Finished / Rolled / Drawn
-
Supplier: National Bronze & Metals Inc.
Description: C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile
- AISI / AA / CDA Grade: 172
- Applications: Electrical / HV Parts, Wear Parts / Tooling
- Elongation: 2 to 45 %
- Finish: Cold Finished / Rolled / Drawn
-
Supplier: Invotec Solutions Ltd.
Description: include: Nitrided 1.8550 Through hardened 1.2379 D2 Through hardened 1.4114 anticorrosion CSM 21 (17-4) though material anticorrosion HIPS powder metal steels Special specifications such as PVD coatings * Many injection screws from stock (German and Fanuc machines) 1-3 days - To order 4-8
- Diameter: 0.5512 to 7.87 inch
-
Supplier: Witte Pumps & Technology GmbH
Description: EXTRU - The reliable extrusion gear pump The EXTRU is mainly used in conjunction with extruders or kneaders. It reduces the natural pulsation and irregular conveyance, particularly in single-screw extruders, added to which, the build up of pressure in the gear pump is more efficient in
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 3625 psi
- Maximum Discharge Flow: 2 to 20 GPM
- Media Temperature: 752 F
-
Supplier: Sames North American Corporation
Description: Technology breakthrough Ergonomically designed for increased productivity Cost reduction ? For configurations and part numbers, please refer to the Documents tab. Performance Optimal fluid passage hydraulic design for low shearing Productivity Wide selection of follower plate sizes to fit a wide
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 4612 psi
- Maximum Discharge Flow: 0.8712 GPM
- Power Source: Air / Pneumatic
-
Supplier: Sames North American Corporation
Description: Technology breakthrough Ergonomic design for increased productivity Cost reduction ? For configurations and part numbers, please refer to the Documents tab. Performance Optimal fluid passage hydraulic design for low shearing Productivity Wide selection of follower plate sizes to fit a wide range of
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 5482 psi
- Maximum Discharge Flow: 0.4224 GPM
- Power Source: Air / Pneumatic
-
Supplier: Sames North American Corporation
Description: Technology breakthrough Ergonomy for increased productivity Cost reduction ? For configurations and part numbers, please refer to the Documents tab. Performance Optimal fluid passage design for low shearing Productivity Large selection of follower plate sizes to fit a wide range of pail and drums
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 5221 psi
- Maximum Discharge Flow: 0.2376 GPM
- Power Source: Air / Pneumatic
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides
- Stroke or X-Axis Travel: 11.81 inch
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides
- Stroke or X-Axis Travel: 122 inch
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides
- Stroke or X-Axis Travel: 78.74 inch
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides
- Stroke or X-Axis Travel: 94.49 inch
-
Supplier: Dynatect Manufacturing, Inc.
Description: Gortube enclosed-style carrier systems are the benchmark for fully enclosed dynamic cable and hose protection. With the exception of optional cavity separators, they feature all-metal construction. Gortube helically-wound extrusions have been extensively used in machine tool applications for
- Bend Radius: 1.77 to 9.25 inch
- Cable Carrier Type: Enclosed Style
- Cover / Bar Options: Feed-through
- Inside Height: 0.6300 to 4.09 inch
-
Supplier: PennEngineering®
Description: Features: Designed to hold Micro-Inverter oval cables .250" (6,3 mm) x .385"(9,8 mm). Constructed from heat treated 410 stainless steel for excellent strength and corrosion protection for outdoor exposure. Smooth clip edges prevent damage to cable insulation
- Material: Stainless Steel
- Number of Wires: 1 #
- Type: J Style Clip
-
Supplier: Eberhard Mfg. Company
Description: Mounting hole pattern allows for wider extrusions around door frame
- Hinge Direction (Only if applicable.): Reversible
- Hinge Type: Strap Hinge
- Hole Type: Round
- Leaf Material: Stainless Steel
-
Supplier: Fluoro-Plastics, Inc.
Description: bonding PTFE to a substrate, Fluoro-Plastics has the technical know-how to do the bonding for you. Fluoro-Plastics has successfully bonded 1/16th inch PTFE to steel support rails for use in a steel pickling operation, where the processed steel was bathed in a light sulphuric
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Compound Type: Extrusion Grade Resin
- Dielectric Constant: 2.1
-
Description: extrusion; steel wire rod intended for the production of electrodes and products for welding; steel wire rod for welded fabric for reinforcement for concrete; steel wire rod for ball and roller bearings (see ISO 683-17); steel wire rod for wire for high fatigue
-
Supplier: DeZURIK, Inc.
Description: , Power, Steel, Food Processing or other Industries. DeZURIK 2-24" KGC Knife Gate Valves conform to the requirements for design and production testing of AWWA C 520-10, First Edition. The heart of the KGC-ES is the DeZURIK Exclusive Premium Packing System. This system features a tight
- Actuation: Mechanical Device, Pneumatic, Other
- Body Material: Stainless Steel, Steel, Other
- Connection: Clamp Flange
- Pressure Rating: 2 to 150 psi
-
Supplier: American Water Works Association (AWWA)
Description: This standard describes the materials, systems, and application requirements for shop-applied, extruded polyolefin coatings for the exterior of steel water pipes. This standard describes the following two types of coating-system applications: type A, crosshead-die extrusion, consists
Find Suppliers by Category Top
Featured Products Top
-
Extrusion is defined as the process of shaping material, such as aluminum, by forcing it to flow through a shaped opening in a die. Extruded material emerges as an elongated piece with the same profile as the die opening. Aluminum extrusion is used for a wide range of purposes in various (read more)
Browse Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
-8 stainless. Rail: Vectors can be equipped with stainless steel track on request. Extrusions are 6061 aluminum. Grease Grease comes standard as NLGI#2. Options include specialty grease for high/low temp, clean room, vacuum, and food safe (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
seamless tubing is evident in their names alone. Seamless tubes are as defined – they do not have a welded seam. The tubing is manufactured through an extrusion process where the tube is drawn from a solid stainless steel billet and extruded into a hollow form. The billets are first heated and (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Our Vector Quad & Vector Trio Linear Guide line of products offer an easy, pre-assembled solution to individual components. Both the Vector Trio & Vector Quad linear guides are made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
-up Induction heating offers many advantages over alternative forms of heating for aluminium and light alloys prior to extrusion. It is widely accepted that taper heating (longitudinal temperature gradient) and isothermal extrusion yield productivity and quality gains. Only induction can provide the (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
adjustability is desired. The Vector Trio linear guide is made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. Vector Trio linear guides are also available (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
Vector Trio & Vector Quad linear guides are made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. Vector linear guides are also available in a (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
These guarding systems are of low carbon steel construction. Upright posts and panel frame members are a solid extrusion for extra durability. Fence mesh is constructed by 2 mm diameter steel wire, arc welded at each junction. The construction methods utilized make the assembled system impact (read more)
Browse Machine Guards Datasheets for Schmersal Inc. -
Spring Seals comprise of a high modulus elastomer and two integrated anti-extrusion springs, they are used to effectively seal applications that are subject to:- Large clearance gaps High pressure (bi-directional) Restricted access for seal installation (read more)
Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
Multi-Durometer Tubing For the ultimate in customized flexibility New England Tubing’s assembly abilities coupled with our comprehensive extrusion capabilities enable the delivery of reinforced multi-durometer custom products. Producing tubes with multi (read more)
Browse Tubing Datasheets for New England Tubing Technologies
Conduct Research Top
-
Anneal oval cutout on Stainless steel tube prior to extrusion [MEC]
The coil is placed over the oval cutout and power is supplied for 15 seconds to anneal a .25 (6.35mm) diameter around the cutout.
-
Anneal oval cutout on stainless steel tube prior to extrusion [IH]
The coil is placed over the oval cutout and power is supplied for 15 seconds to anneal a .25 (6.35mm) diameter around the cutout.
-
No Holes, No Problem
, aluminum extrusions and high-strength steel. In some cases, adhesives, sealers and galvanic inhibitors were included between the layers of material.
-
Can a Linear Actuator Provide the Rigidity and Accuracy of a Linear Stage?
Although there are no industry standards that define linear actuators and linear stages, generally accepted terminology indicates that a linear actuator is typically constructed with an aluminum extrusion or base, while a linear stage is typically built on a flat, machined steel or granite base
-
Fill 'Em Up
, " points out Ray Joske, senior vice president for Dey L.P., Napa, Calif. Because each vial undergoes several operations, classified processing areas (or isolators) tend to be large. Form/blow filling uses a relatively tiny two-by-one-foot class 100 stainless steel "air shower. " Blow/form seal
-
A Space Age FDA/USDA Compliant Metal Coating Extends Release Properties Of Multi-Metal Chocolate Extruders From 40 Hours To More Than Two Years
, and what you discover is an extrusion unit composed of multiple metals - steel, aluminum and brass - that forms and sizes th chocolates. The extruder has two rollers - one running clockwise, and the other counter-clockwise. The confection is extruded through dies and is sliced at pre-determined lengths
More Information Top
-
Extrusion
5.23.2 Importance of Steel Extrusion Today ........................................................270 .
-
Impact and Cold Extrusion of Metals
Tooling for Cold Steel Extrusion , MacMnery July 1955: 170.
-
ZIMR1803P123
Watkins: Cold Forming and Extrusion of Steel extruded through a 60° conical-entry die but are removed when the billet is extruded through a sharp-edged die.
-
ZEXSE2006P417
Surface treatments of hot working tool steel extrusion dies, for example, nitriding, can be excluded because of the temperature-related rapid diffusion of nitrogen into the interior of the die steel.
-
ZEXSE2006P195
Titanium alloys are, therefore, usually extruded on steel extrusion presses.
-
Cold Forming and Extrusion of Steel: Economics and Future Applications
The strength of the steels extruded at temperatures below 400° C increase with de- creasing working temperature reaching a maximum after working at an extrusion ratio of 4 and at 100° C.
-
ZIMR1804P162
The Warm-Working.()f Steel Extrusion .
-
ZIMR1804P147
Wright152 faund that, after stress-relieving, the yield and tensile strengths of the praducts -af 0·1 % C steel extruded at a 'ratio of 10 feU nrOim740 and 770 N j,m,m2 to' 560 and 590 N /mm2 respective1ly.
-
ZASMHBA0004005
When steel extrusions are produced directly from coiled wire (similar to cold heading), the usual practice is to coat the coils with zinc phosphate, using the procedure outlined in the section "Preparation of Slugs" in this article.
-
Hot extrusion of compound and clad billets of mild and stainless steel
Pressures for mild steel and for Type 304 stainless-steel clad mild- steel extrusions .