Products/Services for Switched Reluctance Motor Axial Fluxes
-
Fluxes - (210 companies)Fluxes are chemical agents used for cleaning, purification, and improving flow, and are common components of metal joining processes such as soldering, brazing, and welding. When metal is heated to facilitate joining, oxides form on the metal...Fluxes & CleanersHalogen / Halide FreeApprovals / Conformance
-
Variable Reluctance Linear Position Sensors and Switches - (10 companies)Variable reluctance linear position sensors and switches are non-contact devices that use variable reluctance based technology, and whose output signal represents the distance between an object and a reference point. Variable reluctance (VR) linear...
-
DC Motors - (1207 companies)...proportionality. Graph Credit: Baldor Electric Company. Disc armature motors, also called "pancake" or "printed armature" motors, use flat rotors driven by an axially-aligned magnetic field. Their thin construction allows for low inertia, resulting in high...
-
Motor Controllers - (743 companies)...reluctance motors and servomotors. Pole changing motors (PCM) use pole number control, a method for changing the number of poles on the primary winding. Vector drive motors provide independent control of both the voltage and frequency. In some designs...
-
AC Motors - (1302 companies)AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy...
-
Stepper Motors (rotary) - (437 companies)...is magnetized with alternating north and south poles situated in a straight line parallel to the rotor shaft. These poles provide increased magnetic flux intensity, attributing to the PM motor's higher torque ratings compared to variable reluctance...
-
Axial Flow Pumps - (81 companies)...by a motor that is either sealed directly in the pump body or by a drive shaft that enters the pump tube from the side. The impeller looks and operates similar to a boat propeller, which is the reason why axial flow pumps are also called propeller pumps...
-
Linear Motors - (190 companies)...are a class of motors that operate at constant speed up to full load. The rotor speed is equal to the speed of the rotating magnetic field of the stator; there is no slip. Reluctance and permanent magnet are the two major types of synchronous motors...
-
DC Motor Drives - (645 companies)...of extremely high speeds, quick acceleration, and accurate positioning.Linear motor technologies include moving coil, moving magnet, AC switched reluctance design, AC synchronous design, AC induction or traction design, linear stepping design, DC brushed...
-
Brushless Motors - (292 companies)Reluctance and permanent magnet are the twomajor types of synchronous motors. A synchronous motor is often used where the exact speed of a motor must be maintained. Universal motors can operate at approximately the same speed and output on either DC...
Product News
-
Hangzhou X-mag Inc.
Variable Reluctance Resolvers (VRRs) Variable Reluctance Resolvers (VRRs) is a kind of electromagnetic sensor and also a kind of AC motor to measure the rotation angle signal and the rotation axis position, speed and angular speed of the rotating object, it consists of stator and rotor. Characteristics: Heat Resisting. High Sensitivity. Reliable in Operation. Continuous and Stable Signal Output. Strong Anti-interference. Advantages: Resistance to Impact. Wide Operation Temperature. High Reliability. Long Service life. High... (read more)Browse Motor Coils Datasheets for Hangzhou X-mag Inc. -
Hengxin Precision Electrical Equipment Co., Ltd.
Motor Miniature Tempetature Switch Technical Specification: TP1 series temperature switch is according to DIN EN60730-1, DIN EN60730-2-2, UL2111-1997, GB/T14536.10-2000. Ultimate capacity of contact and contact type: *Ultimate Capacity: 2.5A/AC250V & 10A/AC250V. *Contact Type: 2.5A has NC contact and NO contact. 10A only has NC contact. Insulation resistance: *Under normal condition, the insulation resistance between the wire (terminals) and the exterior insulation housing shall be no less than 100M O. (DC500V). *After thermal... (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
New Yorker Electronics Co., Inc.
BMI LongLife Tubular Axial Lead Aluminum Capacitor . These seals are available for devices that are exposed to halogenated cleaning solvents, such as in cases of removing fluxes from circuit boards or degreasing tiny metal parts. Case sizes range from 0.625in O x 1.125in L to 1.00in O x 3.625in L with 24 options in total. They are manufactured with USA-made aluminum and axial leads with either No. 20 AWG at 0.032in or No. 18 AWG at 0.040in. Features: Wide Temperature Range. Military Version - Mil-PRF-39018/03. Long Life. Low ESR. Commercial... (read more) -
ebm-papst Inc.
AxiTop Diffuser for Axial Fans with high operating factors, an economical use of the drive energy input is important, for every additional watt costs money. A suitably configured fan impeller is used to generate a volume flow of air. Here it is important to avoid stripping and back-flows as these create energy losses and unwanted noise. This procedure is state of the art which all manufacturers now more or less command. ebm-papst is going one step further. AxiTop - the diffuser for axial fans - substantially reduces losses... (read more)Browse Fans and Blowers (industrial) Datasheets for ebm-papst Inc. -
Qualtek Electronics Corp.
Medical Grade DC Axial Fans DC Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball, One Ball, One Ball- One Sleeve, Hydrodynamic, Ceramic Operating Temp: -10 C~70 C Approvals: UL, cUL, TUV, CE. Qualtek Electronics Corp. Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek... (read more)Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
MacDermid Alpha Electronics Solutions
Liquid Flux for the Photovoltaic Market MacDermid Alpha Electronics Solutions introduces ALPHA (R) SF828-MBB. Designed for soldering small?surface areas of wire and delivering excellent?peel force and high machine cleanliness, this is our latest liquid flux for the photovoltaic market. ALPHA SF828-MBB contains a unique blend of ingredients that overcome the smaller surface area of wire <=0.4mm used in ever-evolving multi-busbar technology to achieve excellent interconnection. The flux delivers fast wetting with minimal or no heating... (read more)Browse Fluxes Datasheets for MacDermid Alpha Electronics Solutions -
Konica Minolta Sensing Americas, Inc.
Luminous Flux Measurement for LEDs and Lamps Instrument Systems offers complete measurement solutions for UV-A, -B and -C radiation starting from 200 nm. The operation of the well-proven Instrument Systems spectroradiometers, e.g. CAS series, with integrating spheres made from PTFE facilitates high sensitivity measurements of UV radiant power. Learn more about Integrating Spheres for UV. (read more) -
Rosenberg USA
Low-Noise High-Performance Axial HVAC Fans airflows shown above are at full speed, 460-V & 60 Hz. The fans employ six winglet-style blades designed to reduce noise by up to three (3) dBA and boost fan performance by decreasing turbulence at the wing tips. This improves fluid dynamics and increases fan output, providing a steep airflow/pressure curve. Rosenberg AC axial fans can be installed in any position and speed is 100% infinitely variable. Thermal contacts provide standard motor protection. Insulation is to Class F and side cable... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
ebm-papst Inc.
Axial Compact Fans: The New GreenTech EC Range High-performance, compact and efficient. In fan technology today, attention is focused on maximum energy-efficiency to enable equipment used in ventilation, air-conditioning and refrigeration technology to work as economically as possible. The GreenTech EC compact fan generation sets new standards with respect to reliability, service life and energy consumption. The range offer a full integration of drive, fan and converter electronics in the hub of the motor. This full integration can be seen... (read more)Browse Fans and Blowers (industrial) Datasheets for ebm-papst Inc. -
Miba Industrial Bearings
Customized valve plates for axial piston pumps Hydraulic Elements (Valve Plates). Miba produces customized hydraulic sliding components such as valve plates, slipper retainers or holding down segments for high-load applications. The ready-to-install elements standout due to their high-precision geometry and plane parallelism, achieved through double-sided grinding and lapping, as well as computer measured analysis. Our valve plates are used in hydraulic motors and pumps such as axial piston pumps for the construction, agriculture... (read more)Browse Hydraulic Valves Datasheets for Miba Industrial Bearings
-
A unified approach to switched reluctance drive modeling: application to an axial flux (SRAF) motor
on the modeling technique and the introduction of a dual stator common rotor axial flux switched re- luctance motor .
-
Author index
Sanches, Eric Serge IMPLEMENTING A NEURAL PID SPEED CONTROLLER FOR A SINGLE STATOR AXIAL FLUX SWITCHED RELUCTANCE MOTOR AIMING TORQUE RIPPLE MINIMIZATION .
-
Axial Flux Segmented SRM With a Higher Number of Rotor Segments for Electric Vehicles
[15] L. P. Tessier, J. P. Doyle, and J. L. Weber, “ Axial flux switched reluctance motor and methods of manufacture,” U.S. Patent 0295389, Nov. 25, 2010 [16] Y. C. Lee and C. C. Yang, “Multi-unit modular stackable switched…
-
Copyright transfer agreement form
Code:iREP:921 COBEP'09 - Area 2 - Motor Drives, Motion Control And Electric Machines Title: Design And Implementation Of A Digital Control System For An Axial Flux Switched Reluctance Motor Authors: José Andrés Santisteban, Felipe Sass, Eric Sanches Correspondent Author: José Andrés Santisteban…
-
Advanced Electrical Drives
Electric Power Applications, IEE Proceedings B 138(6):331–337 [54] Pulle DWJ (1991) A novel axial flux switched reluctance motor for variable speed drive operations.
-
Table of contents
iREP:2197 IMPLEMENTING A NEURAL PID SPEED CONTROLLER FOR A SINGLE STATOR AXIAL FLUX SWITCHED RELUCTANCE MOTOR AIMING TORQUE RIPPLE MINIMIZATION Pages: 929-934 Eric S. Sanches - Fluminense Federal University - Brazil Jose A. Santisteban - Fluminense Federal University - Brazil .
-
Comparative analysis of axial flux SRM topologies for electric vehicle application
In view of this, axial flux switched reluctance motor (AFSRM) is considered as a possible option for EV propulsion.
-
Table of contents
Experimental investigations on a novel laboratory prototype of Axial Flux Switched Reluctance Motor .
-
Performance Index Evaluations of a Micro Axial-flux Switched-reluctance Motor
A micro axial flux switched - reluctance motor (µAFSRM) that is operated with four-phase stator windings has been proposed in [6], along with the detailed comparisons of motor generated torque and normal force ratios at various pole arrangements through a commercial three…
-
Performance Improvement in the Axial Flux-Segmented Rotor-Switched Reluctance Motor
Index Terms— Axial flux , switched reluctance motor (SRM), torque ripple.