-
Supplier: VAST STOCK CO., LIMITED
Description: Telecom Interface ICs SERCOS Interfce Cont
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Description: IC TELECOM INTERFACE 48VFQFPN
- Supply Voltage: 1.8 V
- Features: Other
- Package Type: QFP
- Device Type: Sensor Interface
-
Supplier: Lingto Electronic Limited
Description: S-BUS INTERFACE CIRCUIT
- Category: Signal / RF Transformer
-
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1260445-ST7580 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
-
Supplier: Acme Chip Technology Co., Limited
Description: MULTI CHANNEL NETWORK INTERFACE
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 930247-PEB3081HV1.4 Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC S / T Bus Interface Transceiver P-MQFP-44 Package: Bulk Package: 44-QFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case
- TJ: 0 to 70 C
- Features: Other
- Package Type: QFP
- Device Type: Sensor Interface, Transceiver
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1228323-CMX618L4 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 30 Mounting: SMD (SMT) Power (Watts): 1.6 W Function: RALCWI Vocoders Interface: C-Bus Current - Supply: 17.5mA Voltage -
- TJ: -40 to 85 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 791664-PEB2086H-V14TR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 64-QFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Interface: S-Bus Part Status: Obsolete(EOL) Family Name: PEB2086
- TJ: 0 to 70 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: ODG (Origin Data Global)
Description: IC TELECOM INTERFACE 48VFQFPN
- TJ: -40 to 85 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: LEVEL TRANSLATING I2C BUS BUFFER, VSSOP; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications, Servers, Telecom; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Interface Case Style:VSSOP; No. RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: Telecom IC S / T Bus Interface Transceiver PG-LCC-28-R
- TJ: 0 to 70 C
- Features: Other, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: I2C/SMBUS BUS REPEATER, 400KHZ, VSSOP-8; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications, Servers, Telecom; Supply Voltage Min:900mV; Supply Voltage Max:5.5V; Interface Case Style:VSSOP; No. RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: I2C/SMBUS BUS REPEATER, 400KHZ, SOIC-8; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications, Servers, Telecom; Supply Voltage Min:900mV; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. ofRoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: INTERFACE TELECOM
- Features: CardBus Controller, Sensor Interface
-
Supplier: DigiKey
Description: Telecom IC S / T Bus Interface Transceiver P-MQFP-44
- TJ: 0 to 70 C
- Pin Count: 44 #
- Supply Voltage: 3.3 V
- Features: Other
-
Description: TELECOM CIRCUIT, 1-FUNC, PQFP100
- TJ: 0 to 70 C
- Features: CardBus Controller, Other, Sensor Interface
- Technology: Ethernet
- Package Type: QFP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 48-Pin QFN EP Bus Transceiver | Single Transmitter/Receiver Product overview: ST7580 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- TJ: -40 C
- Pin Count: 48 #
- Features: Other
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC TELECOM INTERFACE TCBGA / Telecom IC Product overview: DS2194 from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers
- Features: Other
- Device Type: Transceiver
-
Supplier: Texas Instruments
Description: Enhanced Product High Performance 1394 3.3V Link Layer For Telecom, Embedded & Indust. App. 100-TQFP -40 to 85
- Technology: IEEE 1394 (FireWire®)
- Features: Other, RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: IC BUS INTERFACE 5V TELECOM
- Features: Other
-
Network and Communication Chips - Logic - Buffers, Drivers, Receivers, Transceivers -- QS74FCT373CTPSupplier: Lingto Electronic Limited
Description: IC BUS INTERFACE 5V TELECOM
- Device Type: Transceiver
-
Supplier: Texas Instruments
Description: High Performance 1394 3.3V Link Layer for Telecom, Embedded & Industrial App.,32-Bit I/F, 2kb FIFO 100-TQFP -40 to 85
- TJ: -40 to 85 C
- Technology: IEEE 1394 (FireWire®)
- Features: Other, RoHS Compliant
-
Supplier: Radicom Research, Inc.
Description: to 3KV dielectric isolation and is also marked for CE Certification. The V92HU-E2-MD-DJ modems requires only a USB (Universal Serial Bus) interface and phone line access to add state of the art data, fax, and voice operation to any system. While some USB soft modems require using the
- Network Equipment: Modem
-
Supplier: Nexperia B.V.
Description: Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Portable applications PC and notebooks Industrial controller Telecom
- TJ: -40 to 125 C
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, 5 V
- Device Type: Buffer
- Features: Other, RoHS Compliant
-
Supplier: Magma
Description: Express-to-PCI Expansion System is designed to match the through-put required by the majority of PCI cards on the market today.The expansion chassis contains six PCI-X slots which are connected to the host computer through a 8 lane (x8) PCI Express host interface card and a high-performance
- Number of ports: 6
- Adapter / Interface: Adapter Module / Bus Interface
- Features: Other
- Standard Type: PCIe Bridge, PCIe Extender
-
Supplier: Magma
Description: Express-to-PCI Expansion System is designed to match the through-put required by the majority of PCI cards on the market today.The expansion chassis contains six PCI-X slots which are connected to the host computer through a 8 lane (x8) PCI Express host interface card and a high-performance
- Number of ports: 6
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: Microchip Technology, Inc.
Description: Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and 2 Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning,
- Internal RAM Size: 3.84 KB
- Internal ROM Size: 64 KB
- Number of Timers: 3
- Number of A/D Converters: 12
-
Supplier: Microchip Technology, Inc.
Description: Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and 2 Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning,
- Internal RAM Size: 3.84 KB
- Internal ROM Size: 64 KB
- Number of Timers: 3
- Number of A/D Converters: 12
-
Supplier: Microchip Technology, Inc.
Description: port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and 2 Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features make it ideal for manufacturing equipment, instrumentation and
- Internal RAM Size: 3.84 KB
- Internal ROM Size: 128 KB
- Number of Timers: 3
- Number of A/D Converters: 12
-
Supplier: ValueTronics International, Inc.
Description: The E1676A is a VXI from Agilent. Additional Features: Split electrical/optical configuration for economic production test applications High-speed interface bus for 2,4 Gb/s concatenated payloads Powerful TOH, alarm, and pointer sequencers POH generation and capture Through mode
-
Supplier: Microchip Technology, Inc.
Description: any Telecom or SyncE frequency independent of the input frequency rate Two general purpose synthesizers generate a wide range of digital bus clocks Programmable digital PLLs synchronizes to any Telecom (N * 8 KHz) or any Synchronous Ethernet (SyncE) frequencies Flexible
-
Supplier: Infineon Technologies AG
Description: Config development-testing for XDPP1148 Allows open & close loop testing List of Components: XDPP1148-100B Applications 48 V intermediate bus converter (IBC) Data center and AI data center solutions DC-DC power conversion for telecom infrastructure
- Category: Development Board
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: automotive and industrial applications with minimal external circuitry. An 8-bit voltage DAC enables a DC/DC converter output voltage margining. Fault indication includes a Bus Voltage window and overcurrent fast fault logic indication. The ISL28023 serial interface is PMBus compatible
-
Supplier: Pulse Electronics Corporation
Description: Benefits ER7.5 8-Pin SMD Platform Power Range: Up to 1.8 W Topology: Flyback Isolation Voltage: 1650 VDC Easy design in solution Small board space Low cost No optocoupler needed Applications: Isolated power design Sensor interfaces Isolated telecom converters Power over Ethernet
- Operating Frequency Range: 200,000 Hz
- Maximum Primary Voltage Rating: 33 to 57 volts
- Maximum Secondary Voltage Rating: 3.3 volts
- Operating Temperature: -40 to 130 C
-
Supplier: Allied Electronics, Inc.
Description: Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I2C™) bus and 2 Universal Asynchronous Receiver Transmitter (USART). All of these features make it ideal for demanding real-time embedded control applications from precise motor control and industrial control to
Find Suppliers by Category Top
More Information Top
-
0.18μm CMOS, monolithic MSTP ASIC
On the line side, the chip supports dual byte-wide parallel add and drop telecom bus interfaces for versatile bidirectional or unidirectional protected ring applications.
-
PCI Telecom Mezzanine for CompactPCI
It will coexist with PMC and support four popular industry standard telecom bus interfaces .
-
TranSwitch Creates a Hybrid | Light Reading
The EtherMap-3 provides both high and low order path overhead processing for SONET/SDH channels and connects to upstream SONET/SDH overhead termination devices through a byte parallel 19.44 MHz Telecom Bus interface for STM-1/STS-3/STS-3c payloads.
-
Crimson Microsystems MSPP-On-A-Chip Enables Broad Deployment Of SDH/SONET At The Access Edge
…blocking, fully-channelized High Order (AU/STS) and Low Order (TU/VT) cross connect enables on-chip grooming and line- or path-based protection switching to and from redundant backplane interfaces, and add/drop to and from a 2.5Gb, 77.76MHz telecom bus interface .
-
Hardware/software co-verification scheme for MSTP ASIC
On the line side, the ASIC supports four byte-wide Telecom Bus interfaces to STM-1 for the flexibility of parallel transmission and selective reception.
-
OC-48 generic frame mapping device for WAN accessing
2.2.3 STM-4 Telecom Bus Interface For connectingwith the STM-16 framer, four 77.76MHz x 8-bit Telecom Buses functional blocks were provided in the Vitex I1 FPGA.
-
Hardware/Software co-verification platform for EOS design
Etliemet Management Inter- face and SDRAM interface can be directly validated tluougli Iiardn-are. nlule otlier ports such as Telecom Bus Interface .as well as intemal operations such as En- capsulation and decapsulation operations and virtual or continnoi~sconcatenation processing are hard to…
-
The NEMO floor control module
The overall byte stream is avail- able on an 8-bit 19.44-MHz parallel interface, which is called Telecom Bus Terminal Interface .
-
Xelic Announces SONET/SDH Tributary Payload Processor Core Availability for Integration into ASIC or FPGA Networking Applications
The XCSTPP12 implements the industry standard telecom bus architecture for interfacing of various signaling and data transfers.
-
Designing an EOS chip with SDP
For both high and low order payloads, the required SONET/SDH Path Overhead (POH) bytes and encapsulated Ethernet payload are generated and output using a byte wide parallel interface in the Telecom Bus format.
Indicates content that may require registration and/or purchase.