Products/Services for Tentec Hydraulic Pumps
-
Hydraulic Pumps - (677 companies)Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work. They are powered by mechanical energy sources which apply force directly to a movable volume of liquid. Hydraulic pumps are simple pumps...Pump TypePower SourceHousing Material
-
Hydraulic Cylinders - (799 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
-
Hydraulic Valves - (675 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Hydraulic Repair Services - (181 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines...
-
Centrifugal Pumps - (1169 companies)...pumps are powered using a compressed air source. Combustion engine (gasoline or diesel) pumps are powered using a gasoline or diesel engine. Hydraulic pumps are powered by a hydraulic system. Steam pumps are powered by steam. Application Considerations...
-
Water Pumps - (855 companies)...into filaments used as textile fibers. Stainless steel is chemical and corrosion resistant and can have relatively high pressure ratings. Standards. The Hydraulic Institute develops comprehensive, ANSI-approved pump standards; an example standard...
-
Hydraulic Filters - (418 companies)...transmission to be transferred through the system. Hydraulic fluids are typically oil- or water-based and ideally have little or no compressibility. A filter to remove foreign contaminants. A pump to move hydraulic fluid through the system. Lines...
-
Hand Pumps and Foot Pumps - (284 companies)...a reciprocating or rotary mechanism. Most rotary types use a drive rather than a lever or crank. In reciprocating type hand pumps, a hydraulic or pneumatic piston is used to create the pressure needed to move the media. Hydraulic pumps - pumps which...
-
Piston Pumps and Plunger Pumps - (600 companies)References. Edgeroamer.com - Principles of Hydraulics: Piston Pumps. Engineers Edge - Plunger Pump. Image credits: Hydraulic Pumps...
-
Hydraulic Motors - (363 companies)Hydraulic motors are powered by pressurized hydraulic fluid and transfer rotational kinetic energy to mechanical devices. Hydraulic motors, when powered by a mechanical source, can rotate in reverse direction and act as a pump. Operating...
Product News
-
jbj Techniques Limited
Hydraulic motor-pump sets Providing a solution based upon your application requirements. jbj Techniques can design and build motor-pump assemblies from the extensive stock of hydraulic gear motors and hydraulic gear pumps, creating custom adaptors to mount the gear pumps to the motor again from extensive stocks of bellhousings and couplings and use of our excellent in-house machine shop facilities. Full design drawings provided for reference and approval before build. >> product specification: team of design engineers... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Vaughan Co., Inc.
Vaughan Hydraulic Submersible Chopper Pump The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide... (read more)Browse Submersible Pumps Datasheets for Vaughan Co., Inc. -
jbj Techniques Limited
Self-priming Hydraulic Screw Pumps These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely low noise levels even at high rotational speed. Characteristics. >> Compatible with a wide range of viscosities from 1... (read more)Browse Screw Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Hydraulic gear pumps in single or multiple format With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit a variety of industrial process, heavy plant, agricultural... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Bearing supported hydraulic gear pumps & motors Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. A motor with a bearing support is useful for a fan drive or again if a pulley is fitted for belt drive. Any application that induces side load on the output shaft, a bearing support built into the gear pump or gear motor is beneficial, if not, necessary. Group 2, hydraulic gear pumps and motors with bearing... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Full range of hydraulic gear pumps & motors With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. The combination of FEM (finite element method) simulation and modern production techniques has seen one range of hydraulic systems satisfy demands for efficiency, reliability and reduced noise. The range of positive displacement, hydraulic gear pumps is available in single or multiple pump format and can be supplied... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
HydraCheck Inc.
Hydraulic Tester for Servicing Hydraulic Systems The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. An analog flow indicator with an integrated load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The RFIK hydraulic tester offers the perfect solution for troubleshooting hydraulic systems. The unit... (read more)Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
HydraCheck Inc.
How to troubleshoot hydraulic components control valves and how to correctly and safely precharge accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps. Hydraulic motors. Cylinders. Directional control valves. Pressure control valves. Purchase today. (read more)Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
Miba Industrial Bearings
Customized hydraulic sliding components Hydraulic Elements (Valve Plates). Miba produces customized hydraulic sliding components such as valve plates, slipper retainers or holding down segments for high-load applications. The ready-to-install elements standout due to their high-precision geometry and plane parallelism, achieved through double-sided grinding and lapping, as well as computer measured analysis. Our valve plates are used in hydraulic motors and pumps such as axial piston pumps for the construction, agriculture... (read more)Browse Hydraulic Valves Datasheets for Miba Industrial Bearings
-
MOSS Choose Tentec’s New Torque Wrenches For Hydraulic Bolt Tightening Services
Tentec offer purpose designed Air Driven and Electric Driven torque pumps to ensure optimum performance of the CD torque wrenches. For more information on the Tentec Hydraulic Torque Wrenches, visit http://www.tentec.net/torque-wrenches.php .
-
MOSS Choose Tentec’s New Torque Wrenches For Hydraulic Bolt Tightening Services
MOSS (Mechanical On Site Services), a leading UK provider of machining and hydraulic bolt tightening services, chose … The new Tentec torque wrenches demonstrated exceptional performance and their unique slim design meant that our engineers … Tentec offer purpose designed Air Driven and Electric Driven torque pumps to ensure optimum performance of the …
-
ECITB Certified Bolt Training For Oil Gas Industry Now Available From The Experts
○ Pumps & Controls … the correct, efficient and safe use of its bolt tensioning and tightening tools, Tentec is pleased to … Not only does the training cover hand torque, hydraulic torque and hydraulic tensioning but also Tentec own …
-
Green Transportation Logistics
Retrieved January 6, 2015, from http://ec.europa.eu/transport/ infrastructure/tentec/ tentec -portal/site/en/maps.html European Commission. … power convertor (RTGs) Maritime Multimodal RTGs fitted with electrical compo- nents in place of traditional hydraulic parts. … enables simultaneous temperature control of two separate cargo compartments with different temperature settings entirely by heat pump .