-
Supplier: Thermtrol
Description: The Klixon 7AM thermal protector prevents overheating in a variety of consumer, industrial and commercial products. It is a miniature, snap-acting, thermally operated device that is a proven performer in protection technology. It is the right choice for ap- plications where
- Features: Automatic Reset
- High Temperature Set Point: 149 to 347 F
- Maximum AC Voltage: 115 to 600 volts
- Maximum Current: 4 to 22 amps
-
Supplier: Selco Products Company
Description: resistant, bulb and capillary, hermetically sealed, probe, thermal cut-offs and thermal protectors. Operating temperatures range from -65°F (-54°C) to 752°F (400°C) for temperature controls.
- Features: Automatic Reset
- High Temperature Set Point: 60 to 347 F
- Mounting / Configuration: Surface Mount
- Setpoint / Switch Points: Fixed
-
Supplier: Thermtrol
Description: Thermtrol’s innovative Self-Hold 7AM thermal protector combines the protection of a Klixon® 7AM with a self-holding feature. Designed to prevent overheating in mo- tors, the Self-Hold 7AM offers the best attributes of one shot protectors and auto reset protectors in a
- Features: Electrical Reset
- High Temperature Set Point: 149 to 347 F
- Maximum AC Voltage: 120 to 240 volts
- Maximum Current: 10 to 22 amps
-
-
Supplier: Thermik Corporation
Description: that the switchgear cannot reset back. The contact remains open. The Thermal protectors can only cool down again and switch to the original closed state when the external operating voltage is no longer applied and/or disconnection from the mains. As a result of this design, it is no
- Contact Configuration: Switch Type: Normally Closed, NC
- High Temperature Set Point: 140 to 320 F
- Life Cycles: 1000 Number of Cycles
- Maximum AC Voltage: 277 volts
-
Supplier: Thermik Corporation
Description: above its springback temperature so that the switchgear cannot reset back. The contact remains open. The Thermal protectors can only cool down again and switch to the original closed state when the external operating voltage is no longer applied and/or disconnection from the mains. As
- Contact Configuration: Switch Type: Normally Closed, NC
- High Temperature Set Point: 140 to 320 F
- Life Cycles: 1000 Number of Cycles
- Maximum AC Voltage: 250 volts
-
Description: Duplex Thermal Protector Product Advantages *Using small-scale and lightweight switching devices to produce excellent thermal coupling *Wide power range *Multiple wire connections for selection
-
Supplier: Thermik Corporation
Description: permanently sustains it above its springback temperature so that the switch gear cannot reset. The contact remains open. The Thermal protectors can only cool down again and switch to the original closed state when the external operating voltage is no longer applied and/or disconnection
- Contact Configuration: Switch Type: Normally Closed, NC
- High Temperature Set Point: 140 to 356 F
- Life Cycles: 1000 Number of Cycles
- Maximum AC Voltage: 277 volts
-
Supplier: Thermik Corporation
Description: permanently sustains it above its springback temperature so that the switch gear cannot reset. The contact remains open. The Thermal protectors can only cool down again and switch to the original closed state when the external operating voltage is no longer applied and/or disconnection
- Contact Configuration: Switch Type: Normally Closed, NC
- High Temperature Set Point: 140 to 356 F
- Life Cycles: 1000 Number of Cycles
- Maximum AC Voltage: 277 volts
-
Description: TP1 Series Miniature Thermal Protector APPLICATIONS: The thermal protector series - TP1 thermal protector is distributed by Hengxin Precision Electrical Equipment Co., Ltd., and was engineered for used in objects such as electric motor, coils, liquid pumps,
- Contact Configuration: Switch Type: Normally Closed, NC
-
Description: Triplex Thermal Protector Application Scope: Applies to motor, fan, transformer, household electric appliances and so on. Product feature: *Micromation design, *Steady dependable life, *Exact action temperature, *Speed cut off power supply,
-
Description: Thermal Protector UL, max. 160 °C, max. 10 A | MTP1 series HXPEE MTP1 Delay Reset Thermostat SPECIAL FEATURES: *Miniature size: L13.4*W9.0*H5.2 mm, wire length = 60mm *A compact, diamond-shape design, *High pressure tolerance ratings. *It is with metal housing
- Features: Manual Reset
-
Supplier: Sensata Technologies
Description: The RP Series thermal protector is suited for recessed lighting applications. The RP?s compact package is designed to mount on the fixture; and, with sensitivity to changes in thermal conditions, detect the presence of insulation. With a history of more than 95 years, Sensata
-
Supplier: Portage Electric Products, Inc.
Description: A creep-action thermostat/thermal protector. Shunted type bimetal design allows for higher contact ratings. Equipped with gold diffused contacts for use in low voltage/low current applications. Features Shunted bimetal construction; the bimetallic element does
- Contact Configuration: Switch Type: Normally Closed, NC
- Features: Automatic Reset
- High Temperature Set Point: 41 to 302 F
- Life Cycles: 100000 Number of Cycles
-
Supplier: Portage Electric Products, Inc.
Description: A snap-action thermostat/thermal protector with the highest contact ratings of any of our controls. Suitable for use on 120/240 VAC loads. Available with variety of bi-metallic elements to enhance performance characteristics. Features Conductive bimetal
- Contact Configuration: Switch Type: Normally Closed, NC
- Features: Automatic Reset
- High Temperature Set Point: 194 to 302 F
- Life Cycles: 100000 Number of Cycles
-
Supplier: Portage Electric Products, Inc.
Description: Versatile, multipurpose creep action thermostats/ thermal protectors for temperature sensing applications, heaters, motors and more. Available with gold-diffused contacts for exceptionally low contact resistance in critical low-voltage/ low current circuits. Features
- Contact Configuration: Switch Type: Normally Closed, NC
- Features: Automatic Reset
- High Temperature Set Point: 41 to 392 F
- Life Cycles: 100000 Number of Cycles
-
Supplier: Portage Electric Products, Inc.
Description: A creep-action thermostat/thermal protector with a higher resistive-bimetallic element for increased current sensitivity. Available with gold diffused contacts for use in low voltage/low current applications. Features Creep action device; slow make
- Contact Configuration: Switch Type: Normally Closed, NC
- Features: Automatic Reset
- High Temperature Set Point: 86 to 392 F
- Life Cycles: 100000 Number of Cycles
-
Supplier: Thermtrol
Description: -selected temperature set point. With a variety of termination styles, internal resistivity values for varying the current sensitivity, and a large range of nominal temperature settings, the TC100 is the device for your battery pack protection requirements. In ap- plications where a one-shot
- Contact Configuration: Switch Type: Normally Closed, NC
- Features: Automatic Reset
- High Temperature Set Point: 113 to 248 F
- Maximum Current: 0.0100 to 100 amps
-
Supplier: General Pump
Description: Pump Thermal Protector - Disc General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as
- Media Description: Water, Hot Water, Cold Water
- Metals: Brass / Bronze
- Valve Size: 0.2500 to 0.3750 inch
-
Supplier: General Pump
Description: Pump Thermal Protector - Disc General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as
- Media Description: Water, Hot Water, Cold Water
- Metals: Brass / Bronze
- Valve Size: 0.2500 to 0.3750 inch
-
Supplier: General Pump
Description: Pump Thermal Protector - Pill Style General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle
- Media Description: Water, Hot Water, Cold Water
- Metals: Brass / Bronze
- Valve Size: 0.2500 inch
-
Supplier: Littelfuse, Inc.
Description: High Current Reflowable Thermal Protection Mini (HCRTP-MINI) Device is a low-resistance, robust surface mountable thermal protector. It has a set open temperature and can be installed using reliable, lead-free, Surface Mount Device (SMD) assembly and reflow processes. Features:
- Maximum Current: 500 amps
- Maximum DC Voltage: 16 volts
-
Supplier: General Pump
Description: High Limit Thermal Switch, No Cord
- High Temperature Set Point: 160 F
- Maximum AC Voltage: 300 volts
- Mounting / Configuration: Other
- Setpoint / Switch Points: Fixed
-
Description: This thermostat operates as a thermal cutout. A thermally sensitive bimetal snap-element with single contacts either opens or closes an electrical circuit by switching at a pre-set response temperature. Reset follows automatically after a considerable drop in temperature. Applications
- Contact Configuration: Switch Type: Normally Open, NO, Normally Closed, NC
- Features: Automatic Reset
- High Temperature Set Point: 149 to 356 F
- Life Cycles: 7000 to 10000 Number of Cycles
-
Supplier: Accuris
Description: THERMAL PROTECTORS FOR MOTORS
-
Supplier: Allied Electronics, Inc.
Description: Features: Pre-Set and Tamperproof 100% Thermally and Mechanically Inspected Laser Welded Hermetic Seal Operating Temperature: –80°F to +550°F UL Listed Applications: Computers Medical Electronics Power Supplies Industrial Controls Test Equipment
- High Temperature Set Point: 500 F
- Maximum AC Voltage: 120 volts
- Maximum Current: 1.5 to 6 amps
- Poles: Single Pole, SP
-
Supplier: KOBOLD Instruments, Inc.
Description: switches are ideal for temperature monitoring and control applications in pipes where a simple reliable design and ease of installation are required. The TRS switch operates on the reed switch principle. Thermal reed switches are used for both temperature monitoring and control. They are
- High Temperature Set Point: 50 to 248 F
- Poles: Single Pole, SP
- Switch Type: Switch Type: Reed Switch
- Throws: Single Throw, ST
-
Supplier: Selco Products Company
Description: resistant, bulb and capillary, hermetically sealed, probe, thermal cut-offs and thermal protectors. Operating temperatures range from -65°F (-54°C) to 752°F (400°C) for temperature controls.
- AC Voltage: Yes
- Cutoff Temperature: 72 to 240 C
- Rated Current: 10 to 20 amps
- Rated Voltage: 125 to 250 volts
-
Supplier: Honeywell Sensing & IoT
Description: associated with the thermal density of components on backplanes, flexible circuitry and sophisticated time-based circuits. These hermetically-sealed products have gold contacts for logic level switching. They have no power budget and are wave solderable.
- Features: Automatic Reset, Hermetically Sealed
- High Temperature Set Point: -58 to 302 F
- Maximum AC Voltage: 28 volts
- Maximum Current: 1 amps
-
Description: The TSB-A-7L thermal switches are supplied in a robust housing made of brass, with M16*1.0 or 3/8”NPT threads on housing. It is a general-purpose temperature switches, with special electrical connector, good sealed and used for harsh industry conditions, excellent repeatability, long
- Mounting / Configuration: Probe
-
Supplier: Carling Technologies, Inc.
Description: The CLB-Series is a compact, single pole, push-to-reset family of thermal circuit breakers designed to protect equipment. The CLB-Series of thermal breakers are slightly larger than the CMB-Series, with longer bushings and broader amp rating range.
- Continuous Current Rating: 3 to 60 amps
- Mounting Style: Plug-in
- Number of Poles: 1
- Operating Temperature: 14 to 140 F
-
Supplier: Thermtrol
Description: The Thermal DF Series Thermal Cutoffs are single action devices that open when a preset temperature is reached. They do not reset. The active component of a thermal cutoff is an electrically insulated thermal pellet. This pellet holds a spring loaded contact against a
- AC Voltage: Yes
- Rated Current: 10 to 15 amps
- Rated Voltage: 125 to 250 volts
- Thermal Cutoff Style: Axial Leads, Radial Leads
-
Supplier: Schneider Electric
Description: thermal-magnetic supplementary protectors cannot be used to replace the primary branch-circuit protection in an application. When used in combination with branch-circuit protection, as required in Article 210 of the 2005 NEC, these supplementary protectors can be used to protect
- Continuous Current Rating: 10 to 30 amps
- Miniature Circuit Breaker: Yes
- Mounting Style: Plug-in, DIN Rail Mounted
- Number of Poles: 1
-
Supplier: Allied Electronics, Inc.
Description: C1005B Series is a switch and circuit protector in one small, compact package. This combo-device eliminates the need for both a switch and thermal circuit protector on customer panels. By using only this multi-purpose product, wiring and assembly costs are greatly reduced, while
- Continuous Current Rating: 12 amps
- Trip Unit Type: Thermal Overcurrent Circuit Breaker
- Type of Manual Actuator Provided: Rocker
-
Supplier: Galco Industrial Electronics
Description: Manual Motor Protector, 20-25A
-
Supplier: American Floor Mats
Description: Keeps your garage looking better than new! Show off your floors with our clear roll-out floor protector. Use in your garage to protect and show off your existing floor. This clear vinyl flooring comes in either ribbed or levant patterns. Butt rolls together for use on larger floors
- Features: Anti-Slip
- Type: Vinyl Sheet
Find Suppliers by Category Top
Featured Products Top
-
Introducing the HXPEE Compact Thermal Protector – a product of precision engineering, ensuring rapid response and exceptional heat performance. Our miniature-sized thermal protectors undergo stringent temperature and quality testing, meeting international standards. The high (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
The PEPI Model H is a snap-action thermal protector specifically designed for DC voltage applications. This miniature device operates as a high limit, single operation (non-resettable) type control. Phenolic resin case isolates it from the electrical circuit. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
THERMIK'S UM1 thermal protector features a flat design to fit closely built-up circuits, quick response sensitivity, excellent long term performance, instantaneous switching, very short bouncing times, and temperature resistance. The UM1 has a nominal switching temperature of 70 °C - 180 (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Thermik Corporation -
Normally closed Resets automatically With connector cables With or without epoxy Without insulation The series F1 thermal protector, from THERMIk, is fixed in a positive lock and is self-aligning between the floor (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Thermik Corporation -
The PEPI J Series line of snap action thermal controls are excellent selections for use in motor, transformer and lighting applications with ratings for 120, 240 and 277 VAC loads. Various bimetallic elements can be used to match the current sensitivity of the device to the application. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Portage Electric Products, Inc., a manufacturer of a diverse line of PEPI® ultra-small thermal controls, has introduced a new series of small footprint / high value snap action thermal protectors. The Model 11MP Series thermal (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
The XH series from Thermik is a hybrid thermal protector consisting of the series H6 in combination with a parallel connected 3 quadrants Triac that is placed in an epoxy-cylinder. The SXH (with insulation) and the CXH (without insulation) are specially designed for the requirements of higher (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Thermik Corporation -
THERMIK's thermal protectors in series P06 features a ceramic deck-plate as contact-carrying part, excellent long term performance, very short bounce time, and instantaneous switching. The P06 has a nominal switching temperature range of 70 °C - 200 °C. Normally (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Thermik Corporation -
THERMIK'S SH5 series utilizes a bimetallic disc with an additional spring disc to achieve superior thermal switching performance - precise switch-point accuracy, longer service life, and no premature switching. The SH5 has a power class of 25a to 75a, an installation height from 5.5mm, nominal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Thermik Corporation -
HXPEE MTP1 Power Off Reset Thermal Protector With UL,VDE, Max. 160 °C. SPECIAL FEATURES: * Miniature size: L13.4*W9.0*H5.2 mm, wire length = 60mm * A compact, diamond-shape design, * Sensitive to temperature and current (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd.
Conduct Research Top
-
The Importance of Thermal Protector to Fan
You may not know this, but the thermal protector in your fan actually affects how well it works. In this blog, you'll learn about the best thermal protector for fans and why it's so important.
-
Installation Guide of TP1 Thermal Protector in Transformer
When installing the TP1 thermal protector in the transformer, the power of the transformer must be confirmed first. If the transformer power is small and the current is within the range of the thermal protector, it can be directly installed in the transformer circuit; If the transformer power
-
Top 7 Benefits of Saftty Thermal Protector Switch
Thermal protectors are crucial for the safety and prevention of unfortunate scenarios such as fires. A thermal protector switch also serves to prevent damage and make the circuit safer and more efficient. But what are the benefits of Saftty thermal protector switch? Scroll down to find out.
-
Applications of Motor Thermal Protector in Water Pump Industry
The motor thermal protectors are usually set in fractional electric motors, transformers, coils, and sensors of water pumps for overheat protection.
-
Selection and Precautions of Thermal Protector for Electric Motors
Select a suitable volume of thermal protector based on the power and volume of the motor. For small motors, priority should be given to binding and fixing factors, and smaller thermal protectors should be selected; For large motors, attention should be paid to the current and service life
-
Motor Thermal Protector used for Water Pumps Industry
Water pumps are used throughout the world in supplying water to industrial, agricultural, and residential domains. Water pumps have many important and indispensable components, while the motor thermal protector is widely used in water pumps for protection purposes. The motor thermal protectors
-
Operating Principle of TP1 Series of Thermal Protector
TP1 series built-in thermal protector is a control device that is electrically insulated and sensitive to temperature and current. It has the characteristics of small size, fast temperature sensing, sensitive action, safety, long life and high reliability, etc.
-
Saftty's Thermal Protector Solution for Power Supply
A thermal protector is a device that senses the temperature of an electrical component and disconnects the electrical component from the circuit when it reaches a certain threshold temperature. The purpose of this function is to prevent damage to the electrical component due to overheating
-
Why Do Motors Need Thermal Protectors?
factory's motors often malfunction, which can bring great trouble to production. In order to avoid affecting the production efficiency of the factory, we have added thermal protectors on them. For the safety of consumers, non-automatic reset protectors have emerged. Next, let's analyze why the motor needs
-
The Importance Of Thermal Protector Switch In Medical Equipment
reliable and safe performance, a thermal protector switch or thermal overload protector is crucial. It is because most advanced medical equipment is integrated with heating solutions.
-
Applications of Motor Thermal Protector in Motor Industry
that impressed the visitors and customers the most because it offers customers all series innovative satisfied motor thermal protectors in high quality.
-
Selection of Thermal Protector in Motor Product Application
burnout is mainly caused by the following reasons such as overheating of the locked-rotor coil, excessive load, motor overload, and lack of phase. Installing a thermal protector is one of the effective ways to protect the motor. Thermal protector, also called temperature switch, temperature control
-
Everything You Should Know About Thermal Protector Switch for Battery Pack
Thermal protector switches are used to protect electric motors, fans, transformers, reactors, and lithium industry power tools from overheating that occurs due to the internal friction between the conducting materials. The thermal protector switch monitors the compressor case temperature
-
Thermal Protector Helps Improve Operation Smoothness of Water Pumps
Thermal protection refers to a device set inside a motor or motorized compressor to prevent overheating that could cause a serious failure. Thermal protectors are widely used in water pumps because the pumps are categorized as high-power machines.
-
High Current Motor Thermal Protectors for Electrical Tools and Machines
Electric motor thermal protection can play a vital role in helping to prevent motor burnout and failure because it automatically shuts down the motor when it reaches its highest temperature. In other words, thermal protectors play a huge role in helping to prevent further damage.
-
Applications of Thermal Protector in Fan Industry
generation, etc. As a long-term or even 24-hour uninterrupted electrical equipment, the fan has the phenomenon of overloading work and heating and burning of the motor coil when it is locked. The installation of an overheat protector is a necessary solution. This article will specifically describe