-
Supplier: OMEGA Engineering, Inc.
Description: Model LCEB load cells offer exceptional accuracy in compression in controlled environments (in general anywhere a digital readout is used). Their high accuracy, small size, low creep, and excellent temperature compensation make the LCEB series an excellent choice for applications such
- Application: Weigh Scales
- Force / Load Rating: 5 to 250 lbs
- Force Measured: Compression
- Load Cell Package: Cantilever
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: MTA500 , Ch Fz: 250 lb; Ch Mx: 100 in-lb; Ch My: 100 in-lb , Low Profile Thrust and Moment Load Cell , Material - Aluminum , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
- Force / Load Rating: 250 lbs
- Sensor Output: Analog Voltage
- Sensor Technology: Strain Gauge
- Temperature Compensated: Yes
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: MTA500 , Ch Fz: 2000 lb; Ch Mx: 800 in-lb; Ch My: 800 in-lb , Low Profile Thrust and Moment Load Cell , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
- Accuracy: -0.2000 to 0.2000 ±% Full Scale
- Force / Load Rating: 2000 lbs
- Operating Temperature: -60 to 200 F
- Sensor Output: Analog Voltage
-
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: MTA500 , Ch Fz: 500 lb; Ch Mx: 200 in-lb; Ch My: 200 in-lb , Low Profile Thrust and Moment Load Cell , Material - 2024-T4 , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
- Accuracy: -0.2000 to 0.2000 ±% Full Scale
- Force / Load Rating: 500 lbs
- Operating Temperature: -60 to 200 F
- Sensor Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: MTA505 , Ch Fz: 25000 lb; Ch Mx: 10000 in-lb; Ch My: 10000 in-lb , Low Profile Thrust and Moment Load Cell , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
- Accuracy: -0.2000 to 0.2000 ±% Full Scale
- Force / Load Rating: 25000 lbs
- Operating Temperature: -65 to 200 F
- Sensor Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 5200 Multi-Axis Load Cell is the best in class: Simultaneously measure thrust and moment perpendicular to the thrust axis Thrust axis functions to the same specifications as a Model 1200 Thrust stiffness and moment stiffness are both
- Force / Load Rating: 25000 to 50000 lbs
- Load Cell Package: Pancake
- Sensor Output: Analog Voltage, Other Output
-
Supplier: Sensor Developments, Inc.
Description: This popular design is a two component transducer used to measure both torque (Mz) and thrust (Fz) simultaneously and provide two separate outputs. The sensor can be cross talk compensated which eliminates off-axis loading effects. The rugged construction and element design of this
- Accuracy: 0.1000 ±% Full Scale
- Force / Load Rating: 500 lbs
- Load Cell Package: Canister
- Operating Temperature: -65 to 250 F
-
Supplier: Electro Standards Laboratories
Description: The Model 4215 load cell indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. Model 4215 load cell indicator combines force channels, encoder position channels, print capabilities,
- Digital Resolution (if Applicable): 24 bits
- Display Type: Digital Readout
- General Features & Functionality: Built-in / Self-Calibration
- Measurement Features: Tare, Peak Hold
-
Supplier: Electro Standards Laboratories
Description: conditioning for strain gages, load cells, and transducers. The instrumentation provides for calibration and data storage of strain gages, load cells and transducers. The Model 4215 can be used as a Thrust System Indicator applicable to the testing of jet engines.
- Digital Resolution (if Applicable): 24 bits
- Display Type: Digital Readout
- General Features & Functionality: Built-in / Self-Calibration
- Measurement Features: Tare, Peak Hold
-
Supplier: Sensor Developments, Inc.
Description: Torque/Thrust sensors are capable of measuring both torque and thrust forces simultaneously. The Model 11042 has a one piece construction and is designed specifically to provide the strength and rigidity required to withstand extraneous loads and bending moments. The unique
- Accuracy: 0.1500 ±% Full Scale
- Load Cell Package: Donut / Washer
- Operating Temperature: -65 to 250 F
- Sensor Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: This torque thrust sensor is a two component transducer used to measure both torque (Mz) and thrust (Fz) simultaneously and provide two separate outputs. The low profile (only 1” thick) makes this model ideal for limited space applications. Different ranges and sizes are available
- Accuracy: 0.1000 ±% Full Scale
- Force / Load Rating: 500 lbs
- Load Cell Package: Donut / Washer
- Operating Temperature: -65 to 250 F
-
Supplier: Gefran
Description: The CC force transducers have been designed for use in the plastics industry where it is required to measure the reaction force to the extrusion pressure that is present on the casing of the gearbox along the axis of the extruder screw. These models, fitted in contact with the thrust
- Accuracy: 1 ±% Full Scale
- Force / Load Rating: 168600 to 337200 lbs
- Load Cell Package: Canister
- Operating Temperature: 14 to 122 F
-
Supplier: Sensor Developments, Inc.
Description: This torque/thrust sensor is designed to be mounted in-line with the flight control wheel to measure the pitch and yaw of the pilot efforts.
- Accuracy: 0.1000 ±% Full Scale
- Force / Load Rating: 200 to 540 lbs
- Load Cell Package: Canister
- Operating Temperature: -65 to 250 F
-
Supplier: EDrive Actuators, Inc.
Description: Key Features: IP69K - Rated for High-Pressure / High-Temperature washdown "Measure while you Press" Integrated Load Cell design Contoured 316 Stainless Steel exterior with hard chrome plated piston rod Durable anti-rotation feature Thrust
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Ball Screw
- Features: Non-rotating, Water Resistant (Sealed)
-
Supplier: Electro Standards Laboratories
Description: The Model 4215 load cell indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. Model 4215 load cell indicator combines force channels, encoder position channels, print capabilities,
- Depth: 10.5 inch
- Display Technology: Other
- Display Units: English, Metric
- Height: 2.5 inch
-
Supplier: Electro Standards Laboratories
Description: The Model 4215 load cell indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. Model 4215 load cell indicator combines force channels, encoder position channels, print capabilities,
- Depth: 10.5 inch
- Display Technology: Other
- Display Units: English, Metric
- Height: 2.5 inch
-
Supplier: Froude, Inc.
Description: for the marine industry. We have a unique design which allows for simplified maintenance and vastly reduced installation time. The LS casing is carried on three spherically pivoted struts which incorporate load cells and hydraulic positioning rams, allowing the dynamometer to be
- Application: Gearboxes, Gas / Diesel Engines, Industrial, Turbines
- Maximum Power Absorption: 11995 to 100517 HP
- Maximum Rotary Speed: 130 to 650 rpm
- Technology: Hydraulic / Water Brake
-
Supplier: Waukesha Bearings
Description: forced lubrication cooling Hydrostatic lift to accommodate high load at start-up and to assist in assembly and inspection Temperature, load cell and vibration instrumentation Electrical insulation to protect bearings in motor/generator applications Corrosion
-
Supplier: EDrive Actuators, Inc.
Description: Speed: Means no compromises in the production cycle Lead Accuracy: 0.002 in/ft Standard, 0.0005 in/ft Optional Integral Load Cell Option: Continually monitor axial force Accepts Most Combinations of Motors or Gearheads Without an
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Ball Screw
- Features: Non-rotating, Water Resistant (Sealed)
Find Suppliers by Category Top
Featured Products Top
-
across our solar system. Each Booster, 177 feet long and 12 feet in diameter, includes the five rocket motor segments, thrust vector control and an aft exit cone assembly. A pair of the boosters combines with four shuttle main engines powering the rocket’s core stage. NASA’s SLS (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Operation and analysis of a supercritical CO2 Brayton cycle.
Roller Bearing Thrust Load Cell .
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA286337&Location=U2&doc=GetTRDoc.pdf
Channel for thrust load cell .
-
Propeller dynamometer for small Unmanned Aerial Vehicle
The torque and thrust load cells were statically (i.e., non rotat- ing condition) calibrated using known weights.
-
Design and Fabrication of a 400kW Pre-Prototype Engine
Imbalance and bearing loads were monitored by tri-axially mounted velocimeters on the forward and aft rig housings, by a thrust load cell behind the aft bearing and by cavity static pressures.
-
Design of an Instrumented Flat Dilatometer
The components of the blade system that were added or modified include: the membrane displacement measuring system, the pore pressure cell, the total pressure cell, the penetra- tion thrust load cell , and the pneumatic-electrical cable.
-
http://dspace.mit.edu/bitstream/handle/1721.1/33570/63516745-MIT.pdf?sequence=2
The picture on the left shows the calibration of the X- force (drag/ thrust ) load cell while the picture on the right shows the calibration in the Y-direction (lift force).
-
Aerospace Sciences Meetings > Engine and Propeller Testing for Small to Mid-Size UAVs
In between the plate and the base is the thrust load cell .
-
Advanced Dynamometer Designed to Fully Characterize the Propulsion System for a UAV
The vertical thrust supports holds the whole weight of the system that is located above the thrust load cell .
-
http://dspace.mit.edu/bitstream/handle/1721.1/38180/36832833-MIT.pdf?sequence=2
which was measured by the thrust load cell .
-
Journal of Aircraft > An Altitude Test Facility for Large Turbofan Engines
Load is applied directly to the thrust load cells through the engine mounting frame by two hydraulic jacks and measured by high quality load cells which are periodically calibrated against a National Standard.