-
Supplier: Washington Alloy Co.
Description: Specifications AWS/SFA 5.15 EST, AC-DC+ Sizes and Packaging 10 lb. tubes /60 lb. master carton Description Washington Alloy EST is a non-nickel, non-machinable cast iron electrode. It is the most economical way to go for repairing various kinds of cast iron products – providing that machinability of
-
Supplier: Washington Alloy Co.
Description: Specifications AWS/SFA5.6 Class EcuNi MIL-E-22200/4 Type MIL-CuNi (70/30) UNS #W60715 Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy 187 is a 70% copper – 30% nickel flux-coated electrode
-
Supplier: Washington Alloy Co.
Description: , oxyacetylene and submerged arc welding of wrought or cast 70/30, 80/20 and 90/10 copper-nickel to themselves or to each other. Excellent for joining copper-nickel alloys to nickel-copper Alloy 400, R-405, K-500 or high nickel alloy 200. Note: Washington Alloy 67 can be used for overlaying
-
-
Supplier: Accuris
Description: STEEL, FORGINGS, CARBON AND LOW ALLOY (UNS K13502, K12766 AND K42365)
-
Supplier: Accuris
Description: SCREW, MACHINE - HEXAGON HEAD, SLOTTED, FULL SHANK, ALLOY STEEL, UNS K14675, 135 KSI MIN, .1900-32 UNS-3A
-
Supplier: Accuris
Description: SCREW, MACHINE - HEXAGON HEAD, SLOTTED, FULL SHANK, ALLOY STEEL, UNS K14675, 135 KSI MIN, .2500-28 UNS-3A
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR WROUGHT IRON-COBALT HIGH MAGNETIC SATURATION ALLOYS (UNS R30005 AND K92650)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Barksdale Control Products
Description: Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. UNS-VA 1/4 NPT-VA52 Level Switches are ideal for general level measurement in tanks or containers, and have a 2-1/16" diameter stainless steel float with 100 VA reed
- Configuration (Normal State): Normally Open (NO), Normally Closed (NC)
- Material Temperature Range: -40 to 302 F
- Maximum AC Voltage: 250 volts
- Maximum Current: 3 amps
-
Supplier: ASTM International
Description: This specification covers wrought iron-cobalt high magnetic saturation alloys, UNS R30005 (49 % Co, 49 % Fe, 2 % V) and UNS K92650 (27 % Co, balance Fe), for use in magnetic components. The specification covers alloy supplied in form of forging billets, hot-rolled bar, hot
-
Supplier: ASTM International
Description: This specification covers wrought iron-cobalt high magnetic saturation alloys, UNS R30005 and UNS K92650, for use in magnetic components requiring high permeability or high magnetic saturation. It covers material supplied in form of forging billets, hot-rolled products
-
Supplier: ASTM International
Description: This specification covers wrought iron-cobalt high magnetic saturation alloys, UNS R30005 (49 % Co, 49% Fe, 2%V) and UNS K92650 (27 % Co, balance Fe), for use in magnetic components. The specification covers alloy supplied in form of forging billets, hot-rolled bar, hot rolled
-
Supplier: Riedon, Inc.
Description: Resistances from 0.5Ohm to 150kOhms Power Rating to 10Watt Resistance Tolerances to ±0.01% TCR to ±3ppm/K Load Stability to 0.01% TO-220 Housing Convenient SMD D2Pak Available
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Operating Temperature: -55 to 155 C
- Power Rating: 1.5 to 10 watts
- Resistance Range: 0.5000 to 150 ohms
-
Supplier: Riedon, Inc.
Description: Resistances from 0.2Ohm to 80Ohms Power Rating to 15Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Operating Temperature: -55 to 155 C
- Power Rating: 1.5 to 15 watts
- Resistance Range: 0.2000 to 80 ohms
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent source for your
- ID: 11 inch
- Metal / Alloy Types: Alloy Steel (UNS G)
- Overall Length: 52.25 inch
- Overall Width / OD: 15.12 inch
-
Supplier: Gesswein Co., Inc.
Description: Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed
- Alloy: Yes
- Applications: Other
- Metal / Alloy Types: Noble / Precious Metal (UNS P), Gold / Gold Alloy
- Shape / Form: Ingot
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: High Performance Alloys, Inc.
Description: MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL
- Alloy: Yes
- Applications: Oil and Gas, Wear Parts / Tooling
- Features: Corrosion Resistant
- Metal / Alloy Types: Nickel / Nickel Alloy (UNS N), Other / Miscellaneous Nonferrous (UNS M)
-
Description: Strip, Coil, Foil, Wire, QQN286 APPLICATIONS Pump components, doctor blades and scrapers, oil well drill collars and cable wrap, marine instruments, electronic components, springs, valve tray, and submarine parts DESCRIPTION Monel® K500 (Alloy K500) is a
- Alloy: Yes
- Applications: Biocompatible / Biomaterial, Electronics / RF-Microwave, Marine, Oil and Gas, Wear Parts / Tooling, Other
- Coil Stock: Yes
- Features: Corrosion Resistant, Cold Work (Die / Mold)
-
Supplier: Galco Industrial Electronics
Description: 400V3Ph200.0A 090.0kW UnsACps1,
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Cathodic Featuring Mil Spec zinc anodes, MIL-A-18001 (Type ZHS, ZHB, ZSS, ZEP, and more) and ultra-pure anodes to ASTM B418 Type II. Belmont Metals has been a leading manufacturer of Zinc Cathodic Anodes. Cathodic Protection, also referred to as a sacrificial cathode, is a technique used to
- Applications / Industry: Corrosion Control
- Features: MIL-SPEC Certified
- Form / Shape: Rod Stock
- Materials: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Arnold Magnetic Technologies
Description: laminations of Arnon produces a more efficient unit and frees up design constraints by allowing for fully enclosing the motor without external cooling, for example. Arnon laminations have proven to be the industry leader at switching frequencies above 1K Hz. Arnon has the ability to lower
- Applications: Aerospace / Aircraft (AQ), Biocompatible / Biomaterial, Other
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Specialty / Other Ferrous (UNS K)
- Overall Thickness: 0.0040 to 0.0070 inch
- Overall Width / OD: 0.2000 to 17 inch
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed.
- Applications: Other
- Coil Stock: Yes
- Elongation: 30 %
- Features: Cold Finished / Rolled / Drawn, Wrought
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.
- Alloy: Yes
- Applications: Other
- Elongation: 30 %
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Specialty / Other Ferrous (UNS K)
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.
- Alloy: Yes
- Applications: Other
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Specialty / Other Ferrous (UNS K)
- Overall Thickness: 0.1250 to 3.62 inch
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.
- Alloy: Yes
- Applications: Other
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Specialty / Other Ferrous (UNS K)
- Overall Thickness: 0.0020 to 0.0200 inch
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Offering extremely high initial permeability, HyMu 80®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices.
- Alloy: Yes
- Applications: Electrical / HV Parts, Electronics / RF-Microwave
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Specialty / Other Ferrous (UNS K)
- Nonferrous Metals: Non-ferrous - Any Type, Nickel / Nickel Alloy (UNS N), Refractory / Reactive (UNS R)
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Nickel-iron alloys with higher iron content provide not only magnetic shielding properties but also excellent glass-to-metal sealing capabilities. LE alloy 49 is used for applications such as solenoid components, glass-to-metal hermetic seals, transformers and power transducers.
- Applications: Electrical / HV Parts, Electronics / RF-Microwave
- Metal / Alloy Types: Other / Miscellaneous Ferrous Alloy (UNS K)
- Overall Length: 75 to 144 inch
- Overall Thickness: 1.00E-3 to 2 inch
-
Supplier: Dura-Bar
Description: Non-stock intended for elevated temperatures/ thermal cycling
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Specialty / Other Ferrous (UNS K)
- Metal Matrix Composite: Yes
- Overall Length: 54 to 144 inch
- Overall Width / OD: 1.25 to 20 inch
-
Description: Shaped, Flat, Square, Round, Fine Wire, Plated and Bare Wire ASTM F31 ALLOY 42-6 DESCRIPTION Alloy 42-6 was developed to match the thermal expansion characteristics of 0120 glass. An additional advantage of this alloy for glass-to-metals seals is the tight dark green oxide coating formed by wet
- Applications: Electronics / RF-Microwave, Other
- Coil Stock: Yes
- Controlled / Low Expansion Alloy: Yes
- Elongation: 30 %
-
Description: Strip, Coil, Foil & Wire, ASTM F-30 APPLICATIONS Electrical resistors DESCRIPTION Alloy 46 is a nickel-iron controlled expansion alloy containing 46: nickel. It has a fairly constant coefficient of thermal expansion from room temperature up to 932 °F (500 °C).
- Alloy: Yes
- Applications: Electronics / RF-Microwave, Other
- Elongation: 30 %
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Specialty / Other Ferrous (UNS K)
-
Supplier: Umicore Metal Deposition Solutions
Description: base melt (premelt) Good Low residual pressure Good at 550 nm: n 0.76-0.95 at 550 nm: k 5.50-6.99 at 10 µm: n 25.3 at 10 µm: k 89.8
- Metal / Alloy Types: Aluminum / Aluminum Alloy (UNS A)
- Overall Length: 0.7874 inch
- Overall Width / OD: 2.24 inch
- Shape / Form: Other
Find Suppliers by Category Top
Featured Products Top
-
. MONEL® alloy K-500 (UNS N05500) Ni 65.5 Cu 29.5 Al 2.7, Ti 0.6 Age-hardenable version of MONEL alloy 400 for increased strength and hardness. Good strength and ductility from -423 to 1200°F. Pump shafts, doctor blades and (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Henry Granjon Prize Competition 2006 Winner, Category D “Human related subjects” Method for Sampling and Characterizing Arc Welding Fume Particles
ASTM A36 ( UNS K02600 ) mild steel (6.4 mm thick) was used as a base material for the steel consumables.
-
Corrosion of Carbon Steel in MDEA-Based CO2 Capture Plant under Regenerator Condition: Effect of O2 and HSS
ABSTRACT The corrosion behavior of carbon steel UNS K02600 in 50 wt. % methyldiethanolamine (MDEA) solutions was investigated, under the background of the CO2 capture process in fossil fuel-fired power plants for the carbon capture and storage (CCS) purpose.
-
High Temperature Oxidation Kinetics of Rockbolt Materials by Temperature Modulated Thermogravimetry
Notably, Chang compared the oxidation kinetics of five structural steels, a corrosion resistant ST2 steel, A36 ( UNS K02600 ) general structural steel, A515 (UNS K02800) high temperature boiler and pressure vessel steel, A588 (UNS K11430) weather steel, and SM rolled steel for welded …
-
Corrosion and materials testing
Effectsof flow rate on the corrosion rate of rotating cylinder electrodes (RCE) of ASTM A36 steel ( UNS K02600 ) exposed to 125 ppm NazMoO, solutions under different flow conditions were detailed previously. along with limitations of electrochemical impedance spec- troscopy (EIS) as a …
-
Corrosion and materials testing
Effectsof flow rate and water treatment on ASTM A36 carbon steel ( UNS K02600 ) in naturai lake water has been examined by eleclrochemical impedance spectros- copy (€IS) using Ihe rolating cylinder electrode technique.
-
Ferrous metals
Laboratory weight-loss test results indicatedthe steel designated ST2 possessed better oxidation resis- tance than the A36 ( UNS K02600 ).
-
Oxidation Behaviors of Five Low-Alloy Structural Steels at 600°C
The objective of the present work was to determine the oxidation behavior at 600°C of five structural steels: ST2 steel (thus designated for the purposes of this paper), a sulfur dew-point, corrosionresistant steel; A36 ( UNS K02600 )(1), a general structural steel …
-
Formation and Transformation of Magnetite (Fe3O4) on Steel Surfaces Under Continuous and Cyclic Water Fog Testing
… metal/rust interface of thick rust layers.2-4 On top of this magnetite layer, other oxyhydroxides, mainly g-FeOOH and d-FeOOH on weathering steels2 and | a-FeOOH on carbon steels and ASTM A36(1) ( UNS K02600 )(2) steels,1 have …
-
ZEPST483B
UNS K02600 ; ASTM A36 (shapes .