Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Intelligraphics, Inc.
Description: Intelligraphics’ engineers are experts at USB Device Driver Development, having provided dozens of USB driver and firmware solutions for over a decade. Intelligraphics has implemented these solutions on a variety of PC and embedded operating systems and platforms
-
Supplier: Tripp Lite by Eaton
Description: additional ports to connect multiple USB devices. USB OTG technology makes this connection easy, and does not require drivers or software...Plug-n-Pl ay! Connect the adapter to the Micro-B port on an OTG enabled mobile device, and then connect the USB device directly to
- Application: Computer Cable
- Cable Length: 0.5000 ft
- Connector Type: USB Type A, USB Micro-B
- Operating Temperature: -10 to 60 C
-
Supplier: Tripp Lite by Eaton
Description: .0 port. You can also connect a USB hub to the adapter to create more USB ports and connect more USB devices. The U052-06N-RA is plug-and-play with no software, drivers or external power supply needed. Premium foil and braid shielding delivers reliable, error-free signal
- Application: Computer Cable, Video
- Cable Length: 0.5000 ft
- Connector Type: USB Type A, USB Micro-B
- Operating Temperature: -10 to 60 C
-
-
Supplier: Tripp Lite by Eaton
Description: can use it to share data and download videos and presentations. This six-inch adapter is plug-and-play with no software, drivers or external power supply needed. Just connect its USB Micro-B plug to your OTG-enabled device, and connect the USB peripheral to the adapter’s
- Application: Computer Cable, Video
- Cable Length: 0.5000 ft
- Connector Type: USB Type A, USB Micro-B
- Operating Temperature: -10 to 60 C
-
Supplier: DigiKey
Description: 1/1 Transceiver USB 2.0 32-QFN
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Packing Method: Other
-
Supplier: DigiKey
Description: Transceiver USB 2.0 24-QFN (4x4)
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Packing Method: Other
- Supply Voltage: 1.8 to 3.6 volts
-
Supplier: Tripp Lite by Eaton
Description: create additional ports to connect multiple USB devices. USB OTG technology makes this connection easy, and does not require drivers or software...Plug-n-Pl ay! It features multiple connectors, so you can connect to OTG enabled devices with either a USB 2.0 Micro-B or
- Connector Type: USB Type A, USB Micro-B, USB 3.0 Micro B
- Coupling / Adapter: Yes
- Gender: Male / Plug, Female / Jack
-
Supplier: DigiKey
Description: 1/1 Transceiver USB 2.0 24-QFN (4x4)
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Packing Method: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Power Switch/Driver 1:1 N-Channel 2.5A 16-UQFN (3x3)
- Driver Type: High-side Gate Driver
- IC Package Type: Other
- Number of Output Channels: 1, Other
- Operating Temperature: -40 to 85 C
-
Supplier: Quarktwin Technology Ltd.
Description: Power Switch/Driver 1:1 N-Channel 25A 16-TQFN (3x3)
- Driver Type: High-side Gate Driver
- IC Package Type: Other
- Number of Output Channels: 1, Other
- Operating Temperature: -40 to 85 C
-
Supplier: Quarktwin Technology Ltd.
Description: Power Switch/Driver 1:1 N-Channel 16-TQFN (3x3)
- Driver Type: High-side Gate Driver
- IC Package Type: Other
- Number of Output Channels: 1, Other
- Operating Temperature: -40 to 125 C
-
Supplier: Quarktwin Technology Ltd.
Description: Power Switch/Driver 1:1 N-Channel 2.5A 16-TQFN (3x3)
- Driver Type: High-side Gate Driver
- IC Package Type: Other
- Number of Output Channels: 1, Other
- Operating Temperature: -40 to 85 C
-
Supplier: TOP-electronics USA
Description: USB-Hub, Industry: Industry-compatible design on account of noise immunity in accordance with EN 61000-6-2 Housing suitable for installation on top hat rails Operating temperature range 0...70°C USB compatibility USB 1.0 USB 1.1 USB 2.0 Transmission rate up to max
- Network / Bus: USB
-
Supplier: DigiKey
Description: Transceiver USB 32-QFN (5x5)
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Packing Method: Tape Reel
- Supply Voltage: 3.3 volts
-
Supplier: Allied Electronics, Inc.
Description: compatibility. Windows 7 32/64 bit compatible...see Help and Resources tab for current drivers. High Speed: Supports 230 Kbps - twice the speed of a built in serial port Detachable Cable: Use adapter with any USB cable (up to 5 meters long) LED: Shows adapter
- Cable Length: 3 ft
- Connector Type: USB Type A
-
Supplier: Corsair Memory
Description: Go Beyond Ordinary USB 3.0 Speed Standard USB 3.0 flash drives are fast. Flash Voyager GT USB 3.0 is even faster, with data transfer rates of up to two times the speed of standard USB 3.0 drives, and up to eight times the speed of USB 2.0 drives. The portability
- Memory Size: 64 GB
- Memory Type: USB
-
Supplier: Corsair Memory
Description: Go Beyond Ordinary USB 3.0 Speed Standard USB 3.0 flash drives are fast. Flash Voyager GT USB 3.0 is even faster, with data transfer rates of up to two times the speed of standard USB 3.0 drives, and up to eight times the speed of USB 2.0 drives. The portability
- Memory Size: 32 GB
- Memory Type: USB
-
Supplier: Corsair Memory
Description: Go Beyond Ordinary USB 3.0 Speed Standard USB 3.0 flash drives are fast. Flash Voyager GT USB 3.0 is even faster, with data transfer rates of up to two times the speed of standard USB 3.0 drives, and up to eight times the speed of USB 2.0 drives. The portability
- Memory Size: 16 GB
- Memory Type: USB
-
Supplier: Corsair Memory
Description: USB 3.0 Speed. USB 2.0 Compatibility. Flash Voyager® Durability. The ingenious all-rubber design fits easily in the hand. A protective cap covers the USB connector, and a blue activity LED lets you know that it's working. USB 3.0 Speed As fast as USB flash
- Memory Size: 32 GB
- Memory Type: USB
-
Supplier: Quiktron, Inc.
Description: Use an available USB port to expand your computer's video capabilities. Featuring straightforward plug-in connectors and simple driver setup (via a built-in memory chip to find the driver), this adapter creates a secondary VGA connection for dual monitor functionality. With two
- Connector Type: USB Type A
-
Supplier: US Digital
Description: USB 1.1 device communicates at 12 Mbit/sec Compatible with USB 2.0 hubs and host adapters USB drivers are included for Windows Vista / 7 / 8 Supports up to 15 total devices on the SEI bus Supports SEI bus lengths up to 1000 feet, depending on the number
- Device Type: Serial Adapter, Serial Data Converter
- Mounting / Form Factor: Other
- Network / Bus: USB
- Number of Ports: 1
-
Supplier: Utmel Electronic Limited
Description: USB Interface IC 1.2V 1-Port USB3.0 ReDriver
- IC Package Type: Other
- Pin Count: 16 #
- RoHS Compliant: Yes
- Supply Voltage: Other
-
Supplier: Microchip Technology, Inc.
Description: device becomes the USB Host and manages the graphic user interface on the head unit display. Standard USB drivers, which are native to the operating system, are utilized to execute device operation. No custom drivers are required. . Contact your Microchip local sales
-
Supplier: Microchip Technology, Inc.
Description: device becomes the USB Host and manages the graphic user interface on the head unit display. Standard USB drivers, which are native to the operating system, are utilized to execute device operation. No custom drivers are required. . Contact your Microchip local sales
-
Supplier: Microchip Technology, Inc.
Description: fundamental in delivering architectures for smart phones that require host / device swapping in order to set-up an automotive session, including graphic user interface, from the mobile device to the head unit display. Standard USB drivers, which are native to the operating system,
-
Supplier: Microchip Technology, Inc.
Description: fundamental in delivering architectures for smart phones that require host / device swapping in order to set-up an automotive session, including graphic user interface, from the mobile device to the head unit display. Standard USB drivers, which are native to the operating system,
-
Supplier: Advantech
Description: USB-4671 is a high-performance USB Module with a GPIB interface. The module is fully compatible with IEEE 488.1 and 488.2 standards with USB 2.0 bus specification. With two driver control modes: controller mode and slave mode; USB-4671 can perform basic the IEEE
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC Driver-free USB to serl SPIslve intrfce
- IC Package Type: Other
- RoHS Compliant: Yes
- TJ: -40 to 85 C
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC Driver-Free USB con- figr/diagnostic mod
- IC Package Type: Other
- RoHS Compliant: Yes
- TJ: -40 to 85 C
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC Driver-free USB to serial UARTinterface
- Data Rate: Over 480000 kbps
- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC Driver-Free USB data logger
- IC Package Type: Other
- RoHS Compliant: Yes
- TJ: -40 to 85 C
-
Supplier: Lingto Electronic Limited
Description: IC TRANSCEIVER USB 2.0 40QFN
- Device Type: Transceiver
- TJ: 0.0 to 70 C
-
Supplier: Marposs Corp
Description: used with the Merlin compact gauge computer, the E9066T industrial PC, or any commercially available PC. EasyBox uses USB ports for its power supply and to transfer measurement values from transducers connected to it to the PC. The system uses a single cable for both functions. BENEFITS
- Connection to Host: USB
-
Supplier: Utmel Electronic Limited
Description: Display Drivers & Controllers USB to LCDC Contrlr
- Features: RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 96 lines of digital I/O High retention type B USB connector Mini USB header connector in parallel with type B for stacking and embedded applications Twelve (12) 8-bit ports
- Computer Bus: USB
- Connection to Host: USB
- Digital I/O Channels: 96 #
- Form Factor: Printed Circuit Board (PCB)
Find Suppliers by Category Top
Featured Products Top
-
30 to 45 days and provide the highest level of customer service and satisfaction in the industry. We provide innovative and practical solutions for today’s demanding biotechnology and nanotechnology applications. Most Mad City Labs piezo nanopositioners can be controlled by our high speed USB (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for Mad City Labs, Inc. -
and satisfaction in the industry. We provide innovative and practical solutions for today’s demanding biotechnology and nanotechnology applications. Most Mad City Labs piezo nanopositioners can be controlled by our high speed USB 2.0 interface. Applications for nanopositioners include super (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for Mad City Labs, Inc. -
. Most Mad City Labs piezo nanopositioners can be controlled by our high speed USB 2.0 interface. Applications for nanopositioners include super resolution microscopy, high speed confocal imaging, AFM, NSOM, scanning probe microscopy, fiber positioning, single molecule spectroscopy, single molecule/particle tracking, high resolution optical alignment, SR optical microscopy, sub-diffraction limit microscopy, nanoscopy and lithography. (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for Mad City Labs, Inc. -
S.I. Tech's 2183/2184 USB 2.0 Bit-Drivers extend computer's USB port over 2Km-multimode fiber or 10Km-single mode fiber. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech has developed two new USB 1.1 and 2.0 to Fiber Optic Bit-Drivers. These products allow a computer's USB port to be extended over 500 meters using multimode 50 micron fiber, 275 meters with 62.5 micron fiber, and over 5 Km using single mode fiber*. USB 2.0 operates at (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
connectors featured on most devices are not optimal for industrial applications with high vibrations, though ruggedized versions are available USB has a short run [USB 2.0 can reach 5m (16 ft), USB 3.0 can reach 3m (9 ft 10 in)] Device drivers are geared more toward PCs than PLCs (read more)
Browse Network Gateways Datasheets for Real Time Automation, Inc. -
Toshiba Gate Driver + MOSFET for 5-24V Line Power MUX is important in applications that require main power supplies to have backups. It is also important for swapping between charging protocols like Wireless to USB. Toshiba’s TCK42xG gate driver series solution addresses a variety of challenges present in power multiplexing. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser Electronics -
modems (media converters) are available in various form factors depending upon the protocol selected. The media converter can be placed in a Mini, a Stand-Alone unit, a 1U High Rack, on a Euro Card, or board level (PCB). Most Mini Bit-Drivers can be Panel or DIN rail mounted. (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
. FTDI’s royalty-free Virtual Com Port (VCP) and Direct (D2XX) drivers eliminate the requirement for USB driver development in most cases. Unique USB FTDIChip-ID™ feature. Configurable CBUS I/O pins. Transmit and receive LED drive (read more)
Browse RS-232, RS-422, and RS-485 Interfaces Datasheets for Acme Chip Technology Co., Limited -
or 64-bit) on x86 architecture Ubuntu 16.04 LTS (64 bit) on NVIDIA Jetson TX2 macOS Mojave Works with vision standard-compliant GigE, USB3, and GenICam imaging devices from any vendor eBUS Universal Pro driver delivers significant performance (read more)
Browse Machine Vision Systems Datasheets for Pleora Technologies Inc.
Conduct Research Top
-
USB Driver Customization
The information in this document and the associated software download is intended for use by developers creating USB products based on the CP210x USB to UART Bridge Controller device family or the C8051F32x and C8051F34x USB Microcontroller device family. A Virtual COM Port Driver is available
-
Driver Installation and Hyperterminal Operation
Insert the iLoad Digital USB Driver CD OR the LoadVUE or LoadVUE Lite CD into your computer's drive. If you have downloaded the driver files from our web site onto a location in your hard disk, substitute that location instead of the CD drive in the instructions below. Drivers for Windows XP
-
AN-00201 - Installing the SDM-USB-QS-S Drivers
The Linx SDM-USB-QS-S module requires that device drivers be installed on the host PC before they can interact. The drivers tell the PC how to talk to the module. The CDM drivers for the QS Series module actually install two different drivers at the same time, one for communicating directly
-
USB Embedded Host Stack
, such as Flash drives and mice, to special pur- drive. Client drivers provide application level support pose devices for specific applications, this popular for classes. Some USB peripheral devices are vendor- standard has almost totally replaced other serial specific and do not fall into one
-
AN-00200 - SDM-USB-QS-S USB Programmer's Guide
The SDM-USB-QS drivers allow application software to interface with the module using calls to a DLL. The drivers take care of all of the USB protocol and timing freeing the user from the complicated firmware development. The architecture of the drivers consists of a Windows WDM driver
-
USB Generic Function on an Embedded Device
The Universal Serial Bus (USB) is a simple and common interface for connecting peripheral devices to a personal computer or other host. To harness its flexibility and power with minimal effort, Microchip provides the USB Generic Function firmware. The generic driver provides a very simple interface
-
USB HID Class on an Embedded Device
AN1163 USB HID Class on an Embedded Device FEATURES Author: Sean Justice Microchip Technology Inc. This application note provides key components of a HID device class driver. The Microchip HID device class driver incorporates the following features: INTRODUCTION * Functions independently of RTOS
-
USB HID Class on an Embedded Device
AN1163 USB HID Class on an Embedded Device FEATURES Author: Sean Justice Microchip Technology Inc. This application note provides key components of a HID device class driver. The Microchip HID device class driver incorporates the following features: INTRODUCTION * Functions independently of RTOS
More Information Top
-
http://mailman.uclinux.org/pipermail/uclinux-cvs/2003-August.txt
Import of Motorola 5272 USB driver .
-
Unboxing Android USB
In a way, the role of this framework is to listen to and communicate state changes in Android kernel USB driver and subsequently pass that information on to other interested Android frameworks.
-
...:::All Sharp USB Driver Here:::... - Page 4 - GSM-Forum
...:::All Sharp USB Driver Here:::...
-
http://www.nxp.com/documents/user_manual/UM10462.pdf
– LPC11U2x/3x only: ROM-based USB drivers .
-
http://www.nxp.com/documents/user_manual/UM10524.pdf
• Serial interfaces: – USB 2.0 full-speed device controller (LPC1345/46/47) with on-chip ROM-based USB driver library.
-
Applied Computing, Computer Science, and Advanced Communication
USB driver module calls this function when an unrec- ognized device is attached to USB bus.
-
Usb Flash Driver - Usb Flash Driver Manufacturers, Suppliers
Related Searches : usb flash disk, usb, usb disk, usb flash drive, usb driver , usb flash memory, flash disk, usb flash, usb memory stick, flash driver, usb key, memory card, usb memory, usb 2.0, usb stick, usb flash pen drive, usb flash …
-
Usb Flash Drivers - Usb Flash Drivers Manufacturers, Suppliers
[ Related Keywords : usb flash drivers, usb flash, usb drivers ] .