-
Supplier: Clark Solutions
Description: The flow meter and switch model DS02 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The flowing medium moves the float in the flow direction. A Reed contact is mounted outside the
- Pipe Diameter: 0.25 to 1 inch
- Gas Volumetric Flow Rate: 0.0141242937853107 to 158.898305084746 SCFM
- Operating Pressure: 4,350 psi
- Media Temperature: 212 F
-
Supplier: Clark Solutions
Description: The flow meter DS10 operates according to the proven variable area principle. The flowing media moves a float upwards against gravity in a conical measuring tube.The height of the float indicates the flow rate and maybe read off a burnt-in scale on the measuring tube.
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.0011 to 0.704 GPM
- Operating Pressure: 0 to 145.0377 psi
- Media Temperature: 212 F
-
Supplier: Brooks Instrument
Description: Need reliable, durable flow measurement in high-pressure, high-temperature or hazardous process settings? The MT3750 metal tube variable area flow meter from Brooks Instrument is your hard-working answer. Constructed from high-strength steel, the MT3750 Series VA
- Gas Volumetric Flow Rate: 1.83333333333333 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 1,500 to 4,000 psi
- Media Temperature: -58 to 400 F
-
-
Supplier: Clark Solutions
Description: The flow meter and switch model DS03 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass. The upper edge of the float shows the momentary flow via a burnt-in scale on the measuring glass. A Reed contact is
- Pipe Diameter: 0.25 to 1.25 inch
- Gas Volumetric Flow Rate: 0.0706214689265537 to 105.932203389831 SCFM
- Operating Pressure: 145 psi
- Media Temperature: 248 F
-
Supplier: Brooks Instrument
Description: Reliable and affordable, MT3600 metal tube variable area flow meters satisfy the operational and reliability requirements for multiple industrial purge meter applications, such as metering coolants, pump seal fluids, lubricants under pressure and opaque fluids. Featuring
- Gas Volumetric Flow Rate: 1,660 SCFM
- Operating Temperature: -20 to 122 F
- Operating Pressure: 1,500 psi
- Media Temperature: -20 to 500 F
-
Supplier: Clark Solutions
Description: The flow meter and switch model DS01 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass by means of a spring. The flowing medium moves the float in the flow direction. The upper edge of the float shows the
- Pipe Diameter: 0.25 to 1 inch
- Gas Volumetric Flow Rate: 0.0141242937853107 to 158.898305084746 SCFM
- Operating Pressure: 145 to 232 psi
- Media Temperature: 160 to 320 F
-
Supplier: KOBOLD Instruments, Inc.
Description: and Suspended Solids Optional Setpoint Switches, 4-20 mA with HART® or Profibus-PA Superior Dampening System for Very Stable Flow Readings Calibrations for Viscosity and Density Available The TSK series flowmeter employs a hinged flap (vane) in the flow stream. As the flow rate
- Media Temperature Range: -40 to 572 F
- Liquid Volumetric Flow Rate: 2.2014337695 to 6,604.3013085 GPM
- Operating Pressure: 150 to 300 psi
- Operating Temperature: -40 to 158 F
-
Supplier: Orange Research, Inc.
Description: issue. Our PVC variable-area meters relay slight changes in flow rate on a linear scale while withstanding the harshest environments. Unlike rotameters, they are easy to read even with dirty fluids and can be oriented horizontally or vertically. Our 2221FG and 2321FG flow
- Media Temperature Range: 32 to 120 F
- Liquid Volumetric Flow Rate: 0 to 10 GPM
- Operating Pressure: 200 psi
- Operating Temperature: 32 to 120 F
-
Supplier: Brooks Instrument
Description: Features Wide range of flow ratings Operating temperature range 33 to 125°F (1°C to 52°C) Pressure ratings up to 500 psig / 34 bar Two accuracy levels to choose from: 2% or 1% Full Scale Optional high and low-flow reed switch or inductive alarm, also for safe use in explosive
- Gas Volumetric Flow Rate: 170 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 75 to 500 psi
- Media Temperature: 249.8 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Low Switch Point Low Pressure Drop at High Flows Brass or SS Construction Maximum Pressure - 5000 PSIG Maximum Temperature - 212°F N/O or SPDT Reed Switch KOBOLD SMN flow switches are used when extremely low flow switching points are required in
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.25 to 13 GPM
- Operating Pressure: 3,600 to 5,000 psi
- Features: Differential Pressure Meter, Liquid
-
Supplier: Orange Research, Inc.
Description: they handle high-pressure applications of up to 5000 psi (vs 150 psi for rotameters). This makes them a natural for hydraulic and pneumatic systems. These variable-area models are designed for medium- to high-flow applications. The sensor, a movable Delrin cone, rests in a
- Gas Volumetric Flow Rate: 2 to 20 SCFM
- Operating Temperature: 32 to 200 F
- Operating Pressure: 3,000 psi
- Media Temperature: 200 F
-
Supplier: Brooks Instrument
Description: Engineered to work where you need it: Choose the MT3809 variable area (VA) flow meter (rotameter) for all the high-pressure, high-temperature VA flow measurement and control requirements on your next project. Proven to deliver reliable, repeatable gas and liquid
- Gas Volumetric Flow Rate: 750 SCFM
- Operating Temperature: -58 to 400 F
- Operating Pressure: 6,000 psi
- Media Temperature: -325 to 788 F
-
Supplier: ABB Measurement & Analytics
Description: Purgemasters are ideal for applications such as the purging of control lines and instrument enclosures. Their use is easily extended into fluid sampling, liquid specific gravity, level measurement and similar services.
- Pipe Diameter: 0.25 inch
- Operating Temperature: 248 F
- Operating Pressure: 261.06786 psi
- Media Temperature: 250 F
-
Supplier: Gemu Valves
Description: Plastic flowmeter which operates according to the variable area principle with integral metering orifice, housing material: polysulfone. The float is made of PVC-U or PP which can also be fitted with a magnet for electrical detection of the flow rate. Dovetail sections moulded
- Pipe Diameter: 2.5590565 inch
- Liquid Volumetric Flow Rate: 13.208602617 to 220.14337695 GPM
- Operating Pressure: 145.0377 psi
- Features: Aggressive / Corrosive Process Media, Differential Pressure Meter, Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: FL-X Series variable-area flowrate indicators utilize fluid movement to actuate a swinging vane, which drives the scale pointer and triggers the signal switch. The corrosion-resistant construction includes no breakable tubes, and a display that is unaffected by the opacity of
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 199.4 F
- Liquid Volumetric Flow Rate: 0.5 to 7 GPM
- Operating Pressure: 200 psi
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Operating Temperature: 230 F
- Operating Pressure: 250 psi
- End Fittings: Threaded
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Operating Temperature: 230 F
- Operating Pressure: 250 psi
- End Fittings: Threaded
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Operating Temperature: 230 F
- Operating Pressure: 250 psi
- End Fittings: Threaded
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Operating Temperature: 230 F
- Operating Pressure: 250 psi
- End Fittings: Threaded
- Meter Technology: Variable Area
-
Supplier: KOBOLD Instruments, Inc.
Description: during operation. This development in flow and measurement control technology has resulted in an extremely versatile instrument usable in many viscous media applications.
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.03 to 21 GPM
- Operating Pressure: 175 psi
- Features: Differential Pressure Meter, Liquid
-
Supplier: ERDCO Engineering Corporation
Description: In addition to the performance benefits of the 3400 Series flow rate meter, the 3500 Series Armor-Flo™ includes switching capabilities. Adjustable flow switches provide positive indication of flow/no flow conditions or may be positioned to establish process limits. In
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 to 1,000 psi
- Media Temperature: -10 to 400 F
-
Supplier: KOBOLD Instruments, Inc.
Description: and switches fill an important gap in the high viscosity media measurement arena. Using KOBOLD's patented viscosity compensation system, these instruments are essentially insensitive to viscosity and density changes during operation. This development in flow and measurement control technology
- Media Temperature Range: 240 F
- Liquid Volumetric Flow Rate: 0.03 to 20 GPM
- Operating Pressure: 3,600 to 5,000 psi
- Features: Differential Pressure Meter, Liquid
-
Supplier: Clean Air Products
Description: provides a factory-sealed clean laminar airflow system with simple front removal Standard shell is white vinyl-covered steel; optional painted steel or stainless steel Plexiglass hood over work area Protective grill for the absolute filter White fluorescent lighting Separate motor and light
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: Sentry Air Systems, Inc.
Description: extraction in hard-to-reach areas. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, magnetic welding hood with handle, and 12’ flex hose with 360-degree movement Optional: 25’ flex hose and Magnehelic Gauge
- Airflow: 350 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: switch (220V) Optional: Magnehelic Gauge, hour counter, air volume downgrade (700 CFM), and 40” wide work area size Air Volume: up to 950 CFM (high), down to 50 CFM (low) 30” x 22” perforated work area Sturdy construction Reliable, low maintenance operation Low power consumption
-
Supplier: Sentry Air Systems, Inc.
Description: switch (220V) Optional: Magnehelic Gauge, hour counter, air volume downgrade (700 CFM), and 30” wide work area size Air Volume: up to 950 CFM (high), down to 50 CFM (low) 40” x 22” perforated work area Sturdy construction Reliable, low maintenance operation Low power consumption
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: 475 CFM per hose. This model can also be outfitted with dual 25 foot hoses. This Model 450 Dual Python Portable Floor Sentry combines energy-efficient technology and a unique design to ease fume extraction in hard-to-reach areas for two operators. Product Features: Includes: Variable
- Airflow: 700 SCFM
- Features: HEPA / ULPA Filters
-
Supplier: Malema Sensors
Description: Malema's 2000 series variable area purge meters use a tapered borosilicate glass tube with a fine threaded regulating valve for precise flow adjustment. Various flow tube lengths such as 100 mm, 150 mm and 300 mm are available. It's compact construction with reduced
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0.58833 to 17.6499 SCFM
- Liquid Volumetric Flow Rate: 0.00044 to 4.4 GPM
- Gas Volumetric Flow Rate: 0.58833 to 17.6499 SCFM
-
Supplier: ERDCO Engineering Corporation
Description: Here is a combination of signal transmission with independent mechanical local flow rate indication. Should your 24vdc loop go down, you will still be able to take flow rate readings at the meter.
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 to 1,000 psi
- Media Temperature: -10 to 400 F
-
Supplier: OMEGA Engineering, Inc.
Description: The 150 mm High/Low Alarm Flow Meter with Optical Sensor Switch is a noninvasive means for detection of a HI or LOW flow. This sensor is ideal for signaling an alarm, cutoff valve, or other device when the float passes the detector (alarm, valve, etc. not included). The FLSW
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.00173019 to 2.4695814 SCFM
- Operating Temperature: 32 to 158 F
- Operating Pressure: 200 psi
-
Supplier: Renesas Electronics Corporation
Description: response by commanding variable switching frequency during the transitory event. For maximum conversion efficiency, the ISL6263A automatically enters diode emulation mode (DEM) should the inductor current attempt to flow negative. DEM is highly configurable and easy to setup. A PWM
- Type: QFN
-
Supplier: Charles Ross & Son Company
Description: incorporated into the viscous bulk material and agglomerates are dispersed regardless of product flow characteristics. Designs for multiple planetary stirrers and disperser blades are available for more demanding applications. To date, ROSS has supplied over 2,000 of the model PDDM alone for
- Media Viscosity: 100,000 to 2,000,000 cps
- Capacity: 0.3342013656804607 to 100.26040970413821 cubic feet
- Motor Speed: 4 to 3,600 rpm
- Motor Power: 5 to 75 HP
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: work environment with large windows, spacious interior room, generous storage areas and low interior sound levels. The tilt steering console allows the operator to easily adjust the steering wheel to maximize comfort and optimize visibility. Personal storage areas include places to
- Horsepower: 101 HP
- Travel Speed: 22 miles/hr
- Type: Wheel Loader
-
Supplier: Charles Ross & Son Company
Description: Stainless steel type 304 gearbox with Viton sealing O-rings and lip seals on stirrer shafts Safety limit switch prevents operation of the mixer when the mix vessel is removed or not in the mixing position Vacuum hood is easily removed providing access to upper gearbox area for simple
- Capacity: 0.016710068284023036 to 0.6684027313609214 cubic feet
- Motor Speed: 10 to 320 rpm
- Motor Power: 0.5 to 2 HP
- Operating Condition: Batch Operation
Find Suppliers by Category Top
Featured Products Top
-
ideal fit for various applications. From analog, easy-to-read variable area flow meters to advanced ultrasonic flowmeters and full-bore magmeters, our comprehensive portfolio supports diverse requirements and operating conditions - ensuring accuracy, efficiency, and long (read more)
Browse Flow Meters Datasheets for Georg Fischer Piping Systems Ltd -
Suitable for water, oil and aggressive liquids, the robust steel sensor detects bubbles from approximately 1 mm diameter upwards. Based on continuous thermal principle, the switch is reliable, robust and easy to implement. Find out more about our OOL product range, from drip to bubble detection. (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
. Thanks to the automatic switch-off function, the magnetometer automatically switches itself off after 5 minutes. This ensures that the battery of the magnetometer does not discharge completely. Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse Electromagnetic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Model VNS is the electromagnetic flow sensor that is compact and does not require any straight pipe length so that it can be easily built in the machines and systems. Chemical solutions including sodium hypochlorite, caustic soda, etc., can be measured. Due to its excellent small flow (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
voltage detection on the 3 phases, it can be quickly determined if there is an installation error. The PP State rotary switch can be used to simulate the current carrying capacity of the charging cable. The current carrying capacity is simulated (read more)
Browse Electromagnetic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
the pipes cross-sectional area, reducing accuracy and repeatability in variable low flow or highly turbulent flow environments. About McCrometer McCrometer's advanced liquid, steam and gas flow measurement solutions solve complex challenges in Municipal (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Abnormal flow-rates can be identified at a glance. Multiple units installed can be identified. The meters can be controlled by external input. The flow displays can be switched over. The flow direction can be changed. (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
TELEFLO® Model 816BC Flow Switch When flow stops, damage starts. The TELEFLO® Model 816BC delivers reliable flow protection for oil and water systems in the toughest environments—mining, power generation, steel, aluminum, and pulp & paper (read more)
Browse Flow Meters Datasheets for Kaydon Filtration Corporation -
, and fluid density. Product Benefits Mass or volumetric flow monitoring of gases, liquids or steam Ideal for pipes and ducts up to 72 inches (2M). Measures five process variables with one process connection (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
. Compact design, no straight piping is required for either side of the piping! Greater freedom in installation locations. Equipped with two outputs, this sensor broadens the choice of output, such as flow rate, switch judgment and self-diagnosis. Having no moving parts makes free of damage resulting from foreign substances. (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd.
More Information Top
-
ISA TR20.00.01 W/FORMS - Specification Forms for Process Measurement and Control Instruments Part 1: General Considerations - Also Includes ISA 20.00.03-2007: ...
...20F2391 20F2411 20F2421 20F2431 20F2511 20F2521 20F2611 Turbine Flowmeter w/wo Totalizer Indicator Vortex or Swirl Flowmeter w/wo Totalizer Indicator Sonic Flowmeter Positive Displacement Flowmeter Direct-Reading Type Positive Displacement Flowmeter w/ Transmitter or Accessories Variable Area Flow Switch Mass Type Flowmeter Coriolis...
-
http://www.isa.org/Template.cfm?Section=Standards&template=Ecommerce/FileDisplay.cfm&ProductID=8801&file=TR_200001_Annex_A_reduced.pdf
Variable Area Flow Switch .
-
ISA TR20.00.01 - Specification Forms for Process Measurement and Control Instruments Part 1: General Considerations; Updated with 27 new specification forms in...
...Thermal Mass Flowmeter w/wo Switches Thermal Mass Flow Switch Turbine Flowmeter w/wo Totalizer Indicator Vortex or Swirl Flowmeter w/wo Totalizer Indicator Positive Displacement Flowmeter Direct-Reading Type Positive Displacement Flowmeter w/ Transmitter or Accessories Variable Area Flow Switch Mass Type Flowmeter Coriolis...
-
ISA TR20.00.01 - Specification Forms for Process Measurement and Control Instruments Part 1: General Considerations; Updated with 20 new specification forms in...
I Variable Area Flow Switch .
-
HEDLAND Flowmeter, GPM/LPM 0.5 - 5.0 / 2-19 - Flowmeters - 4NNC9|H601A-005-F1 - Grainger Industrial Supply
Flow Switch , Variable Area , Max.
Indicates content that may require registration and/or purchase.