-
Supplier: Hilliard Corporation (The)
Description: Variable and fixed displacement types. SAE mounting, spline shafts. Typical operating pressures up to 5000 psig (350 bar). High-speed operation. High starting torque efficiency. Different sizes for different applications. Suitable for open and closed loop circuits. Supply includes
- Maximum Pressure: 5,000 psi
- Shaft: In-line
- Mounting: In-line Shafts
- Application: Industrial / General Purpose, Power Transmission
-
Supplier: Eaton Hydraulics Group
Description: Torque Limiting Couplings Eaton's Airflex TLC products are designed to withstand high torque spikes found in heavy duty variable frequency drive applications. By increasing torque by 25% and providing an automatic slip detection system, the Airflex TLC decreases
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Makita USA, Inc.
Description: Precise Fastening of Screws with Adjustable Torque Setting 6 stage externally adjustable torque sensitive clutch mechanism designed for driving to a pin-point torque Silent synchronized pin clutch for reduced wear and quiet operation for a longer tool life
- Drive Size: 1/4" Hex
- Drive Style: Electric
- Screwdriver Style: Handheld with Pistol Grip
-
-
Supplier: Andantex USA, Inc.
Description: Overview Magnetic Particle Torque Limiter The design is based on a magnetic field created by a permanent magnet. The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit. Adjustable slipping torque,
- Bore Diameter: 0.6692917 inch
- Diameter: 4.330711 inch
- Length: 5.7874047 inch
- Weight: 9.9 lbs
-
Supplier: R+W Coupling Technology
Description: standard series Torque rating increased by 50 % Good dynamic characteristics Spring tensioned ball-detent principle with absolutely zero backlash Corrosion resistant Very simple torque setting Features Torque Limiter Model SLP: Integral bearing for timing belt pulley or sprocket
- Torque Rating: 3.68731563421829 to 516.22418879056 Ft-lbs
- Bore Diameter: 0.4724412 to 2.2834658 inch
- Diameter: 2.4409462 to 4.6456718 inch
- Length: 1.181103 to 1.8897648 inch
-
Supplier: Mach III Clutch, Inc.
Description: Used With Variable Pilot Mounted Couplings Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip can be specified and set at factory and is field adjustable through the tightening or
- Torque Rating: 120 to 2,796 Ft-lbs
- Rotational Speed: 1,750 rpm
- Diameter: 4.29 inch
- Length: 6.9 inch
-
Supplier: Dover Flexo Electronics, Inc.
Description: The EasyWeb™ is an open loop torque controller designed to maintain constant web tension or provide taper tension to center driven rewind or unwind applications. Web tension is regulated by controlling motor or brake torque based on varying levels of roll diameter. An Inertia
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Type: Frequency Input
- Standards and Compliance: Other
-
Supplier: SAE International
Description: Dual Clutch Transmissions with dry electromechanically actuated clutches have emerged on the market recently. In order to provide their favorable operation in terms of the clutch torque control, it is very important to have a good knowledge on the system behavior related to the
-
Supplier: CS UNITEC
Description: These powerful 16 AMP motors have high torque output. They feature variable speed in two changeable gear ratios. They are reversible and include a mechanical safety clutch. The EHB 32 Model also includes electronic torque control which can be set at a value that prevents
- RPM: 60 to 470 rpm
- Amps: 16 amps
- Electric Motor Power: 1,800.0000000000032 watts
- Power: Electrical Tools, Power Tools
-
Supplier: DEWALT Industrial Tool Co.
Description: manageable level until control is regained, a Perform & Protect™ Control Feature Mechanical clutch in low speed delivers increased gear protection 11.0 Amp heavy-duty DEWALT built motor for increased power and performance in high torque applications 2 variable speed ranges:
- Chuck Size: 0.5 inch
- Amps: 11 amps
- Electric Motor Power: 1,015 watts
- Power: Power Tools
-
Supplier: DEWALT Industrial Tool Co.
Description: torque in bind-up situations, a Perform & Protect™ Control Feature 10.5 Amp motor delivers increased drilling performance Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability 0-1200 RPM, variable speed reversing switch for
- Chuck Size: 0.5 inch
- Amps: 10.5 amps
- Electric Motor Power: 1,100 watts
- Type: Pistol Grip
-
Supplier: DEWALT Industrial Tool Co.
Description: manageable level until control is regained, a Perform & Protect™ Control Feature Mechanical clutch in low speed delivers increased gear protection 11.0 Amp heavy duty DEWALT built motor for increased power and performance in high torque applications 2 variable speed ranges:
- Chuck Size: 0.5 inch
- Amps: 11 amps
- Electric Motor Power: 1,015 watts
- Power: Power Tools
-
Supplier: CS UNITEC
Description: Two-geared, variable-speed reversible motors • High-torque, two-geared and variable-speed reversible motors. • Ideal for drilling, reaming and tapping steel. • Mechanical safety clutch prevents operator in.jury or damage to the tool. • Morse taper #3 arbor.
- Weight: 15 lbs
- RPM: 90 to 230 rpm
- Amps: 16.3 amps
- Power: Electrical Tools, Power Tools
-
Supplier: Hilliard Corporation (The)
Description: Variable and fixed displacement types. SAE mounting, spline shafts. Typical operating pressures up to 5000 psig (350 bar). High-speed operation. High starting torque efficiency. Different sizes for different applications. Suitable for open and closed loop circuits. Supply includes
-
Supplier: Ryobi Technologies, Inc.
Description: Drill or drive in all material types with this Ryobi 9.6v driver. This tool features a 24 position clutch for high torque applications as well as a variable speed trigger for increased speed control and better drilling/driving results. Grab the overmold grip handle that provides
- RPM: 0 to 580 rpm
- Battery Voltage: 9.6 volts
- Power: Electrical Tools, Power Tools
- Features: Multiple Clutch Settings
-
Supplier: Ryobi Technologies, Inc.
Description: The Ryobi 1/2 in. 18-Volt Cordless Drill Kit includes a 1/2 in. single-sleeve keyless chuck with spindle lock for easy bit changing and 2-speed transmission and 24-position clutch for high-torque applications. The drill features a 1,600 RPM speed with variable speed settings to
- RPM: 0 to 1,600 rpm
- Battery Voltage: 18 volts
- Power: Electrical Tools, Power Tools
- Features: Multiple Clutch Settings
-
Supplier: CS UNITEC
Description: Heavy-duty Drills for Industrial and Construction Applications: • High-torque output. • Variable-speed, two- and four-geared drills for optimum speed selection. • Reversible motors and electronic torque control on selected models. • Ideal for special applications including valve
- Weight: 9.2 lbs
- RPM: 250 to 450 rpm
- Amps: 10.5 amps
- Power: Electrical Tools, Power Tools
-
Supplier: Caterpillar Oil & Gas
Description: counterclockwise Output rotation — counterclockwise (as viewed from rear) Torque Converter Lock-up clutch, torque converter drive in all gears integral to transmission Stall torque ratio - 1.962 Clutches Clutches — electro-hydraulic fully modulated, oil cooled, multidisc
- Output Shaft Speed: 2,100 rpm
- Output Torque: 32,400 In-lbs
- Features: Integrated Gears
-
Supplier: Voith Turbo Inc.
Description: Type RW consists of the following components: hydrodynamic variable-speed coupling with lockup clutch, hydrodynamic torque converter, hydrodynamic brake and superimposing planetary gear Owing to the starting and control characteristics of the vrible-speed coupling, type RW is
- Mounting: Base
- Features: Continuously Variable, Integrated Gears
- Speed Control: Electric
- Drive Type: Gear Drives / Differentials
-
Supplier: Caterpillar Oil & Gas
Description: B ratings) Transmission Rotation Input rotation — counterclockwise Output rotation — counterclockwise (as viewed from rear) Torque Converter Lock-up clutch, torque converter drive in all gears integral to transmission Stall torque ratio Clutches Clutches —
- Output Shaft Speed: 2,100 rpm
- Output Torque: 24,300 In-lbs
- Features: Integrated Gears
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 2.5 ft-lbs of impact energy provide fast drilling and powerful chipping 8.0 Amp motor provides high performance and overload protection Reverse feature assists in the removal of fasteners Variable speed allows for precise hole placement on work surface Factory-set
-
Supplier: Air Compressors Direct
Description: Positive Action Clutch •Provides full torque throughout rundown Variable Speed Throttle •Allows greater control from start to finish Convenience •Reverse control located at trigger allows one-handed operation Through-Handle Exhaust •Direct tool exhaust away from you work surface
-
Supplier: Red Line Synthetic Oil Corporation
Description: Designed specifically for use in metal belt-type Continuously Variable Transmissions including including Daihatsu, Nissan, and Subaru Includes anti-wear additives for improved metal-to-metal protection in torque-converter clutches and offers consistent performance over broad
- Kinematic Viscosity: 7.2 to 36.7 cSt
- Viscosity Index: 165
- Type / Function: Transmission / Drive Fluid
-
Supplier: CS UNITEC
Description: to 4" diameter holes with Annular Cutters • Mechanical slip clutch disconnects the transmission in case of overload • Variable torque control regulates power output • Automatic lubrication system • Optional arbor available for cutters with 1-1/4" Weldon shanks • MT3 output
- Length: 13.375 inch
- Weight: 57 lbs
- RPM: 40 to 480 rpm
- Amps: 16 amps
-
Supplier: Caterpillar Oil & Gas
Description: QST30 (950-1500 bhp ratings) Transmission Rotation Input rotation — counterclockwise Output rotation — counterclockwise (as viewed from rear) Torque Converter Integral torque converter Series Stall torque ratio Clutches Clutches — electro-hydraulic fully modulated, oil cooled,
- Output Shaft Speed: 2,100 rpm
- Output Torque: 53,064 In-lbs
- Features: Integrated Gears
-
Supplier: Caterpillar Oil & Gas
Description: Transmission Rotation Input rotation — counterclockwise Output rotation — counterclockwise (as viewed from rear) Torque Converter Integral torque converter Series — TC64442-ESLF Stall torque ratio — 2.23 Clutches Clutches — electro-hydraulic fully modulated, oil cooled,
- Output Shaft Speed: 1,900 rpm
- Output Torque: 112,200 In-lbs
- Features: Integrated Gears
-
Supplier: General Pipe Cleaners
Description: need for a clutch. The long gear shift lever is within easy reach of the operator. And features like the 3/4" lifetime lubricated drive chain and safety slip clutch to protect cables and rods against excessive torque build-up means low maintenance.
- Pipe Diameter (Nominal): 24 inch
- Flexible Cable Length: 300 to 500 ft
- Features: Interchangeable Cutter, Other, Stationary, Variable-Speed Cable Feed, Wheeled
-
Description: torque converter clutch controls, centrifugal pendulum vibration absorbers, friction launch controls, shift scheduling and integrated powertrain controls, continuously variable transmission ratio controls, dual-clutch transmission controls, and more. The book includes
-
Supplier: Air Compressors Direct
Description: Impressively Lightweight And Compact •Weighs only 2.2 Lbs and less than 7.5" in length Rated At 195 In/Lbs Of Torque •Perfect for various drilling and driving applications Best-In-Class 21+1 Clutch For 21 Torque Settings & A Drill Mode •Provides ultimate precision and control in
- Weight: 2.2 lbs
- Power: Electrical Tools, Power Tools
- Type: Pistol Grip
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates from 12ml/min to 4.0 litre/min Variable speed, high torque, reversible four vane pneumatic motor Clutched rotor for rapid and effortless tube loading 24-hour-duty rated One-year full warranty Value for Life: The lowest cost of ownerhip Chemical and knock-resistant finish A
- Maximum Discharge Pressure: 30 psi
- Power Source: Air / Pneumatic
- Pump Type: Injection Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: Air Compressors Direct
Description: Includes (2) 1.5Ah Lithium-Ion Batteries •Deliver steady power for the duration of every charge •Weigh 40% less than standard NiCd or NiMH batteries 18-Volt 1.5Ah Lithium-Ion Compact Pro Driver Drill (DS18DSAL) •1/2" Ratcheting keyless metal chuck •21+1 Clutch with 21 torque settings &
-
Supplier: Makita USA, Inc.
Description: "Hammering with Rotation" or "Rotation Only" Powerful 6.6 AMP motor for the most demanding applications 2-mode operation for "Rotation Only" or "Hammering with Rotation" for multiple applications Variable 2-speed (0-1,200 & 0-2,900 RPM) with variable speed control dial Torque
- Length: 14.25 inch
- RPM: 0 to 2,900 rpm
- Amps: 6.6 amps
- Power: Electrical Tools, Power Tools
-
Supplier: Makita USA, Inc.
Description: "Hammering with Rotation" or "Rotation Only" Powerful 6.6 AMP motor for the most demanding applications Built-in L.E.D. light illuminates the work area 2-mode operation for "Rotation Only" or "Hammering with Rotation" for multiple applications Variable 2-speed (0-1,200 & 0-2,900 RPM) with
- Length: 14.25 inch
- RPM: 0 to 2,900 rpm
- Amps: 6.6 amps
- Power: Electrical Tools, Power Tools
-
Supplier: Makita USA, Inc.
Description: Faster Drilling with Synchronized RPM & BPM Makita-built variable speed motor delivers 0-1,100 RPM and 0-4,000 BPM Faster drilling with synchronized RPM and BPM 3-mode operation for "Rotation Only", "Hammering with Rotation" or "Hammering Only" for multiple applications Torque limiting
- Length: 16.375 inch
- Weight: 7.7 lbs
- Battery Voltage: 18 volts
- Features: Battery-Powered
-
Description: Coffing EC-V Models offer the same high performance for heavy duty industrial service as the EC Model with a Variable Speed option. Designed for safety, the EC-V incorporates mechanical load brake, motor brake, and overload clutch as standard. Additional features and benefits of the
Find Suppliers by Category Top
Featured Products Top
-
reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/91729/48205247-MIT.pdf?sequence=2
Continuous Variable Torque Clutch .
-
Manufacturing Science and Technology, ICMST2011 Complete Document
[2] M. Feng, K. Ono., and M. Kenji., “Fundamental Characteristics of A New Variable Torque Clutch with Skewed Rollers,” ASME Journal of Mechanical Design, Vol. 123, pp. 436-446, .
-
Control of Standard Engine Test Bench System for Dynamic Road Load Tests
Then, a correction control for devia- tion between the controlled variable torque ( clutch twist- ing torque) and the measured variable torque (detecting torque of shaft torque meter) is performed for precise control of the engine load torque.
-
Vehicle Powertrain Systems: Integration and Optimization
With a uniform clutch release assumption, the clutch torque variations will be similar to those described before.
-
Mechanical Design Handbook, Measurement, Analysis, and Control of Dynamic Systems > FRICTION CLUTCHES
(17.155), (17.156), and (17.157) also show how the clutch torque varies with time.
-
Experimental Methodologies To Determine Diaphragm Spring Clutch Characteristics
This position permits evaluation of the clutch torque variations with constant clutch release bearing position with a significant clutch cover closing force change.
-
Development of Shift Control Algorithm Using Estimated Turbine Torque
Figure 7 Verification data Figure 8 Turbine torque estimation error Figure 9 Block diagram of the shift control system Eliminating the clutch torque variable using the clutch model, eqn.
-
Diaphragm Spring Clutch Dynamic Characteristic Test Bench
As the controller must operate in open loop conditions, it must correctly forecast how clutch torque varies with operating conditions (transmissibility function).
-
Method for precise controlling of the at shift control system
Torque Result Analysis of Dynamic Clutch Model Figure 15 describes that the clutch torque varies over time during the engaging process.
-
Study and Application of the Variable Torque Slipping Clutch with Skewed Rollers
• Study and Application of the Variable Torque Slipping Clutch with Skewed Rollers p.1671 .
Indicates content that may require registration and/or purchase.