-
Supplier: Hi-Tech Seals, Inc.
Description: The oil seal was originally developed to seal on automobile bearings but it is now used in a wide range of applications. The oil seal will create a tight seal on the rotating shaft and features a single or double lip to prevent the passage of fluids.
- Axial Cross Section or Thickness: 0.7087 inch
- Housing Bore Diameter or Seal O.D.: 15.75 inch
- Operating Temperature: -14.8 to 399 F
- Seal Construction: All Rubber or Polymer
-
Supplier: NewAge Industries
Description: Made of 100% pure Viton, a high-performance synthetic rubber Excellent temperature resistance: -25°F (Type B) / -7°F (Type A) to 400°F continuously; 600°F periodically Offers the widest range of fluid and chemical resistance of any commercial rubber
- Application: Automotive, Chemical, Oil / Fuel
- Maximum Inside Diameter / Size: 0.8750 inch
- Outside Diameter / Size: 1 inch
- Wall Thickness: 0.0630 inch
-
Description: Type TRE are seals with a completely rubber covered outer diameter and a secondary dust lip which protects the other lip against dust and other fine contaminants. This type of radial oil seal is recommended for use in polluted environments. Radial Oil Seals are
- Maximum Operating Pressure: 7.25 psi
- Maximum Operating Speed: 2953 ft/min
- Operating Temperature: -40 to 392 F
- Radial Cross Section: 0.2362 to 0.6299 inch
-
-
Description: Type TRA Radial Oil Seals are seals with a completely rubber covered outer diameter and a single sealing lip. This type is not recommended for use in heavily polluted environments. Radial Oil Seals are also known as Rotary Shaft Seals, consisting of a rubber
- Axial Cross Section or Thickness: 0.1575 to 0.6299 inch
- Maximum Operating Pressure: 7.25 psi
- Maximum Operating Speed: 2953 ft/min
- Operating Temperature: -40 to 392 F
-
Supplier: SKF/North America
Description: Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial
- Axial Cross Section or Thickness: 0.8750 inch
- Housing Bore Diameter or Seal O.D.: 26 inch
- Seal Type: Single Lip Oil Seal
- Seal is Spring-energized: Yes
-
Supplier: SKF/North America
Description: Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial
- Axial Cross Section or Thickness: 0.2810 inch
- Housing Bore Diameter or Seal O.D.: 5 inch
- Seal Type: Single Lip Oil Seal
- Sealing Element or Lip Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.)
-
Supplier: Freudenberg Sealing Technologies
Description: Radial shaft seals are sealing elements with radially arranged lip seals made of rubber collars. They are used to seal axles and shafts and must safely withstand high loads. These sealing elements are used in the steel industry, for example, and wherever high requirements are
- Sealing Element or Lip Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Sealing Orientation and Direction: Internal / Rod Seal
-
Supplier: Freudenberg Sealing Technologies
Description: Upon request, the Simmerring® Oil Seal with an elastomer outer sheath is provided to the customer with an additional dust lip seal (SL) against moderate to average accumulation of external dirt. In addition, the Simmerring® Oil Seal is available as a registered
- Sealing Element or Lip Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Sealing Orientation and Direction: Internal / Rod Seal
-
Description: Profile A is the most common and available for shaft diameters from 3 to 1000 mm. The V-ring® is an all-rubber seal for rotary shafts, available in seven different cross-sections to meet a variety of application requirements. It rotates with the shaft and seals axially against the
- Axial Cross Section or Thickness: 0.1181 to 0.7874 inch
- Integral Wiper or Scraper Element: Yes
- Maximum Operating Speed: 2362 ft/min
- Operating Temperature: -40 to 392 F
-
Description: Profile S is wide and tapered, which provides a very firm hold on the shaft. The rings are available for shaft diameters from 5 to 199 mm. The V-ring® is an all-rubber seal for rotary shafts, available in seven different cross-sections to meet a variety of application requirements. It
- Axial Cross Section or Thickness: 0.1772 to 0.7087 inch
- Integral Wiper or Scraper Element: Yes
- Maximum Operating Speed: 2362 ft/min
- Operating Temperature: -40 to 392 F
-
Supplier: Freudenberg Sealing Technologies
Description: The axial seals of Freudenberg Sealing Technologies are simple sealing elements that are particularly well-suited for use in combination with radial shaft seals, for example, against dirt, dust, grease and spray water. They consist of two components: a coated metal ring and a moulded,
- Sealing Element or Lip Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Sealing Orientation and Direction: Axial Seal
-
Supplier: Freudenberg Sealing Technologies
Description: Water deflectors (V-rings) protect sealing elements against grease, oil or water spray, as well as dust and other media. Freudenberg Sealing Technologies offers water deflectors in various designs that can be used for low load up to heavy-duty areas of application, for example, the new Merkel
- Seal Type: V-ring
- Sealing Element or Lip Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Sealing Orientation and Direction: Axial Seal
-
Supplier: Hi-Tech Seals, Inc.
Description: two Nylon Back-up rings. A popular combination for added chemical resistance is our Viton® and PEEK T-seal. T-Seals are also used in piston caps and pulser poppet tips and fit OEM design specs.
- Dual Lip Elements: Opposed
- Operating Temperature: 392 to 500 F
- Seal Construction: All Rubber or Polymer
- Seal Type: Double Lip Oil Seal
-
Supplier: Emerson Bearing Co.
Description: Oil seals are vital to the daily operation of most factories and a wide range of industrial and commercial equipment, They are available in inch and metric dimensions both single and double lip design. Various lip materials are available to suit design requirements such as temperature
- Seal Type: Oil / Grease Seal
-
Supplier: SKF/North America
Description: V-ring seals are unique all-rubber seals for rotary shafts. They are made entirely of rubber material and comprise a body and a conical shaped sealing lip, which is joined to the body by means of a resilient "hinge".
- Axial Cross Section or Thickness: 2.56 inch
- Housing Bore Diameter or Seal O.D.: 28.5 inch
- Operating Temperature: -40 to 392 F
- Radial Cross Section: 1.18 inch
-
Supplier: SKF/North America
Description: V-ring seals are unique all-rubber seals for rotary shafts. They are made entirely of rubber material and comprise a body and a conical shaped sealing lip, which is joined to the body by means of a resilient "hinge".
- Axial Cross Section or Thickness: 0.3000 inch
- Housing Bore Diameter or Seal O.D.: 0.6100 inch
- Operating Temperature: -40 to 392 F
- Radial Cross Section: 0.1200 inch
-
Supplier: Roettele Industries, Inc.
Description: Roettele Industries specializes in precision die-cutting of rubber gaskets, washers, seals and diaphragms. There are key features to our manufacturing process that are essential in meeting or exceeding customer requirements. Roettele Industries offers a diverse collection of rubber compounds
-
Supplier: Emerson Bearing Co.
Description: Oil seals are vital to the daily operation of most factories and a wide range of industrial and commercial equipment, They are available in inch and metric dimensions both single and double lip design. Various lip materials are available to suit design requirements such as temperature
- Axial Cross Section or Thickness: 0.4370 inch
- Housing Bore Diameter or Seal O.D.: 4 inch
- Seal Type: Oil / Grease Seal
- Shaft O.D. or Seal I.D.: 3 inch
-
Supplier: FTL Technology
Description: Highway’ military vehicles. Designed to retain dense liquids such as oil or grease, cassette seals are also applicable to other areas of the vehicle driveline which also demand a simple, high performance seal solution. All cassette seals are also designed with an
- Seal Type: Single Lip Oil Seal
- Sealing Element or Lip Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile - Highly Saturated (HNBR)
-
Supplier: Oil-Rite Corp.
Description: seals are Viton, other seals are Buna-N. The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. The piston diameter is .250” and can travel as much as .250” per stroke. The air and liquid inlet are both 1/8” female NPT. Each feed has a 1/8” female NPT
- Features: Adjustable Volume
- Feed Type: Multi-line
- Lubrication Media: Oil
- Operating Pressure: 40 to 120 psi
-
Supplier: Oil-Rite Corp.
Description: seals are Viton, other seals are Buna-N. The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. The piston diameter is .250” and can travel as much as .250” per stroke. The air and liquid inlet are both 1/8” female NPT. Each feed has a 1/8” female NPT
- Features: Adjustable Volume
- Feed Type: Multi-line
- Lubrication Media: Oil
- Operating Pressure: 40 to 120 psi
-
Supplier: Oil-Rite Corp.
Description: seals are Viton, other seals are Buna-N. The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. The piston diameter is .250” and can travel as much as .250” per stroke. The air and liquid inlet are both 1/8” female NPT. Each feed has a 1/8” female NPT
- Features: Adjustable Volume
- Feed Type: Multi-line
- Lubrication Media: Oil
- Operating Pressure: 40 to 120 psi
-
Supplier: Oil-Rite Corp.
Description: seals are Viton, other seals are Buna-N. The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. The piston diameter is .250” and can travel as much as .250” per stroke. The air and liquid inlet are both 1/8” female NPT. Each feed has a 1/8” female NPT
- Features: Adjustable Volume
- Feed Type: Multi-line
- Lubrication Media: Oil
- Operating Pressure: 40 to 120 psi
-
Supplier: Daemar Inc.
Description: . Accommodating shafts ranging from 1/4” to 40”. The design guide offers assistance in selecting the appropriate style and material of seal for your particular operating environment. If heat or chemical attack are a concern we offer Viton®, and polyurethane materials as well as the
- Axial Cross Section or Thickness: 0.3130 inch
- Housing Bore Diameter or Seal O.D.: 1.58 inch
- Sealing Element or Lip Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Shaft O.D. or Seal I.D.: 0.6250 inch
-
Supplier: Parker Hannifin / Seal Group
Description: -acting complete pistons are designed for uni-directional pressurization and therefore provide directional drag oil performance. They show unsymmetrical cross section designs. Parker's lip seals are single direction low load seals. When applications demand low load or low
- Operating Temperature: -22 to 250 F
- Seal Type: Hydraulic / Pneumatic Seal, Piston Ring
- Sealing Element or Lip Material: Ethylene Acrylic (AEM - Vamac®, etc.), EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polychloroprene (CR - Neoprene)
- Sealing Orientation and Direction: External / Piston Seal
-
Supplier: Arizona Sealing Devices, Inc.
Description: (s): Seals for aircraft engines. Seals for automotive fuel handling systems. High temperature/low compression set applications. Wide chemical exposure situations. Hard vacuum service. Temperature Range Standard Compound: -13° to +446°F
- Inside Diameter (ID): 0.1450 inch
- O-ring Sizes: Other
- Outside Diameter (OD): 0.2812 inch
- Synthetic Rubber Materials (Thermosets): Fluoroelastomer (FKM)
-
Supplier: Cole-Parmer
Description: oil, diesel fuel, and glycerin. The EPDM seals are ideal for general-purpose chemicals including some acids, acetates, alcohols, and phosphates. Santoprene
seals are ideal for acetic acid, acetone, and hydrocyanic acid among others. Viton seals were - Maximum Discharge Flow: 4.5 GPM
- Type Of Pump: Other
-
Supplier: SKF/Global
Description: Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial
- Axial Cross Section or Thickness: 0.2500 inch
- Housing Bore Diameter or Seal O.D.: 1.62 inch
- Seal Construction: Metal Cased (Single)
- Seal Type: Single Lip Oil Seal
-
Supplier: SKF/Global
Description: Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial
- Axial Cross Section or Thickness: 0.2760 inch
- Housing Bore Diameter or Seal O.D.: 1.38 inch
- Seal Construction: Metal Cased (Single)
- Seal Type: Single Lip Oil Seal
-
Supplier: Alfa Laval Inc.
Description: range of applications to comply with the more stringent global emission regulations (Tier 4, for example) coming into force from 2015 onwards. Features and benefits All-metal housing/casing, high temperature FKM (Viton) seals, off-road turbine: Optimized for the toughest off
- Application / Industry Use: Oil / Fuel
-
Supplier: FTL Technology
Description: power to be converted to linear motion. Typically these are manufactured from NBR, FKM, PUR and filled PTFE materials and used in conjunction with standard mineral based hydraulic oils. Ensuring that a seal system retains 100% leak free is a primary goal when specifying the seal
- Sealing Action: Single Acting
- Sealing Element or Lip Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE- Teflon®, etc.), Polyurethane / Urethane
- Sealing Orientation and Direction: Internal / Rod Seal, External / Piston Seal
-
Supplier: Precision Polymer Engineering Ltd.
Description: many international explosive decompression standards. Benefits of using ENDURA® seals include: Higher productivity through reduced maintenance and downtime Increased seal life expectancy and integrity Extended trouble-free operation with FKM
- Sealing Element or Lip Material: EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile - Highly Saturated (HNBR)
-
Supplier: Palmetto, Inc.
Description: design requires no special machining for a tight shaft fit. Unlike conventional spring-loaded oil seals, the CHEKSEAL cannot fret or groove expensive shafts and accepts radial shaft motion due to bearing play. The CHEKSEAL automatically vents excess grease during re-greasing operations
- Seal Type: Exclusion Seal
- Sealing Element or Lip Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Sealing Orientation and Direction: Axial Seal
-
Supplier: RegalRexnord
Description: Oil Seal LS Viton for General Ultramite units
- Seal Type: Oil / Grease Seal
-
Supplier: Greene, Tweed & Co.
Description: Using FEA (Finite Element Analysis) and expertise in seal design, Greene, Tweed has taken the concept behind our renowned AGT® seal, optimized the design of the elastomer and anti-extrusion rings, and developed an Advanced Concept T-ring (ACT). The ACT® ring
- Maximum Operating Pressure: 4000 psi
- Seal Type: Hydraulic / Pneumatic Seal
- Sealing Element or Lip Material: EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N)
- Sealing Orientation and Direction: Internal / Rod Seal, External / Piston Seal
Find Suppliers by Category Top
Featured Products Top
-
Precision Polymer Engineering (PPE) designs, develops and manufactures high performance molded rubber seals (elastomer seals), rubber gaskets and rubber components for industries around the world. Our seal design experts can work with you to select the best materials and optimize customized (read more)
Browse Oil Seals and Grease Seals Datasheets for Precision Polymer Engineering Ltd. -
Higher Efficiency The key to maximizing efficiency is installing seals that can run with close clearances and maintain these clearances even after a normal rub occurs. Improving Oil-Guard Design One of the problems for rotating equipment (read more)
Browse Labyrinth Seals and Clearance Seals Datasheets for Miba Industrial Bearings -
Inconel718 Substrate + inconel718 spring + Silver plated Test conditions: Normal temperature, 210Mpa, oil pressure (hydraulic oil) Sonkit will further explore the pressure-bearing capacity of our high (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
your operation. Higher Efficiency The key to maximizing efficiency is installing seals that can run with close clearances and maintain these clearances even after a normal rub occurs. Improving Oil-Guard Design One of the problems for (read more)
Browse Dynamic Seals Datasheets for Miba Industrial Bearings -
customized to your operation. Higher Efficiency The key to maximizing efficiency is installing seals that can run with close clearances and maintain these clearances even after a normal rub occurs. Improving Oil-Guard Design One of the (read more)
Browse Labyrinth Seals and Clearance Seals Datasheets for Miba Industrial Bearings -
Exploring more challenging oil fields means operating in increasingly harsh conditions. Trelleborg Sealing Solutions develops, manufactures and supplies a wide range of innovative solutions to withstand the hostile operating environments encountered. This catalog provides a detailed (read more)
Browse Bonded Seals Datasheets for Trelleborg Sealing Solutions Americas -
. These connectors are used in pipeline construction, in general industrial piping, in energy infrastructure, as well as offshore oil & gas - for quick piping system set-up and re (read more)
Browse Inflatable Seals Datasheets for Mechanical Research & Design, Inc. -
, nuclear, and oil and gas sectors, Technetics has developed a comprehensive products and services portfolio to meet these industries’ ever-changing demands. We are committed to providing quality critical sealing and component solutions, ensuring the ideal mix of technology and sustainability (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
Oil drilling equipment Vacuum components and systems Cryogenic components and systems Cylinder head fire seals Lightweight flanges and joints with low bolting loads High pressures to 50,000 psid and extreme temperatures range from -320°F to 1300°F Click Here to for more info (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Discover the exceptional capabilities of Sonkit's Spring Energized Metal C-Ring Seals. These seals are engineered for the most challenging conditions, offering versatility from ultra-low temperatures (-270°C) to high heat (750°C), and pressures up to 1500kgf/cm2. With a range of (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
More Information Top
-
valve stem sealing gasket - offers from valve stem sealing gasket manufacturers, suppliers, exporters & wholesalers
Seal Viton Oil Seal Floating Seal Hydraulic Oil Seal Oil Seal Ring Shaft Oil Seals Hydraulic Seals Valve stem Seal Rod ...
-
Oil Filtering Exporters, Oil Filtering Selling Leads (Page 4)
Oil Seals Skeleton Oil Seal Viton Oil Seal Floating Seal Hydraulic Oil Seal Oil Seal Ring Shaft Oil Seals Hydraulic...
-
Development of an Accelerated Testing Methodology of Rotary Oil Seals for Off-Highway Vehicles
Figure 8 SEM and EDS analysis of the Viton rotary oil seal lip after 300 hours of accelerated testing against burnished shaft surface (Ra 1.4 μ″).
-
Diesel Motor Exporters, Diesel Motor Selling Leads
Sell TB NBR/ Viton rubber oil seal .
-
Sell automatic nozzles
Main stem seals: Viton Cased Oil Seal /Graphite with Teflon .
-
Development of the Methodology for 3-D Characterization of Oil Seal Shaft Surfaces
Figure 11 shows the ground shaft 3-D surface (top) and burnished surface (bottom) after 360 hours of accelerated testing against Viton rotary oil seal Scanning electron microscope and EDS analysis of the oil seal lips after accelerated testing indicates a different…
-
Modular Lube® Lubrication Systems
Includes Viton ® oil seals .
-
MCLP Pump Heads
Includes Viton ® oil seals .
-
pump seal - offers from pump seal manufacturers, suppliers, exporters & wholesalers
China Oil Seal Factory Tcn Oil Seal Special Viton Seals Pump .
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
͓321͔ “Dibasic Acid Lubricating Oil Dispersant and Viton Seal Addi- tives,” U.S. Patent 4,663,064 ͑May 5, 1987͒.