-
Supplier: EMKA Incorporated
Description: Lift-off, stainless versions
- Length: 2 inch
- Pin Diameter: 0.2 inch
- Knuckle Length: 0.9842525 inch
- Leaf Material: Aluminum, Brass, Stainless Steel, Steel
-
Supplier: HardwareSource, Inc.
Description: heavy duty weld-on hinges fast spun pin for heavy duty applications not swaged for mortising no holes hinge widths are approximately 1/8" less than nominal sizes shown all sizes have five knuckles
-
Supplier: EMKA Incorporated
Description: 180 hinge for in-line cabinets with single door
- Length: 4 inch
- Knuckle Length: 1.968505 inch
- Open Width: 0.7086618 inch
- Hole Type: No Holes
-
-
Supplier: H.A. Guden Co., Inc.
Description: WELD-ON HINGE 4.75" OVERALL STAINLESS STEEL, FIXED PIN W16
- Pin Diameter: 0.392 inch
- Features: Other
- Leaf Material: Stainless Steel
- Hinge Type: Weld-on Hinge
-
Supplier: HardwareSource, Inc.
Description: features a very large weld surface for maximum weight bearing. Available in two weight ratings; 1000 lbs per pair of hinges and 3000 lbs per pair of hinges. Click on links below for dimension diagrams of each hinge. Hinges are prime coated, ready for painting after
-
Supplier: Sugatsune America, Inc.
Description: Available as weld-on type without holes only. For screw-on type butt hinges, please see 3535 and 4040 Series hinges (P.192)
- Length: 0.5625 inch
- Number of Holes: 0
- Features: Other
- Hole Type: Round
-
Supplier: HardwareSource, Inc.
Description: Aluminum Weld-On Hinges. Tight pin (spun-on). Mill finish (an industrial finish). The manufacturer of this hinge does not provide any weight ratings but they will be comparable to other aluminum hinges of the same height, open width and thickness. This welding hinge is
-
Supplier: H.A. Guden Co., Inc.
Description: ROUND WELD-ON, 5.91" OVERALL STEEL, FIXED PIN
- Pin Diameter: 0.5 inch
- Features: Other
- Hinge Type: Slip Joint / Flag Hinge, Weld-on Hinge
- Leaf Material: Steel
-
Supplier: Sugatsune America, Inc.
Description: Available as weld-on type without holes only. For screw-on type butt hinges, please see 3535 and 4040 Series hinges (P.192)
- Length: 0.5625 inch
- Number of Holes: 0
- Features: Other
- Hole Type: Round
-
Supplier: Sugatsune America, Inc.
Description: Available as weld-on type without holes only. For screw-on type butt hinges, please see 3535 and 4040 Series hinges (P.192)
- Length: 0.8125 inch
- Number of Holes: 0
- Features: Other
- Hole Type: Round
-
Supplier: HardwareSource, Inc.
Description: steel. Maximum gate weight is 3000 lbs per pair of hinges. Includes a "zerk" type fitting so that the hinge may be lubricated with a grease gun. Hinges are made in the U.S.A. These hinges are sold by the pair which means two hinges. A pair is normally what you need
-
Supplier: Sugatsune America, Inc.
Description: Available as weld-on type without holes only. For screw-on type butt hinges, please see 3535 and 4040 Series hinges (P.192)
- Length: 0.5625 inch
- Number of Holes: 0
- Features: Other
- Hole Type: Round
-
Supplier: H.A. Guden Co., Inc.
Description: WELD-ON HINGE 3.15" OVERALL 316 STS STEEL, FIXED PIN W13
- Pin Diameter: 0.313 inch
- Features: Other
- Leaf Material: Stainless Steel
- Hinge Type: Weld-on Hinge
-
Supplier: H.A. Guden Co., Inc.
Description: 18mm Brass Bushing for Weld-On Hinge
-
Supplier: Reid Supply
Description: Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different
- Length: 2 inch
- Features: Other
- Leaf Material: Steel
- Hinge Type: Weld-on Hinge
-
Supplier: Southco
Description: This series of concealed hinge designs provides durable performance "behind-the-scenes" while maintaining attractive aesthetics on the front of the enclosure. A variety of retractable and removable pin designs round out this line to permit tool-free door removal for easier end user access
- Features: Other
- Leaf Material: Steel
- Hinge Type: Weld-on Hinge
-
Supplier: Southco
Description: This series of concealed hinge designs provides durable performance "behind-the-scenes" while maintaining attractive aesthetics on the front of the enclosure. A variety of retractable and removable pin designs round out this line to permit tool-free door removal for easier end user access
- Features: Other
- Leaf Material: Stainless Steel
- Hinge Type: Weld-on Hinge
-
Supplier: LJ Star
Description: When a quick-opening sight glass is required in a process application, this hinged assembly, which incorporates the use of Metaglas, can be used up to 150 psi, depending on size. It is particularly suitable where a process requires sampling or additives, or when it is necessary to clean the inside
- Circular Diameter, Oblong Length: 2.76 to 6.3 inch
- Pressure Rating: 150 psi
- Connection Type: Bolt On, Welded
- Window Shape: Circular
-
Supplier: Brookfield Industries, Inc.
Description: Modified Series W Hinges Half-Mortise Series-W
- Hinge Type: Weld-on Hinge
Find Suppliers by Category Top
Conduct Research Top
-
Weld-On or Bullet Style Hinges
What exactly is a Weld-On Hinges or a Bullet Hinge? This style of hinge is called either of these names due to it having no leaves for any fasteners and it is an oblong shape similar to a bullet. Because it has no leaves, the hinge must be attached by welding it to your door and frame. It is a male
More Information Top
-
Electoral Risk and Redistributive Politics in Mexico and the United States
These results can shed light on why Molinar and Weldon (1994) obtained their results without depending on … … done by the interactive PRD support and state election variable in that study hinges on capturing the …
-
Kampourakis, K. (ed.) (2013): The Philosophy of Biology: A Companion for Educators
… involved other key figures such as Karl Pearson and William Bateson, and crucially hinged upon the discontinuous … Anyway, if we turn to Genetics teaching nowadays, Weldon did something that is necessary for our school …
-
http://dspace.mit.edu/bitstream/handle/1721.1/58148/30502999-MIT.pdf?sequence=2
… Scotia is approximately equivalent in age to the Upper Norton of N.E., ( Weldon and Hillsborough formations … … in the group may have had their source indeeply penetrating faults along the hinge line between the …
-
The regulatory subunit of neural cAMP-dependent protein kinase II represents a unique gene product.
… of cross-reactivity of neural RII with two different monoclonal antibodies targeted the hinge region of RII …
-
Conductively driven, high‐thermal gradient metamorphism in the Anmatjira Range, Arunta region, central Australia
The sedimentary component of the Weldon Metamorphics is considered to be a possible equivalent of the lower … In the Anmatjira Range, D1 is preserved as rare fabric in the hinges of younger folds and …
-
Enhanced neurite alignment on micro‐patterned poly‐ L ‐lactic acid films
1 Weldon School of Biomedical Engineering, School of Veterinary Medicine, Purdue University, West Lafayette, Indiana 47907 2 … … the damaged central nervous sys- tem and peripheral nervous system to properly recover hinges on the regenerative …
-
“No-Names” in Literature
WELDON N. NIVA … invention of the zero, a symbol for nothing, we realize on what small hinges great doors sometimes …
-
Satellites as weapons
A few weeks later, US Congressman Dave Weldon introduced language to the 2006 Science, State, Justice and … … for the Strom-Thurmond National Defense Authorization Act, which started the ball rolling, hinged on preventing America’s …
-
CR4 - Thread: Mini Forge for Medieval-Style Arrowheads
Place the cold arrow head form on one block, close the hinge over the top and hammer … Ed Weldon .
-
Proterozoic granulite facies metamorphism in the southeastern Reynolds Range, central Australia: geological context, P–T path and overprinting relationships
… the Reynolds Range that was not evident in zircon grains of the Mount Weldon metamorphics, but new … … everywhere parallel to an intense shear foliation, here called S3b, except in the hinges of F3b folds.
Indicates content that may require registration and/or purchase.