Burn-In Testing: Its Quantification and Optimization

Chapter 1: Introduction

1.1 WHY BURN-IN?

Reliability engineers have long recognized an inherent characteristic in many types of equipment to exhibit a decreasing failure rate during their early operating life. Intuitively, a relatively high early failure rate, that decreases with time until it eventually levels off, can be explained by the inherent variability of any production process.

Table 1.1 [1] lists the possible failure mechanisms which are unique to each process step involved in manufacturing a microelectronic device. A failure mechanism will be eventually exhibited as a failure because the device will fail to meet its specified performance characteristics. Common microcircuit failures can be classified with respect to failure as follows:

  1. Degradation of performance characteristics.

  2. Shorts.

  3. Opens.

  4. Intermittents.

Table 1.1: Failure mechanisms versus process steps of manufacturing a microelectronic device [1].

Process step

Failure mechanism introduced as a reliability influencing variable

Slice preparation

Dislocations and stacking faults.

Nonuniform resistivity.

Irregular surfaces.

Cracks, chips, scratches (general handling damage).

Contamination.

Passivation

Cracks and pin holes.

Nonuuiform thickness.

Masking

Scratches, nicks, blemishes in the photomask.

Misalignment.

Irregularities in photoresist pattern (line widths, spaces, pinholes).

Etching

Improper removal of oxide.

Undercutting.

Spotting (etch splash).

Contamination (photoresist, chemical residue).

Diffusions

Improper control of doping profiles.

Final seal

Poor hermetic seal.

Incorrect atmosphere sealed in package.

Broken or bent external leads.

Cracks, voids in kovar-to-glass seals.

Electrolytic growth of metals or metallic compounds across glass seals between leads and metal case.

Loose conducting particles in packages.

Improper marking.

Process step

Failure mechanism introduced as a reliability influencing variable

Metalization
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
Category: Liquid Leak Detectors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.