Burn-In Testing: Its Quantification and Optimization

ADDITIONAL REFERENCES

1. Barlow, R. E. and Proschan, F., "Asymptotic Theory of Total Time on Test Processes with Applications to Life Testing," Multivariate Analysis, Vol. IV, pp. 227 237, 1977.

2. Barlow, R. E. and Proschan, F., "Analysis of Retrospective Failure Data Using Computer Graphics," Proceedings of the Annual Reliability and Maintainability Symposium, pp. 113 116, 1978.

3. Bergman, B., "Some Graphical Methods for Maintenance Planning," Proceedings of the Annual Reliability and Maintainability Symposium, pp. 467 471, 1977.

4. Bergman, B., "Crossings in the Total Time on Test Plot," Scandinavian Journal of Statisticians, Vol. 4, pp. 171 177, 1977.

5. Bergman, B., "On Age Replacement and the Total Time on Test Concept," Scandinavian Journal of Statisticians, Vol. 6, pp. 161 168, 1979.

6. Bergman, B., "On the Decision to Replace A Unit Early or Late - A Graphical Solution," Microelectronics and Reliability, Vol. 20, pp. 895 896, 1980.

7. Bergman, B. and Klefsjo, B., "A Graphical Method Applicable to Age-Replacement Problems," IEEE Transactions on Reliability, Vol. R-31, No. 3, pp. 478 481, 1982.

8. Bergman, B. and Klefsjo, B., "TTT-Transform and Age Replacements with Discounted Costs," Naval Research Logistics Quarterly, Vol. 30, pp. 631 639, 1983.

9. Klefsjo, B., "On Aging Properties and the Total Time on Test Transform," Scandinavian Journal of Statisticians, Vol. 9, pp. 37 41, 1982.

10. Klefsjo, B., "Some Tests Against Aging Based on the Total Time on Test Transform," Communications of Statisticians, Vol. 12, No. 8,
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
Category: Thermocouple Wire
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.