Land Treatment Systems for Municipal and Industrial Wastes

| Multiply the U.S. Customary unit | To obtain the correspond SI unit | |||
|---|---|---|---|---|
| Name | Symbol | by | Name | Symbol |
| acre | ac | 4047 | square meter | m 2 |
| acre | ac | 0.4047 | hectare | ha* |
| British thermal unit | Btu | 1.055 | kilojoule | kJ |
| British thermal units per cubic foot | Btu/ft 3 | 37.259 | kilojoules per cubic meter | kJ/m 3 |
| British thermal units per kilowatt-hour | Btu/kWh | 1.055 | kilojoules per kilowatt-hour | kJ/kWh |
| British thermal units per pound | Btu/lb | 2.326 | kilojoules per kilogram | kJ/Kg |
| British thermal units per ton | Btu/ton | 0.00116 | kilojoules per kilogram | kJ/Kg |
| degree Celsius | C | plus 273 | Kelvin | K |
| cubic foot | ft 3 | 0.0283 | cubic meter | m 3 |
| cubic foot | ft 3 | 28.32 | liter | L* |
| cubic feet per minute | ft 3/min | 0.0004719 | cubic meters per second | m 3/s |
| cubic feet per minute | ft 3/min | 0.4719 | liters per second | L*/s |
| cubic feet per second | ft 3/s | 0.0283 | cubic meters per second | m 3/s |
| cubic yard | yd 3 | 0.7646 | cubic meter | m 3 |
| day | d | 86.4kilosecond | ks | |
| degree Fahrenheit | F | 0.555 ( F ?32) | degree Celsius | C |
| foot | ft | 0.3048 | meter | m |
| feet per minute | ft/min | 0.00508 | meters per second | m/s |
| feet per second | ft/s | 0.3048 | meters per second | m/s |
| gallon | gal | 0.003785 | cubic meter | m 3 |
| gallon | gal | 3.785 | liter | L* |
| gallons per minute | gal/min | 0.0631 | liters per second | L*/s |
| grain | gr | 0.0648 | gram | g |
| horsepower | hp | 0.746 | kilowatt | kW |