Land Treatment Systems for Municipal and Industrial Wastes

Total Suspended Solids

Slow rate and rapid infiltration systems are very effective for removal of suspended solids. Filtration in the soil profile is the principal removal mechanism. Overland flow systems depend on sedimentation and entrapment in the vegetative litter or on the biological slimes and are typically less efficient than SR or RI. However, OF systems can provide better than secondary effluent quality for total suspended solids (TSS) when either screened raw sewage or primary effluent is applied. Table 3.3 summarizes TSS removal at a number of land treatment systems receiving municipal wastewaters.

TABLE 3.3: Suspended Solids Removal at Land Treatment Systems29 ,36 ,42 ,46
Total suspended solids, mg/L
Process/location Applied Effluent

Slow Rate (SR)

Hanover, N.H.

60

<1

Typical value

120

<1

Rapid Infiltration (RI)

Phoenix, Ariz.

20 100

<1

Hollister, Calif.

274

10

Typical value

120

2

Overland Flow (OF)

Ada, Okla. (raw sewage)

160

8

Hanover, N.H. (primary)

59

7

Easley, S.C. (raw sewage)

186

8

Utica, Miss. (facultative lagoon)

30

8

Davis, Calif. (facultative lagoon)

Summer

121

80

Fall

86

24

Winter

65

13

As indicated previously,40 suspended solids removal in OF systems receiving facultative lagoon effluents is not always effective, owing to the variability of algal species present and the short detention time on the slope. The seasonal variation in performance of the Davis, Calif., system, shown in Table 3.3, clearly illustrates this problem. See Chap. 11 for additional information on this issue.

Municipal systems

Most...
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
Category: Suspended Growth Treatment Systems
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.