Help with Washdown Stations specifications:
Media
Back to Top
Your choices are... | |||
Hot Water | The mixing station uses hot water as a washdown media. | ||
Cold Water | The mixing station uses cold water as a washdown media. | ||
Hot/Cold Water | The mixing station uses hot and cold water as a washdown media. | ||
Steam | The mixing station uses steam as a washdown media. | ||
Other | Other media used as washdown media. | ||
Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Numerics
Back to Top
Operating Pressure | The maximum pressure the washdown station is designed to generate. | ||
Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Media Temperature Range | Temperature of the media being used. | ||
Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Flow | The maximum flow the washdown station is designed to generate. This value is dependent on the system or pressure head. | ||
Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Hose Length | The length of the hose used for discharging the media. | ||
Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Inlet Connection | Size of the washdown station intake or inlet connection. | ||
Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Outlet Connection | Size of the washdown station discharge or outlet connection. | ||
Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Material Construction
Back to Top
Your choices are... | |||
Brass / Bronze | Brass comes with good strength, excellent high-temperature ductility and reasonable cold ductility, good conductivity, excellent corrosion resistance, good bearing properties and low magnetic permeability. Sintered bronze is a porous material, which can be impregnated with oil, graphite or PTFE. Not suitable for heavily loaded applications but useful where lubrication is inconvenient. | ||
Chrome | Chrome is a technique of electroplating a thin layer of chromium onto a metal object. The chromed layer can be decorative, provide corrosion resistance, ease cleaning procedures or increase surface hardness. | ||
Stainless Steel | Stainless steel is chemical and corrosion resistant and can have relatively high pressure ratings. | ||
Other | Other unspecified body material construction. | ||
Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Mixing Unit Valve Type
Back to Top
Your choices are... | |||
Ball Valve | Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element, without the complications of side loads typical of butterfly or globe valves. Other advantages include easy operation and high flow. | ||
Check Valve | Check valves are self-activating safety valves that prevent process flow from reversing. | ||
Globe Valve | Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service. Advantages include precise throttling and control, and a high pressure limit. | ||
Mixing Valve | Mixing valves combine the flows of two or more inlets into a single outlet for applications such as temperature or concentration control. | ||
Other | Other unspecified valves | ||
Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Features
Back to Top
Your choices are... | |||
Recessed Mounted | Washdown station is recessed mounted. | ||
Thermometer | Washdown station has a thermometer/temperature gauge, which indicates the temperature of the media. | ||
Thermostatically Controlled | Washdown station automatically responds to temperature changes and activates switches to control the equipment. | ||
Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||