Custom Bus Bars for ITO/IMITO Coated Glass (EMI)
Featured Product from Abrisa Technologies
Transparent conductive coatings such as Indium Tin Oxide (ITO), Indium Molybdenum (IMO) or Index-Matched (IMITO) are used to make robust transparent electro-magnetic shielded (EMI) display enhancement glass, anti-fogging/frost-free camera windows and controlled temperature sample surfaces for live cell imaging. Bus bars provide the pathways for electrical connectivity or grounding points to the coating and are themselves, made of conductive material.
Abrisa Technologies Bus Bars are offered in strip, full perimeter, and other controlled patterns either on top of or under the coating with connection point options possible at the surface, side or rear surface. Abrisa Technologies offers Total Solutions inclusive of transparent conductive coatings, bus bars and wire bonding on our supply of fabricated specialty glasses.
Bus Bar Types
- Chrome-Nickle-Gold – Solderable, Anti-Corrosion
- Silver Epoxy – Economical, Easy-to-Pattern, 3 Bond Surface Options, Wire Bonding
- Silver Frit – Solderable, Durable, High Adhesion
- Wire Soldering – Other Materials
Transparent Conductive Coatings
- Single Layer Indium Tin Oxide (ITO)
- IMITO (Index-Matched ITO)
- Accessible & Buried
- Indium Molybdenum Oxide (IMO)
- Fluorine Doped Tin Oxide (FTO) Glass
Bus Bar Applications
- Anti-Fogging, & Thermal Control
- EMI Shielding & Anti-Static
Abrisa Technologies has a Full Suite of Capabilities to Support Ready-to-Install Total Solutions:
- Fabricated Specialty Glass
- Transparent Conductive Coatings
- Bus Bars & Wire Bonding
Popular Substrate Materials:
- SCHOTT Borofloat® 33 – Thermal Resistance, High Transparency
- SCHOTT D 263® T eco – Ultra-Thin, Broad Transparency Range
- Low Iron Soda Lime – Economical, HIE™ Strengthened Option
- Low & Non-Alkaline Glass – (AGC) EN-A1, Corning® Eagle XG®
- HIE™ Materials – Corning Gorilla Glass, (AGC) Dragontrail®, SCHOTT AS 87
- Customer Furnished Material for Coating & Bus Bars