DURACAL pH Buffers
Featured Product from Hamilton Company
The DURACAL pH buffer family offers the advantages of high stability, high resistance against contamination, easy handling, and long lifetime. Additionally, DURACAL buffers provide features that are common to Secondary Reference Solutions, namely low uncertainty, and a documented traceability to international standards.
Can you trust your buffer solution?
GMP, GLP, ISO 9001, EN 45000, Calibration, Verification, Traceability, Certification from an accredited organization: Key words that are increasingly important. The calibration of pH and Redox electrodes has never been easy. All calibration procedures assume that the labeled values of the calibration buffers are correct. But buffer values can change over time and so can your results.
A complete range of patented buffer solutions, provides never before achieved pH stability. HAMILTON guarantees DURACAL pH buffers for 5 years after the date of manufacture. The pH 9.21 and pH 10.01 buffers are even stable in air. High buffering capacity provides rapid, stable calibration. Preservatives are added to prevent microbial and mold growth.
Traceability
An important issue for the production of Certified Reference Material is to ensure the traceability through an unbroken chain of comparisons to reference material of the highest metrological quality (Primary Reference Material).
Closed Loop Traceability:
Unlike other manufacturers where only a top-down traceability is applied, HAMILTON is working with a circular or closed loop traceability. The closed loop traceability ensures the users of HAMILTON DURACAL buffer a unique reliability!
Top-down traceability: At HAMILTON, the pH value of DURACAL buffers is determined by comparison against two Secondary Reference Buffer Solutions. These are purchased from accredited suppliers for Secondary Reference Materials. The solutions themselves are compared against Primary Reference Solutions from PTB1) or NIST 2).
Bottom-up traceability: To ensure the highest possible accuracy and full reliability of the pH value, a representative number of samples from every single production lot is sent to a German DKD3) laboratory (DKD-K-06901) for an external, independent and impartial verification. In this laboratory, the DURACAL samples are compared against Secondary Reference Solutions from DKD-K-06901.
The Secondary Reference Solutions are of course compared against Primary Reference Solutions from PTB. At this stage, the loop is closed: the PTB Primary Reference Solution is the starting and ending point of the traceability loop. DKD provides HAMILTON with a calibration certificate for every DURACAL production lot.
1) PTB
Physikalisch Technische Bundesanstalt,
Braunschweig, Germany
2) NIST
National Institute of Standards and Technology,
Gaithersburg MD, USA
3) DKD
Deutscher Kalibrierdienst DKD-K-06901,
Zentrum für Messen und Kalibrieren GmbH,
Wolfen, Germany