Dreno Pompe - Pumps for Civil Use
Featured Product from Industrial Flow Solutions
Dreno Pompe offers a wide range of pumps for civil use such as: hospitals, hotels, shopping centres, airports, sports facilities, offices, schools and for urban wastewater drainage.
Our products are built and designed to be installed and used effectively both in the public and in the private sector. We offer a wide range of high quality and reliable products. We can offer the most suitable solution for every situation, completing it with the appropriate accessories.
Pumps with ATEX certification are also available, if required.
The series offers a wide range of hydraulic systems with VORTEX or Grinder impellers with grinding knives on the suction. They find their destination on: sewage lifts, conveyance of waste water containing solid and fibrous parts
A2 Series:
The A2 poles Series is used in pumping and draining clear liquids and sewage. High performance renders it useful in a variety of applications: water treatment plants, industrial plants, farms and sewers.
A4 (unit 7.5kW):
The A4 poles Series is used to pump clear liquids and sewage. The wide range and high hydraulic efficiency renders this series particularly suited to water treatment plants, sewers, farming and industrial plants including in airports, underground public transport, hospitals and hotels.
A4-A6 (unit 60kW):
The A4 – A6 poles Series is used to pump clear liquids and sewage. The wide range and high hydraulic efficiency renders this series particularly suited o water treatment plants, sewers, farming and industrial plants including in airports, underground
public transport, hospitals and hotels.
ATH:
The ATH 2 poles Series is used to move large volumes of clear water or light sewage with high performance. Applications: water treatment plants, industrial plants, airports, hospitals and civil applications and agricultural irrigation.
DNB:
The DNB series is used for pumping and draining clear liquid and sewage. The special S-Flow channels impeller permits the passage of short solid fibrous and is particulary suitable for wastewater and sewage treatment plants. The 4 poles versions can be used in application where continue S1 service is needed and are characterized by their quiet operation.
H2:
The H Series is used to pump clear water or light sewage where high pressure is needed. This series particularly suited to pumping water for fountains, waterparks, agricultural irrigation and farming.
To learn more about Dreno Pompe and the solutions for pumps for civil use, visist www.flowsolutions.com or call 860-631-3618