3D Surface Inspection with Submicron Repeatability

Featured Product from Micro-Epsilon Group

More Info Email Supplier Request a Quote

The 3D sensor surfaceCONTROL features a compact design and high measurement accuracy combined with high data processing speed. With a z repeatability of up to 0.25 µm, the sensor sets new standards in high-precision 3D metrology. Even the smallest planarity deviations and height differences can be reliably detected.

In addition to fast data output via Gigabit Ethernet, the sensor offers an additional digital I/O interface. The 2D/3D gateway offers EtherNet/ IP, PROFINET and EtherCAT connections. Powerful software tools enable precise 3D measurements and surface inspections. GigE Vision compatibility also allows easy integration with third-party image processing software. The comprehensive SDK for integrating customer software rounds out the software package.

Application examples:

  • 3D geometry inspection and shape detection
  • Inspection of electronic components
  • Defect detection
  • 3D text recognition and detection of finest structures

 

Special features:

  • Complete 3D images in 0.2 s
  • Micrometer-accurate snapshots with large measuring fields
  • Highest precision up to 0.25µm
  • Up to 2.2 million 3D points / second
  • Digital interfaces (integrated): GigE Vision / GenICam
  • Digital interfaces (via 2D/3D Gateway): PROFINET / EtherCAT / EtherNet/IP
  • Digital in-/outputs: 4 digital I/Os for which parameters can be set (for external trigger, sensor control, output of sensor states)