Powerful confocal chromatic controllers

Featured Product from Micro-Epsilon Group

More Info Email Supplier Request a Quote

The compact confocalDT IFC2411 / IFC2412 confocal chromatic controllers set new standards in precise distance and thickness measurements. They deliver accurate measurement results at high speed, take up hardly any space and therefore fit into even the smallest control cabinets. The flexible connection of all Micro-Epsilon sensors enables measurements on almost all surfaces. The system is particularly impressive in industrial series and OEM applications due to its excellent performance, dual-channel design and outstanding price-performance ratio.

Now also available as the dual-channel version IFC2412

With the IFC2412, a dual-channel version of the IFC2411 controller is now also available. The IFC2412 has two channels with an adjustable measuring rate of 8 kHz and a submicrometer resolution of up to 2 nm. The low-cost and compact controllers expand the range of applications in the semiconductor, battery and machine building sectors. This means that two-sided thickness measurements can now also be performed with just one controller.

Rely on maximum measurement accuracy in a space-saving format - for optimum efficiency in your production!