MAAL-011151 from MACOM
Featured Product from Richardson RFPD
The MAAL-011151 is an easy to use, wideband low noise distributed amplifier in a lead-free 5 mm 32-lead PQFN package. It operates from 2 to 18 GHz and provides 15 dB of linear gain, 19 dBm of P1dB, and 3.5 dB of noise figure at 10 GHz. The input and output are fully matched to 50 Ω with typical return loss >10 dB. It is suited for Test and Measurement, EW, ECM, and Radar applications where ultra low phase noise and drive power is required.
More Featured Products