Portable Sample System Available
Featured Product from Shaw Moisture Meters
Shaw Moisture Meters manufacture a range of sample systems to complement the inline and portable hygrometers to assist with sampling directly from process lines. The sample systems designed by Shaw Moisture Meters will protect your hygrometer from high pressures and contaminants.
Manufactured in the UK, the SDHmini Portable Sample System (SDH-PSS) is an effective, self-contained sampling system, designed for gas or general compressed air sampling to ensure sample pressure and flow are suitable for trace moisture measurement.
Simple to setup and install, this portable sample system is fully configurable with options for a filter unit and pressure regulator on a chassis made from high quality stainless steel with stainless steel fittings and pipework. The SDH-PSS is specifically designed to condition pressurised gas samples up to a maximum of 200 barg (2,900 PSI) for use with all the SDHmini instrument range - standard, logging and intrinsically safe. With an adjustable sample flow of 0-10 litres per minute and optional particle filter with easy access for cartridge replacement, various configurations are available.
The SDHmini hygrometer docking arrangement is secure and effortless in this portable sample system, which sits in an anti static carrying case. The rugged, anti-static, PVC, foam padded carry case with rubber feet includes a: double toggle zipper, hand strap, adjustable shoulder strap, adjustable secure flap latch and pockets for sample tube and instruction manuals.
The compact size of the SDH-PSS allows it to be taken as close as possible to the sample tapping point, reducing the length of the sample lines and minimising the volume of the sampling arrangement. With no stored energy components, the SDH-PSS is suitable for use in conjunction with the SDHmini-Ex in hazardous environments, making this an all in one, dewpoint measurement and sampling system.