SU2 Sample System

Featured Product from Shaw Moisture Meters

More Info Email Supplier Request a Quote

The range of sample systems from Shaw Moisture Meters has been developed throughout 60 years of experience in industrial moisture analysis. These engineered solutions for extracting and analysing representative samples of gas or air are designed and manufactured for long term performance and reliability, even in the toughest applications. All Shaw Moisture Meters sample systems are built using the highest quality components.

Manufactured in the UK, the SU2 sample system is a very simple but effective conditioning panel, preconditioning the gas sample prior to taking dewpoint readings to ensure the sample pressure and flow is suitable for dewpoint measurement.

Simple to setup and install, the SU2 sample system includes a stainless steel pressure regulator capable of reduced inlet pressure from up to 210 bar (3,045 psi) and a flow meter with sample flow adjustment up to 10 litres per minute, mounted on a powder coated back plate. Constructed using stainless steel fittings and pipework, the SU2 sample system is connected to the top of the SADP/SADP-D portable dewpoint meter via the hose tail fittings.

With no stored energy parts, the attached SU2 sample system and SADP/SADP-D portable dewpoint meter can be used in hazardous environments.