RFL100 VaiNet Wireless temperature Data Logger
Featured Product from Vaisala
VaiNet Wireless temperature Data Logger RFL100
For wide-range temperature monitoring
The RFL series data loggers use Vaisala’s LoRa® based VaiNet wireless technology to monitor temperature in fridges, freezers, incubators, LN2 tanks, cold rooms, and very low temperature freezers. Each RFL data logger can communicate over 100 m indoors. Connectivity is provided by the VaiNet Access Point (AP10). The RFL100 temperature data loggers use fixed or cabled probes, with up to two channels, and provide a measurement range of -196 to +90 °C. For temperature and humidity monitoring, see VaiNet Wireless Temp/RH Data Logger RFL100. The RFL100-series data loggers are used with viewLinc Enterprise Server software, version 5.X and later.
- Industry-leading temperature measurement precision
- Dedicated mounting bracket with temporary and permanent mounting methods (including optional magnets)
- Each data logger uses standard alkaline batteries, typical battery life of 18 months, no need for costly battery replacements between recommended calibrations
- Measurements are traceable to SI units through national metrology institutes (NIST USA, MIKES Finland, or equivalent) or ISO/IEC 17025 accredited calibration laboratories
- HMP110T probe -40 to +80 °C
- TMP115T -196 to +90 °C
- HMP115T -40 to +60 °C
- Probe replacement service available in some regions