SAB BRÖCKSKES GmbH & Co. KG

The RT123 has been specially designed for use in highly dynamic environments with continuous torsional stress – such as robot arms, hose packages, or energy supply systems exposed to rotational loads. Read more...

More Product Announcements from SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG

At airports, reliability and safety are of paramount importance. Therefore, FEGP (Fixed Electrical Ground Power) cables, used for ground power supply (GPU) or Ground Support Equipment (GSE), must be weatherproof, oil-resistant, and abrasion-resistant to withstand environmental influences. Read more...

More Product Announcements from SAB BRÖCKSKES GmbH & Co. KG
NKK Switches

FF01 Series Emergency Stop Switch

Human factors drive local E-Stop placement

Collision sensing, force limiting, and safety-rated stop functions reduce risk, but they do not eliminate the need for a direct, local emergency stop.

In these systems, the operator station is the point of service. The E-Stop must be in the care zone, with zero search time and no dependence... Read more...

More Product Announcements from NKK Switches
BEXKOM Electronics Co., Ltd.

Rugged connectors engineered for electric vehicles, energy storage, and renewable energy—supporting up to 240A and IP68 waterproof protection. Read more...

More Product Announcements from BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.

Engineered for precision and minimal signal loss, these compact MMCX connectors are ideal for mobile locomotives, precision equipment, base stations, and communication systems requiring reliable signal transmission. Read more...

More Product Announcements from BEXKOM Electronics Co., Ltd.
New Yorker Electronics Co., Inc.

Vishay introduces Sfernice S2F and S3F thin film chip fuses with low resistance and reliable overload protection in 0402–1206 sizes. UL 248-14 compliant, 0.315 A to 7 A, <75 °C rise. Fast (S2F) or very fast (S3F) options tailor protection. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.
OKW Enclosures, Inc.

OKW’s ROBUST-BOX (IP 66) plastic enclosures for industrial electronics are now available in tough polycarbonate (PC) as standard, complementing the existing ABS version. Read more...

More Product Announcements from OKW Enclosures, Inc.