The LEMO Group has extensive expertise in providing the test and measurement industry with reliable, high-quality, high-performance and cutting-edge connections. Read more...
More Product Announcements from LEMO USA, Inc.Electri-Flex Company announces that its Stainless Steel line of Liquatite® conduit is now UL listed, ensuring verified safety, the highest quality, and regulatory compliance for corrosion-resistant applications. Read more...
More Product Announcements from Electri-Flex CompanyUltra-miniature switches built for today’s tight designs - without compromise.
What’s your top challenge when designing smaller devices?
Get the guide Read more...
More Product Announcements from NKK SwitchesIP67 Rated Rangefinder
Achieving IP67 Sealing Without Sealed Components
Handheld laser rangefinders must survive tough field conditions. When a leading optical instruments manufacturer set out to achieve IP67 protection, they needed a compact solution that avoided the cost and bulk of fully sealed switches. Read more...
More Product Announcements from NKK SwitchesNow Available: Marathon's Class J Fused Disconnect Switch Series
Marathon's Class J Fused Disconnect Switches provide reliable protection, high interrupting capacity and touch-safe design—accepting fuses from all manufacturers for easy installation in industrial, OEM, and critical power applications. Read more...
Electri-Flex Company announces that its Type LA UL-listed, jacketed metallic steel conduit offers industry-leading protection in outdoor, sun-exposed environments. Type LA maintains its integrity, flexibility, and protective properties even after prolonged UV exposure, making it the recommended choice for outdoor applications requiring the highest level of UV resistance and long-term per... Read more...
More Product Announcements from Electri-Flex CompanyDMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two-piece backshells for 360° shielding and protection of your cable interconnection. You can use DMM with Flange for... Read more...
More Product Announcements from Nicomatic North AmericaCustom cable design can feel overwhelming; there are many different factors that can affect material selection and many different materials to choose from. Read more...
More Product Announcements from Northwire, Inc.Northwire Cable Design Specialists and Application Engineers will help you navigate your complex requirements to develop a unique solution specific to your end application. Read more...
More Product Announcements from Northwire, Inc.Unlock greater HVAC performance by designing at the sub-system level. These connectivity solutions are tailored for the unique demands of motors, wire harnesses, compressors, control systems, and valves—improving efficiency, serviceability, and long-term reliability. Read more...
More Product Announcements from Heilind Electronics, Inc.