Recurring high oil temperature deserves an assessment of the hydraulic system and its cooling conditions before a replacement cooler is selected.
Where is heat being generated? What heat load must be removed? Are oil flow, airflow and ambient conditions consistent with the existing cooler’s requirements?
Available space, operating duty and installation conditions also... Read more...
More Product Announcements from jbj Techniques LimitedFor machine manufacturers requiring improved performance or combined cooling of multiple media in a compact design or different cooler shape.
When machine builders require improved performance or combined cooling of multiple media in a compact design or different cooler shape / build footprint they turn to the expertise behind these carefully designed cooling solutions.
... Read more... More Product Announcements from jbj Techniques LimitedLearn why engineers specify Altaflo® 500 PVDF pipe for chemical feed, RO, DI water, wastewater, and high-purity water systems. Read more...
More Product Announcements from PexcoSearching for a miniature check valve with a low cracking pressure?
Beswick offers a wide range of duckbill style miniature check valves. These typically crack open at less than 0.5 psi.
Three check valve families are available. The smallest, our CKV-M3 family, can be ordered with either M3 metric threads or barbed connections. The body is 5mm hexagonal. Read more...
More Product Announcements from Beswick Engineering Co., Inc.Refrigerants Safety Hazards Poster
Refrigerants play a critical role in maintaining comfortable temperatures, however, can pose several safety hazards if mishandled or released into the environment. We highlight the key safety hazards associated with refrigerants, industry standards, and best practices you should know - click the link below to download a printable pdf. vers... Read more...
More Product Announcements from CO2Meter.comThe world’s infrastructure is changing. In piping systems both above- and underground, system design, installation, and maintenance have become top priorities, alongside considerations for sustainability, cost effectiveness, and quality assurance.
Because of the ever-increasing need for oversight and improved safety, welded high-density polyethylene (HDPE) pipe has emerged a... Read more...
More Product Announcements from McElroy Manufacturing, Inc.Now available from DFT®: a new 6-page Check Valve Selection brochure created to help you choose the right valve for your application. Explore product specifications, compare check valve options at a glance, and learn why proper sizing and selection are essential to efficient, reliable system performance. Read more...
More Product Announcements from DFT Inc.Altech cable glands help seal cable entries while providing secure strain relief. Read more...
More Product Announcements from Altech Corp.New Fully Insulated, Automotive Blade Fuse Holders from Keystone Electronics accommodate MAXI 299, MAX, APX or equivalent fuses, support voltage up to 500 VAC; 40 Amps current while ensuring secured positioning during soldering. Featuring high-temperature PA9T Black Nylon Insulators & Tin Nickel-Plated Copper Contacts Read more...
More Product Announcements from Keystone Electronics Corp.H.B. Fuller® EV Protect™ foams are flame retardant, polyurethanes designed for potting and encapsulation of battery cells and modules. Read more...
More Product Announcements from Ellsworth Adhesives