Interpower

Interpower offers Made-To-Order Accessory Power Strips in addition to our Stock Accessory Power Strips, and Power Distribution Units. Read more...

More Product Announcements from Interpower
Coiling Technologies, Inc.

Disc Springs are conical-shaped springs that can be stacked to achieve varying force levels and deflections. This unique design allows them to absorb shock and maintain consistent force over a range of motion, making them ideal for applications where reliability is important. Disc springs are versatile because they can be stacked in different configurations which makes disc springs a ver... Read more...

More Product Announcements from Coiling Technologies, Inc.
Shenzhen Dechengwang Technology Co., Ltd

Dechengwang PTFE bushings provide a maintenance-free solution for heavy-load and medium-speed applications. Available in straight and flanged designs, they offer excellent friction performance, high load capacity, and reliable operation across a wide range of industrial applications. Read more...

More Product Announcements from Shenzhen Dechengwang Technology Co., Ltd
Suzhou Ele Mfg Co., Ltd.

Featuring a high-efficiency brushless motor, this self-priming diaphragm water pump delivers up to 3.3 GPM at 50 PSI and self-primes up to 10 ft. Available in 12V DC and 115V AC versions, it provides automatic on-demand pressure control, dry-run and overheat protection, and IPX5 water resistance for RV, marine, agricultural, irrigation, mobile washing, and off-grid water systems. Read more...

More Product Announcements from Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.

Designed for portable clean-water transfer, this self-priming electric pump delivers up to 380 GPH with a maximum head of 67 ft. Available in 12V DC and 115V AC versions, it features a compact flat-bottom design, manual ON/OFF control, dry-run and overload protection, and durable aluminum and copper construction for RV, garden, pool, pond, tank, and emergency water removal applications. Read more...

More Product Announcements from Suzhou Ele Mfg Co., Ltd.
Beijing Grish Hitech Co., Ltd.

GRISH polycrystalline diamond slurry is formulated by adding PCD powder into wateroil-soluble carrier liquid through scientific proportioning, which can significantly improve and polishing efficiency. Meanwhile we also support customization if you have special needs. Read more...

More Product Announcements from Beijing Grish Hitech Co., Ltd.
Hexnovas Heat Exchanger Technology Co., Ltd

Compabloc type welded plate heat exchanger designed for high efficiency heat transfer in chemical and petrochemical applications. Ideal for corrosive, high-temperature, and high-pressure fluids with compact footprint. Read more...

More Product Announcements from Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd

Compact all-welded shell coil heat exchanger for steam heating, HVAC, marine, district energy and industrial heat transfer. Space-saving helical coil design with reliable thermal performance. Read more...

More Product Announcements from Hexnovas Heat Exchanger Technology Co., Ltd
Shenzhen QH Industrial Co., Ltd

What is Display-port To VGA Converter?

A DisplayPort to VGA converter is a small adapter that lets you connect modern computers to older monitors or projectors,It works by converting the digital signal from your computer's DisplayPort into the analog signal that a VGA display needs. Read more...

More Product Announcements from Shenzhen QH Industrial Co., Ltd
Dongguan Sheen Electronic Technology Co., Ltd.

When a design needs heat transfer and mechanical bonding in one step, TIV800 makes the job easier. It helps secure heat sinks, insulate sensitive parts, and keep thermal performance stable in real production environments. Read more...

More Product Announcements from Dongguan Sheen Electronic Technology Co., Ltd.