Suntech Applied Materials (Hefei) Co.,Ltd

Suntech dispensing nozzles, available in SUS, tungsten, and ceramic, ensure precise adhesive application in die bonding processes. Compatible with ESEC (BESI), ASM, and other major die bonders. Read more...

More Product Announcements from Suntech Applied Materials (Hefei) Co.,Ltd
Shanghai Thinktank Process Management Co., Ltd

Robust 1-1/2" control valve designed for 150LB service with A216 WCB body and SS316+Stellite trim, supporting temperatures from -20°C to 250°C. Ideal for fluid control in industrial automation systems with pneumatic actuator and fail-safe positioning. Read more...

More Product Announcements from Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd

Thinktank manufactures vacuum relief valves with reliable pressure balancing, negative pressure protection, and customizable designs for storage tanks, pipelines, and industrial systems. Read more...

More Product Announcements from Shanghai Thinktank Process Management Co., Ltd
VICFUSE

The Vicfuse VTF Series is a fast-acting, current-limiting Class T fuse designed for high fault current protection in power distribution systems. Rated up to 1200A with interrupting capacity up to 200kA AC, the VTF provides compact, high-performance circuit protection for load centers, switchboards, panelboards, and feeder circuits. Read more...

More Product Announcements from VICFUSE
VICFUSE

Vicfuse VF485H is a UL Recognized, fast-acting ceramic surface mount fuse rated 600V DC/350V AC, 50mA-3.15A, in a compact 12.3×4.45×4.45mm body for high-voltage PCB protection Read more...

More Product Announcements from VICFUSE
Suzhou Ele Mfg Co., Ltd.

Selecting a water pump for home irrigation requires more than checking maximum flow. This guide explains how irrigation method, flow rate, pressure, water source, garden layout, and power supply affect pump selection, helping engineers and system designers match pump performance to drip irrigation, sprinklers, soaker hoses, and other residential watering applications. Read more...

More Product Announcements from Suzhou Ele Mfg Co., Ltd.
Constar Motion Co., Ltd

Compact, high-efficiency 24V BLDC blower with ultra-low noise, ideal for non-invasive and sleep ventilator systems. Read more...

More Product Announcements from Constar Motion Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd

PTFE insulation components provide excellent dielectric properties, wide operating temperatures from -180°C to +260°C, and reliable performance for electronics, semiconductor, telecommunications, and industrial applications. Read more...

More Product Announcements from Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd

In Dechengwang, we can adapt existing profiles or design custom profiles for you. Our service is tailored to your needs - your seals, your application, your schedule and your business. Read more...

More Product Announcements from Shenzhen Dechengwang Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd

Spiral heat exchanger designed for efficient heat transfer of fouling, viscous, or particle-laden fluids. Ideal for wastewater, sludge, and industrial process applications with minimal clogging and maintenance. Read more...

More Product Announcements from Hexnovas Heat Exchanger Technology Co., Ltd