A skid-mounted 1100 kW falling film chiller designed for dairy process cooling using ammonia (R717). The system utilizes pillow plate heat exchangers to deliver stable chilled water from 13°C to 0.5°C at 75 m³/h, ensuring reliable low-temperature performance and efficient heat transfer under continuous industrial operation. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdGasketed plate heat exchanger (GPHE) designed for efficient heat transfer in HVAC, food processing, chemical, and industrial applications. Flexible design, easy maintenance, and high thermal performance. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdThis product can convert the device's Mini DP output port to a standard female DisplayPort.It solves the problem of interface size mismatch, allowing your device to easily connect to DP monitors, projectors or TVs etc. Read more...
More Product Announcements from Shenzhen QH Industrial Co., LtdWhat is Display-port To HDMI 4K Converter Cable?
This is a compact video converter with a DisplayPort male (input) and an HDMI female (output).It can convert a computer's DisplayPort signal to an HDMI signal, allowing for smooth transmission between DP devices and HDMI display devices. Read more...
More Product Announcements from Shenzhen QH Industrial Co., LtdWith the rapid development of wireless communication technology, high-power RF (Radio Frequency) modules are increasingly used in communication devices. These modules inevitably generate significant amounts of heat when processing high-frequency signals. If not properly managed, overheating can severely affect the module's performance or even cause device failure. Read more...
More Product Announcements from Dongguan Sheen Electronic Technology Co., Ltd.THINKTANK’s 2” motorized ball valve features a WCB body and SS304 trim, rated to 150LB and designed for reliable flow control in -29 to 120°C environments. Ideal for automated systems across chemical, power, and marine industries, this valve offers compact design, tight sealing, and long service life. Read more...
More Product Announcements from Shanghai Thinktank Process Management Co., LtdDN200 motorized globe valve ensures precise flow control in oil, chemical, power, and pharmaceutical systems under extreme temperatures. Read more...
More Product Announcements from Shanghai Thinktank Process Management Co., LtdVICFUSE Class CC/CD Fuse Blocks are compact, space-saving fuse mounting solutions for industrial control panels, power distribution equipment, HVAC systems, and OEM applications. Rated 600V AC/DC, supporting Class CC fuses up to 30A and Class CD fuses up to 60A, they offer DIN rail mounting, universal mounting holes, and a rejection feature for safer fuse selection. Read more...
More Product Announcements from VICFUSEHigh-precision electroplated diamond wire loop for cutting quartz, graphite, ceramics, crystals, and advanced materials, offering durability and efficiency in dry or wet applications. Read more...
More Product Announcements from Vimfun Diamond Wire SawAutomationDirect now offers KNIPEX pliers that are professional-grade hand tools engineered for electricians, panel builders, plumbers, maintenance technicians, and automation professionals. This new lineup includes the industry-renowned Cobra water pump pliers, with pushbutton adjustment and self-locking jaws for fast, slip-free gripping, and the innovative pliers wrench, which combines... Read more...
More Product Announcements from Automationdirect.com