McElroy Manufacturing, Inc.

Originally introduced in INFUSION25, the updated ProFab ™ 400i, is a machine designed specifically for fabrication shops handling pipe sizes from 160 mm to 400 mm.

While the machine may appear similar at first glance, the latest version includes a long list of refinements driven by customer feedback gathered through shop visits and conversations with contractors.

... Read more...

More Product Announcements from McElroy Manufacturing, Inc.
Electri-Flex Company

Electri-Flex manufactures Food Grade Liquatite® flexible conduit, designed to help protect electrical wiring in food processing, pharmaceutical, bottling, healthcare, and clean room environments. These installations prioritize food safety, sanitation, regulatory compliance, and equipment reliability. Read more...

More Product Announcements from Electri-Flex Company
New York Blower Company (The)

The latest installment of the New York Knower blog is here!
From drive ratios to belt selection, learn what drives reliable fan performance.

Check it out here Read more...

More Product Announcements from New York Blower Company (The)
Heilind Electronics, Inc.

Heilind is pleased to announce availability of HARTING’s Han® S 450 Plus, a next-generation high-current connector purpose-built for the demands of modern energy storage and industrial battery applications. The Han® S 450 Plus is compact and runs cool under load, while pushing capacity to 500 A — more than doubling the 200 A ceiling of other connectors in the Han®... Read more...

More Product Announcements from Heilind Electronics, Inc.
Master Bond, Inc.

Optically Clear, High Flexibility Silicone Meets NASA Low Outgassing Specifications

Master Bond MasterSil 981-LO is a two component, addition cured silicone system designed for bonding, sealing, coating, and encapsulating applications. It meets NASA low outgassing specifications and features optical clarity, particularly in thin sections, making it well suited for aerospace... Read more...

More Product Announcements from Master Bond, Inc.
Master Bond, Inc.

Thermally Conductive, Low Modulus Epoxy Meets NASA Low Outgassing Specifications

Master Bond EP55TCFL is a thermally conductive, electrically insulating epoxy system developed for bonding, sealing, coating, and small potting applications. It meets NASA low outgassing specifications and incorporates a filler with small particle sizes, enabling application in thin bond lines... Read more...

More Product Announcements from Master Bond, Inc.
Master Bond, Inc.

Acid Resistant, Non-Drip Epoxy System Withstands Elevated Temperatures

Master Bond EP62-1HTND is a two component epoxy system formulated for bonding and sealing applications requiring high temperature capability and chemical resistance, particularly to acids. This system exhibits a non-drip paste consistency with no flow upon mixing, making it suitable for application on ve... Read more...

More Product Announcements from Master Bond, Inc.
Gorman-Rupp Pumps

Data Center Pumping Solutions: No Interruptions. No Compromise.

Data centers demand maximum uptime—and Gorman‑Rupp delivers. Our pumping solutions are built to support continuous operation across fuel transfer, pressure boosting, and wastewater handling, ensuring reliable performance in critical applications. With durable, easy-to-maintain equipment and a broad... Read more...

More Product Announcements from Gorman-Rupp Pumps
SICK

Image-based code readers: sensingCam SEC200Image-based 1D and 2D code identification for highly cost effective and intuitive operation.

The sensingCam SEC200 makes code reading easier than ever and is our cost-effective solution for reliable 1D and 2D code identification. As an image-based code reader, the sensor supports employees e.g. at packing stations or in assembly st... Read more...

More Product Announcements from SICK
jbj Techniques Limited

Industrial machinery across sectors from mobile hydraulics to electric vehicles continues to face increasing thermal management demands as power densities rise and system packaging becomes more compact. jbj Techniques has strengthened its portfolio of industrial cooling and heat-exchange technologies designed to improve uptime, reliability and component lifespan across a wide range of op... Read more...

More Product Announcements from jbj Techniques Limited