Introducing the SurLok Plus Series - Now Even More Dynamic at 1500V DC!
We're thrilled to share some electrifying news with you! At Amphenol Industrial Operations, we're constantly pushing the boundaries of innovation to provide you with cutting-edge solutions. Read more...
More Product Announcements from Amphenol Communications SolutionsAmphenol Industrial Sustainable Technologies now offers a single pole power connector that is designed to exceed the performance of the UTX and H4 family of PV connectors. The Amphe-PV H4 Plus is dual-certified at 1500V DC to UL 6703 and IEC 62852. Read more...
More Product Announcements from Amphenol Communications SolutionsAmphenol Industrial Operations has enhanced its Max-M12 product line to include an X coding, high-speed connector with support for 10Gb/s (1000M Ethernet with CAT6 cable) data transmission and S coding for a safer connection with First Mate Last Break. Read more...
More Product Announcements from Amphenol Communications SolutionsAmphenol SOCAPEX’s MPO Field solution enables users to transform a standard MPO patchcord into a robust connector designed to resist the harshest environments.
The MPO patchcord is integrated into a metallic plug based on MIL-STD-38999 Series III, shell size 13 Military connector, to protect it from shocks, dust and fluids. There is no requirement for field termination. Read more...
Thyez, France, October 12, 2021 – Amphenol SOCAPEX new Display Solutions are designed to transmit video data & information in harsh environment for equipments such as C5ISR, Ground Vehicles and Navy. Read more...
More Product Announcements from Amphenol Communications SolutionsThe USB3CFTV is a ruggedized solution designed to withstand harsh environments and demanding applications such as military communications, military planes, aerospace, commercial air, and naval applications. Read more...
More Product Announcements from Amphenol Communications Solutions65mm outer diameter, 8-channel, 5A per channel, ultra-low dynamic resistance variation (<10mΩ), IP51 protection, ideal for industrial automation, robotics, wind turbines and medical imaging. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.M12 connectors provide reliable circular connections with a 12 mm locking thread, designed for harsh industrial environments and supporting sensors, fieldbus, and Ethernet applications across automation and control systems. Read more...
More Product Announcements from Shenzhen QH Industrial Co., LtdBlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. Read more...
More Product Announcements from BlockMaster Electronics, Inc.Pneumatic-electric hybrid slip ring – integrates electrical power/signal transmission with a central air/gas channel. Supports 0–380VAC, 0-3000A circuits, plus one dedicated gas path. Ideal for rotary systems requiring both power and pneumatic control in one compact unit. Custom bore sizes available. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.