Takachi Electronics Enclosure Co., Ltd.

The aluminum case AU family series has an assembly-type structure which allows it to be easily customizable.
Both versatile and flexible, it is designed to be used as various devices from the classic audio amplifiers to next-gen IoT devices.
Select from a huge line-up of 117 different sizes based on your application type and ideas. Read more...

More Product Announcements from Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.

2 smaller sizes, 5-5-2 and 5-5-3, are added for more portability on our IoT PLASTIC CASE!
Rounded design small plastic case ideal for use as IoT devices.
Easy assembly snap-in construction.
Despite the small size, ample internal space is achieved by a snap-in assembly construction. Read more...

More Product Announcements from Takachi Electronics Enclosure Co., Ltd.
Rolec Enclosures Inc.

ROLEC’s advanced HMI enclosures now include multiPANEL, profiPANEL and profiPANEL STANDARD – giving industrial electronics designers more choice.

Elegant multiPANEL is best suited to small-volume applications. Versatile profiPANEL is for higher-volume applications, notably machine building. Read more...

More Product Announcements from Rolec Enclosures Inc.
OKW Enclosures, Inc.

OKW’s RAILTEC SUPPORT open PCB holders for TH35, TH15 and G32 DIN rails are now available in light gray as standard to match the rest of the RAILTEC C series.

RAILTEC SUPPORT comprises a modular system which can be snapped together in series to achieve the desired support width. Read more...

More Product Announcements from OKW Enclosures, Inc.
bisco industries

Featuring contoured bodies with flush cover screws, they are functional in corrosive ... Cross-point flush cover screws are strong, durable polyamide ... Finish ... Q138PE Q1388PCE 4.69 in Read more...

More Product Announcements from bisco industries
Hammond Manufacturing Company Inc.

Hammond Manufacturing's RCK series rack cabinets are ideal for A/V, Homelab, Security, and IT applications. RCK series cabinets are sturdy and versatile, with a wide selection of doors, top panels, casters, and rails, allowing the user to fully customize each cabinet to their application. The RCK series is TAA-compliant for GSA Schedule purchases and manufactured in North America.

RC Read more...

More Product Announcements from Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.

A fundamental element of many rack assemblies, the RAS series provides a range of rack shelves which mount to any standard EIA-compliant rack or cabinet. With its simple and adaptable design, the RAS series can be used to mount equipment and components that do not have rack mounting capabilities.

Finished in textured black powder coat and constructed of strong 14 or 16 gauge steel... Read more...

More Product Announcements from Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.

Hammond’s PBPS series steel rack panels are ideal for use as blanking panels and can prevent air re-circulation when installed in unused rack space. These panels are available in heights from 1U to 10U, in five powder coat finish colors, and are designed to mount within a standard 19” rack cabinet.

Depending on height, panels include 4 or 8 mounting points and rounded... Read more...

More Product Announcements from Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.

Hammond’s PBPA series aluminum rack panels are ideal for use as blanking panels and can prevent air re-circulation when installed in unused rack space. These panels are available in heights from 1U to 10U, in six finish options including unfinished, and are designed to mount within a standard 19” rack cabinet.

Depending on height, panels include 4 or 8 mounting points... Read more...

More Product Announcements from Hammond Manufacturing Company Inc.