New universal bail arms/desk stands for portable electronic enclosures. Adjustable in 30° increments for the ideal viewing angle. Read more...
More Product Announcements from METCASEGrowth in Industry 4.0, IoT/IIoT and Smart Factory technology is set to boost demand for OKW’s robust SMART-BOX industrial electronic enclosures. SMART-BOX (IP 66) is also ideal for control and systems engineering, safety technology, gateways and HVAC. Read more...
More Product Announcements from OKW Enclosures, Inc.Industrial electronic enclosures manufacturer ROLEC now offers two premium ranges of IP-rated plastic housings – technoPLUS and technoDISC. Read more...
More Product Announcements from Rolec Enclosures Inc.Altech Corp. industrial enclosures are a line of rugged and customizable enclosures designed to protect electronic components from the harsh environmental conditions found in industrial settings. These enclosures are constructed from durable materials such as steel, aluminum, and plastic and offer features like waterproof and dustproof sealing, corrosion resistance, and EMI shielding. Read more...
More Product Announcements from bisco industriesAutomation for green hydrogen
The transition from fossil fuels to renewable energies must succeed in order to achieve the goal of net zero. Sustainably produced hydrogen is therefore playing an increasingly important role in energy-intensive production facilities such as in the chemical, steel or cement industries. Manufacturing the gas with electricity from renewable resources is... Read more...
More Product Announcements from Festo CorporationMETCASE’s advanced TECHNOMET-CONTROL VESA-mount enclosures for HMI can now be specified fully customized ready for installation of the electronics.
TECHNOMET-CONTROL is perfect for indoor applications such as industrial machine control, factory processing, security systems, test and measurement, point-of-sale, IIoT and detection equipment. Read more...
More Product Announcements from METCASEOKW’s award-winning range of MINITEC handheld and wearable electronic enclosures is now larger than ever. MINITEC is ideal for emergency systems, monitoring/alarms, wireless remote control, mobile USB applications and IoT/IIoT. Read more...
More Product Announcements from OKW Enclosures, Inc.OKW has extended its RAILTEC B range of DIN rail enclosures. There is now a new space-saving flat-profile variant for individual electronic devices which do not require multiple terminations. As such, the ends are closed for mounting customer-specified connections and interfaces such as USB, D-sub and power supply. Read more...
More Product Announcements from OKW Enclosures, Inc.UL2416 Type 12 rated for 350 lbs (158 kg). Seismic rated up to 200 lbs (90.72 kg). Read more...
More Product Announcements from Hammond Manufacturing Company Inc.NEMA Type 9 Wall Mount Enclosure Features
- 19 inch (5 mm), 0.25 inch (6 mm) and 0.38 inch (10 mm) steel plate
- Covers are 0.25 inches (6 mm) thick to allow mounting of NEMA 9 pushbuttons and pilot lights, which require threaded holes
- Heavy duty cover hinges when the height (“A”) of the enclosure is 20.00 inches (508 mm) or more<.../li>